- Packaging
- Series
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product Category
- Product Type
- Subcategory
- RoHS
- Termination Style
- Voltage Rating DC
- Maximum Operating Temperature
Attribute column
Manufacturer
Nidec Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Mounting Feature | Housing Material | Body Material | Actuator Material | Center Contact Plating | Center Contact Material | Terminal Material | End Contact Material | End Contact Plating | Actuator | Actuator Style | Base Product Number | Base/Housing Material | Brand | Contact Materials | Dielectric Withstand Volts | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Illuminated | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Pole Throw Configuration | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Termination | ECCN Code | Type | Number of Positions | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Subcategory | Current Rating (Amps) | Pitch | Packing Method | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Approval Agency | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Illumination Voltage (Nominal) | Contact Voltage(DC)-Max | Termination Type | Number of Poles | Throw Configuration | Illumination | Max Voltage Rating (DC) | Breaker Type | Mechanical Life | Switch Type | Contact Current Rating | Contact Form | Product Type | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Action | Washable | Actuator Level | Solderability | Operating Force-Max | Lamp Type | Mounting Angle | Features | Product Category | Length | Body Height | Actuator Length | Height Above Board | Radiation Hardening | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS-0602TA Nidec | 283 |
| - | 8 Weeks | Gold | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide (PA) | - | - | - | - | - | Slide | Raised | CFS-0602 | - | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 800 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CFS-0602TA | + 85 | Nidec Copal Electronics | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | Active | - | Active | 5.76 | Details | Yes | 0.033863 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Cut Tape | CFS | e4 | - | - | General Purpose Slide Switch | 6 | Gold (Au) | - | - | - | Switches | 100mA | 0.100 (2.54mm), Full | - | unknown | 100 mA | Gold | J Form Lead | - | - | - | Slide (Standard) | SPST | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA, 100 mA | 6PST | Slide Switches | - | - | - | No | Raised | - | - | - | Horizontal | - | Slide Switches | 0.657 (16.70mm) | - | - | 0.177 (4.50mm) | - | UL 94 V-0 | ||
![]() CMS-4202C Nidec | 45 |
| - | 8 Weeks | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 50 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-4202C | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | Active | - | - | 5.78 | Details | - | - | 12 VDC | - | - | Bulk | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | unknown | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | 4PDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2202C Nidec | 18 |
| - | - | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 100 | - | Non-Illuminated | - | Nidec | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | - | 12 VDC | - | - | Bulk | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | DPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2202TB Nidec | In Stock | - | - | - | Gold | Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | Polyamide | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2202TB | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Active | DPDT | - | 5.76 | Compliant | Yes | - | 12 VDC | - | -40 to 85 °C | Tape & Reel | CMS | - | Gull Wing | - | Low Profile | - | - | 85 °C | -40 °C | - | Switches | - | - | - | unknown | 100 mA | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | 20 V | - | - | - | 100 mA | DPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2302C Nidec | 18 |
| - | 8 Weeks | Gold | PCB, Through Hole | - | NO | THROUGH HOLE-STRAIGHT | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | 30000 Cycle(s) | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2302C | + 85 C | - | - 40 C | - | Through Hole | 85 °C | -40 °C | - | ROHS COMPLIANT | Active | - | - | 5.76 | Details | Yes | - | 12 VDC | - | - | Bulk | CMS | - | PC Pins | EAR99 | Slide Switch | - | - | 85 °C | -40 °C | - | Switches | - | - | BULK | compliant | 100 mA | - | PC Pin | - | 12.8 mm | 5 mm | KNOB TYPE | - | DP3T | - | - | 0.1 A | - | 12 V | SOLDER | - | DP3T | - | 20 V | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | LATCHED | - | - | - | 2.5 N | - | - | - | Slide Switches | - | 3.5 mm | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-4202TA Nidec | 68 |
| - | 8 Weeks | Gold | Surface Mount | - | NO | SURFACE MOUNT-RIGHT ANGLE | STEEL | - | Copper Alloy, Polyamide (PA) | GOLD | COPPER ALLOY | COPPER ALLOY | COPPER ALLOY | GOLD | Slide | - | - | - | Nidec Copal | Copper Alloy | 500VAC V | 30000 Cycle(s) | 500 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | POLYAMIDE | Nidec | CMS-4202TA | + 85 C | - | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | - | Active | - | - | 5.78 | Compliant | Yes | - | 12 VDC | - | - | Tape & Reel | CMS | e4 | J-Hook | EAR99 | Slide Switch | 1 | Gold (Au) | 85 °C | -40 °C | 8536.50.90.50 | Switches | - | - | - | compliant | 100 mA | - | J Form Lead | - | 17.8054 mm | 5.4102 mm | SLIDE | - | - | 0.07 mΩ | 100000000 Ω | 0.01 A | - | 50 V | SOLDER | - | 4PDT | - | 20 V | - | - | SLIDE SWITCH | 100 mA | 4PDT | Slide Switches | - | 2 | HORIZONTAL | - | - | HAND | - | - | - | - | Slide Switches | - | 4.699 mm | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2402C Nidec | 95 |
| - | 8 Weeks | Gold | Through Hole | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2402C | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | Active | - | - | 5.77 | Compliant | - | - | 12 VDC | - | - | Bulk | CMS | - | PC Pins | - | Slide Switch | - | - | 85 °C | -40 °C | - | Switches | - | - | - | unknown | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | 20 V | - | - | SLIDE SWITCH | 100 mA | DP4T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2314C Nidec | 73 |
| - | 8 Weeks | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2314C | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | Active | - | - | 5.78 | Details | - | - | 12 VDC | - | - | Bulk | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | unknown | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 4 mm | - | - | UL 94 V-0 | ||
![]() CMS-2212TB Nidec | 90 |
| - | 8 Weeks | Gold | - | - | NO | SURFACE MOUNT-RIGHT ANGLE | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | 30000 Cycle(s) | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2212TB | + 85 C | - | - 40 C | - | SMD/SMT | 85 °C | -40 °C | - | - | Active | - | - | 5.76 | Details | - | - | 12 VDC | - | - | Reel | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | TR, EMBOSSED, 13 INCH | unknown | 100 mA | - | Solder Terminal | - | 10.8 mm | 5 mm | KNOB TYPE | - | DPDT | - | - | 0.1 A | - | 12 V | SOLDER | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DPDT | Slide Switches | - | - | LATCHED | - | - | - | 2.5 N | - | - | - | Slide Switches | - | 3.5 mm | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2212C Nidec | 254 |
| - | 8 Weeks | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2212C | + 85 C | - | - 40 C | - | Through Hole | - | - | - | - | Active | - | - | 5.78 | Details | - | - | 12 VDC | - | - | Bulk | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | unknown | 100 mA | - | PC Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2314TA Nidec | 1020 |
| - | 8 Weeks | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2314TA | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | 5.78 | Details | - | - | 12 VDC | - | - | Reel | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | unknown | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 4 mm | - | - | UL 94 V-0 | ||
![]() CMS-2402TA Nidec | 129 |
| - | - | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 900 | - | Non-Illuminated | - | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | 12 VDC | - | - | Reel | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | DP4T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2302TA Nidec | 907 |
| - | 8 Weeks | Gold | Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2302TA | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Active | - | - | 5.77 | Details | - | - | 12 VDC | - | - | Reel | CMS | - | J-Hook | - | Slide Switch | - | - | 85 °C | -40 °C | - | Switches | - | - | - | unknown | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | DP3T | - | 20 V | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CFS-1000TB Nidec | 959 |
| - | - | Gold | - | Surface Mount | - | - | - | Polyphenylene Sulfide (PPS) | Polyamide (PA) | - | - | - | - | - | Slide | Flush | CFS-1000 | - | Nidec Copal | Copper Alloy | - | 1,000 Cycles | 1000 | - | Non-Illuminated | - | Nidec | - | + 85 | Nidec Copal Electronics | - 40 C | - | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | Details | - | 0.034568 oz | 6 VDC, 24 VDC, 50 VDC | 6VDC | -40°C ~ 85°C | Reel | CFS | - | - | - | General Purpose Slide Switch | 10 | - | - | - | - | Switches | 100mA | 0.100 (2.54mm), Full | - | - | 100 mA | Gold | Solder Pin | - | - | - | Slide (Standard) | SPST | OFF - ON | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mA, 100 mA | 10PST | Slide Switches | - | - | - | Yes | Flush, Recessed | - | - | - | Horizontal | Tape Seal | Slide Switches | 1.059 (26.90mm) | - | - | 0.146 (3.70mm) | - | UL 94 V-0 | ||
![]() CMS-2314TB Nidec | 924 |
| - | 8 Weeks | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | Polyamide | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2314TB | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Active | DP3T | - | 5.77 | Details | - | - | 12 VDC | - | -40 to 85 °C | Reel | CMS | - | - | - | Low Profile | - | - | - | - | - | Switches | - | - | - | unknown | 100 mA | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 4 mm | - | - | UL 94 V-0 | ||
![]() CMS-2302TB Nidec | 1113 |
| - | 8 Weeks | Gold | Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | Polyamide | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2302TB | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Active | DP3T | - | 5.74 | Details | - | - | 12 VDC | - | -40 to 85 °C | Reel | CMS | - | Gull Wing | - | Low Profile | - | - | 85 °C | -40 °C | - | Switches | - | - | - | unknown | 100 mA | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | DP3T | - | 20 V | - | - | SLIDE SWITCH | 100 mA | DP3T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | No | UL 94 V-0 | ||
![]() CMS-2402TB Nidec | 938 |
| - | 8 Weeks | Gold | Surface Mount | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | Polyamide | Nidec Copal | Copper Alloy | - | - | 900 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2402TB | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Active | DP4T | - | 5.77 | Compliant | - | - | 12 VDC | - | -40 to 85 °C | Tape & Reel | CMS | - | Gull Wing | - | Low Profile | - | - | 85 °C | -40 °C | - | Switches | - | - | - | unknown | 100 mA | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | DP4T | - | 20 V | - | - | SLIDE SWITCH | 100 mA | DP4T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | No | UL 94 V-0 | ||
![]() CMS-2212TA Nidec | 234 |
| - | - | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | Polyamide | Nidec Copal | Copper Alloy | - | - | 900 | - | Non-Illuminated | - | Nidec | - | + 85 C | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | - | DPDT | - | - | Details | - | - | 12 VDC | - | -40 to 85 °C | Reel | CMS | - | - | - | Low Profile | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | J Form Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | DPDT | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 2 mm | - | - | UL 94 V-0 | ||
![]() CMS-2414TB Nidec | In Stock | - | - | - | Gold | - | - | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 900 | - | Non-Illuminated | - | Nidec | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | Details | - | - | 12 VDC | - | - | Reel | CMS | - | - | - | Slide Switch | - | - | - | - | - | Switches | - | - | - | - | 100 mA | - | Solder Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mA | DP4T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 4 mm | - | - | UL 94 V-0 | ||
![]() CMS-2414C Nidec | In Stock | - | - | 8 Weeks | Gold | - | DIN Rail | - | - | - | - | Copper Alloy, Polyamide (PA) | - | - | - | - | - | Slide | - | - | - | Nidec Copal | Copper Alloy | - | - | 100 | NIDEC COPAL ELECTRONICS CORP | Non-Illuminated | - | Nidec | CMS-2414C | + 85 C | Siemens | - 40 C | - | Through Hole | - | - | Bulk | - | Active | - | Active | 5.77 | Details | - | - | 750 V | - | - | Bulk | 3VA5 | - | - | - | Slide Switch | - | - | - | - | - | Switches | 175A | - | - | unknown | 100 mA | - | PC Pin | UL | - | - | Lever | - | - | - | - | - | - | - | - | 3 | - | None | - | - | - | SLIDE SWITCH | 100 mA | DP4T | Slide Switches | - | - | - | - | - | - | - | - | - | - | Slide Switches | - | - | 4 mm | - | - | UL 94 V-0 |