- Mfr
- Series
- Package
- Product Status
- RoHS
- Operating Temperature
- Packaging
- Mounting Type
- Features
- Manufacturer
- Package / Case
- Part Status
Attribute column
Manufacturer
Nidec Toggle Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Number of Pins | Body Material | Breakdown Voltage / V | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Input Voltage Range | Material front ring | Maximum Input Voltage | Mfr | Mounting | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Reverse Stand-off Voltage | RoHS | Supplier Package | With front ring | With light source | Operating Temperature | Packaging | Series | Termination | Connector Type | Max Operating Temperature | Min Operating Temperature | Gender | Capacitance | Max Power Dissipation | Pin Count | Function | Number of Outputs | Number of Contacts | Output Voltage | Output Type | Polarity | Contact Style | Clamping Voltage | Peak Pulse Current | Test Current | Max Breakdown Voltage | Line Regulation | Load Regulation | Min Breakdown Voltage | Product Length | Product Width | Width | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8G2062-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8A2122C-Z Nidec | In Stock | - | - | - | - | - | - | Other | IP67/IP69K | 13 | - | Other | - | Nidec Copal Electronics | - | 0 | 1 | 1 | Bulk | Obsolete | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8F2042-Z Nidec | In Stock | - | - | - | - | - | - | Other | IP67/IP69K | Other | - | Other | - | Nidec Copal Electronics | - | 0 | 0 | 1 | Bulk | Obsolete | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8D1012C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8D1042-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8B2021C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 68 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | 1 x 0.5 x 0.56 | - | - | - | ||
![]() 8G2016C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2H-2J3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8A4112C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | 24 V | - | 24 V | Nidec Copal Electronics | Surface Mount | - | - | - | Bulk | Obsolete | - | - | SOT-89 | - | - | -40 to 85 °C | - | - | - | - | - | - | - | - | - | 6 | LDO | 1 | - | 5.6 V | Fixed | Positive | - | - | - | - | - | 0.1 % | 50 mV | - | - | - | - | - | - | ||
![]() 8A2021C-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8J2061-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8G1062-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8G2052-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8E2062-Z Nidec | In Stock | - | - | Gold | - | Aluminium | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | Compliant | - | - | - | - | - | - | Crimp | Circular | - | - | Receptacle | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | ||
![]() ATE2G-6F3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2T-2F3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2G-7M3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATE2D-7J3-10-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8S2011C-Z Nidec | In Stock | - | - | - | 2 | - | 11.5 V | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | 9 V | Compliant | - | - | - | - | Cut Tape | - | - | - | 150 °C | -55 °C | - | - | 600 W | - | - | - | - | - | - | Unidirectional | - | 15.4 V | 97.4 A | 1 A | 11.5 V | - | - | 10 V | - | - | 7.11 mm | No SVHC | UL94 V-0 | ||
![]() ET125D-Z Nidec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Nidec Copal Electronics | - | - | - | - | Bulk | Obsolete | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | Male | - | - | - | - | - | 65 | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - |