- Actuator Type
- Mounting Type
- Actuator Material
- Contact Materials
- Contact Current Rating
- Length
- Contact Resistance
- Contact Timing
- ElectricalLife
- Switch Function
- Packaging
- Termination Style
Attribute column
Manufacturer
Copal Electronics Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Style | Base Material | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Seal Description | Size Type | Switch Configuration | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Contact (DC) Max Power Rating R Load | Features | Electrical Life Cycles | Product Length (mm) | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MFS101EA-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | MFS | - | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | - | - | - | 8536.50.90.55 | 30V | 2A AC 300mA DC | - | - | unknown | 2A | - | PC Pin | 30V | 14.8mm | 5.8 mm | Standard | SP3T | On-On-On | - | - | - | 0.3A | - | - | - | - | SNAP ACTING/LIMIT SWITCH | - | 150/250gf | 2A | 2A@30VAC | Not Specified | .3A@30VDC | - | - | - | - | - | - | 5.8mm | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() ASE2D-2M-10-Z Nidec Copal Electronics | 356 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | - | 1 | - | - | - | 60V | 50mA AC/DC | - | Vertical | unknown | 50mA | Gold | PC Pin | 60V | 9.4996mm | 5.0038 mm | Standard | DPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | 0.05A | - | 250VAC V | - | - | SLIDE SWITCH | 50mA | 70 ~ 500gf | 0.05A | 0.05A@60VAC | Non-Shorting (BBM) | 0.05A@60VDC | 6 | 2.20mm | 0.4VA@48VDC | Washable | - | - | 8.001mm | 0.13 inch | 2.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CUS-13TB Nidec Copal Electronics | 43279 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | CUS | e4 | yes | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | 8536.50.90.50 | 4V | 300mA DC | TR | Right Angle | - | 300mA | Gold | Gull Wing | - | 9.7mm | 2.6 mm | Standard | SP3T | On-On-On | Non-Shorting | - | - | 0.3A | MOISTURE PROOF | - | - | 20V | SLIDE SWITCH | 300mA | 153/204gf | - | - | Non-Shorting (BBM) | .3A@4VDC | - | - | - | - | - | - | 1.4mm | - | 1.50mm | - | No | ROHS3 Compliant | - | ||
![]() CAS-120A Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper Alloy | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CAS | - | - | Active | - | J-Hook | - | - | - | 85°C | -40°C | - | 6V | 100mA DC | - | - | - | - | Gold | J Lead | - | - | - | Flush | SPDT | On-On | - | - | - | - | - | - | SPDT | 24V | - | 100mA | 51 ~ 510gf | - | - | Not Specified | - | - | 0.60mm | - | Tape Seal | - | - | - | - | Flush | - | No | RoHS Compliant | Lead Free | ||
![]() MHS232 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | - | 50 ~ 400gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() MFS201N-19-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | MFS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | 30V | 300mA DC | - | - | - | 300mA | - | PC Pin | - | - | - | Standard | DPDT | On-On | Shorting | - | - | - | - | - | DPDT | - | - | - | 250gf | - | - | Shorting (MBB) | - | - | 2.00mm | - | - | - | - | - | - | 2.50mm | - | - | ROHS3 Compliant | - | ||
![]() CSS-1310TB Nidec Copal Electronics | 4207 |
| Datasheet | 10 Weeks | Gold | PCB, Surface Mount | Surface Mount, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | Copper Alloy | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | CSS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 70°C | -20°C | - | 12V | 100mA DC | - | Right Angle | - | 100mA | Gold | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | 12V | - | 100mA | 102 ~ 357gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | 2.00mm | - | No | ROHS3 Compliant | - | ||
![]() CFS-0803C NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 16 | - | 0.82 | Convex Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Through Hole | 8PST | 21.8 | - | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 | - | RoHS Compliant | - | ||
![]() HSS112A12 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | HSS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | - | - | - | - | 12A AC | - | - | - | 12A | - | Solder Lug | 125V | - | - | Baton | SPST | On-Off | - | - | - | - | - | - | SPST | - | - | - | - | - | - | Not Specified | - | - | 5.00mm | - | - | - | - | - | - | 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() HSS208K Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 15,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | HSS | - | - | Active | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 8A AC | - | - | - | 8A | - | Quick Connect - 0.187 (4.7mm) | 125V | - | - | Baton | DPST | On-Off | - | - | - | - | - | - | DPST | - | - | - | - | - | - | Not Specified | - | - | 5.00mm | - | - | - | - | - | - | 16.00mm | - | - | ROHS3 Compliant | - | ||
![]() CFS-0400C NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 8 | - | 0.42 | Flat Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Through Hole | 4PST | 11.6 | Tape | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 | - | RoHS Compliant | - | ||
![]() CFS-0400B NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 8 | - | 0.42 | Flat Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | 4PST | 11.6 | Tape | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() CMS-4212A NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyamide | 12 | - | - | Side Slide | Cu Alloy | Right Angle | - | 500VAC | EAR99 | - | 70 | 0.1@12VDC | 85 | 100 | -40 | Surface Mount | 4PDT | 7.2 | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | Low Profile | - | - | - | - | - | - | - | - | - | - | - | J-Hook | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30000 | 20 | - | - | - | 4.7 | - | RoHS Compliant | - | ||
![]() CFS-0801B NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 16 | - | 0.82 | Flat Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | 8PST | 21.8 | - | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() MCS121D-1001 NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | Top Slide | - | Straight | - | 500VAC | EAR99 | - | 30 | - | 60 | 100 | -10 | Bracket Mount/Through Hole | SPDT | 4.4 | - | Sub-Miniature | ON ON | - | - | - | - | - | - | Unconfirmed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 | 8.6 | - | - | - | 7.7 | - | RoHS Compliant | - | ||
![]() CFS-0200B NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 4 | - | 0.24 | Flat Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | DPST | 6.5 | Tape | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() ES125A10-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Screw | - | - | - | - | - | - | - | 25A AC | - | - | - | 25A | - | Screw Terminal | 125V | - | - | Standard | SPST | On-Off | Non-Shorting | - | - | - | - | - | SPST | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() ES115D-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | - | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2016 | ES | - | - | Obsolete | 1 (Unlimited) | Quick Connect | - | - | - | - | - | - | - | 15A AC | - | - | - | 15A | - | Quick Connect - 0.250 (6.3mm) | 125V | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | SPDT | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 8.00mm | - | - | - | - | - | - | 9.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-SB-13C-12 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | CL-SB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -40°C | - | 12V | 200mA DC | - | - | - | 200mA | Gold | PC Pin | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() CFS-0803TB NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 16 | - | 0.82 | Convex Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | 8PST | 21.8 | - | - | OFF ON | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | 4.7 | - | RoHS Compliant | - |