- Actuator Type
- Mounting Type
- Actuator Material
- Contact Materials
- Contact Current Rating
- Length
- Contact Resistance
- Contact Timing
- ElectricalLife
- Switch Function
- Packaging
- Termination Style
Attribute column
Manufacturer
Copal Electronics Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Style | Base Material | Body Orientation | Contact Materials | Dielectric Strength | ECCN (US) | ElectricalLife | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Switch Configuration | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Voltage - Rated DC | Current Rating (Amps) | Packing Method | Orientation | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Dielectric Withstanding Voltage | Throw Configuration | Switch Type | Contact Current Rating | Operating Force | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Contact (DC) Max Power Rating R Load | Features | Product Length (mm) | Height | Length | Width | Body Height | Actuator Length | Product Height (mm) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-SB-22C-02 Nidec Copal Electronics | 460 | - | Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | CL-SB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | 200mA DC | - | - | unknown | 200mA | Gold | PC Pin | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() ASE1D-2M-10-Z Nidec Copal Electronics | 654 |
| Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | - | ASE | e4 | - | Active | 1 (Unlimited) | PC Pin | EAR99 | 1 | - | - | 60V | 50mA AC/DC | - | Vertical | unknown | 50mA | Gold | PC Pin | 60V | - | 5.0038 mm | Standard | SPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | 0.05A | - | 250VAC V | - | SLIDE SWITCH | 50mA | 70 ~ 500gf | 0.05A | 0.05A@60VAC | Non-Shorting (BBM) | 0.05A@60VDC | 3 | 2.20mm | 0.4VA@48VDC | Washable | - | 10.8mm | 9.5mm | 5mm | - | 2.80mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-SB-23B-01T Nidec Copal Electronics | 93 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | 200mA DC | - | Vertical | unknown | 200mA | Silver | Gull Wing | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 160/260gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-22B-11T Nidec Copal Electronics | 460 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | 200mA DC | - | Horizontal | unknown | 200mA | Silver | Gull Wing | - | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-SB-12A-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 200mA DC | - | - | unknown | 200mA | Silver | J Lead | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-22B-11 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 200mA DC | - | - | - | - | Silver | Gull Wing | - | - | - | Standard | DPDT | On-On | - | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-22B-02 Nidec Copal Electronics | 137 | - | Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | e4 | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | 12V | 200mA DC | BAG | - | unknown | 200mA | Gold | Gull Wing | - | 8.5mm | 3.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | 0.2A | MOISTURE PROOF | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | 3.5mm | 2.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-SB-12A-11T Nidec Copal Electronics | 253 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount, Right Angle | SMD/SMT | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | 12V | 200mA DC | - | - | unknown | 200mA | Silver | J Lead | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-12C-02 Nidec Copal Electronics | 190 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | 12V | 200mA DC | - | - | unknown | 200mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | SLIDE SWITCH | - | 153gf | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() MHS422 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | 12V | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 60°C | -10°C | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | 4PDT | On-On | Non-Shorting | - | - | - | - | - | 4PDT | - | - | 150 ~ 400gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | 3.5mm | 14mm | 5.8mm | - | 2.00mm | - | ROHS3 Compliant | Lead Free | ||
![]() CL-SB-23C-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Through Hole | Through Hole | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | CL-SB | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-12A-01 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Silver | J Lead | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | SPDT | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() MHS231 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | DP3T | - | - | 50 ~ 400gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() MHS131 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 70°C | -10°C | 12V | 200mA DC | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | SP3T | - | - | 50 ~ 400gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CL-SB-12A-02 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | - | Polyamide (PA), Nylon | - | - | - | - | Copper | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | 12V | 200mA DC | - | - | - | 200mA | Gold | J Lead | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | SPDT | - | 200mA | 153gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 2.00mm | - | ROHS3 Compliant | - | ||
![]() CFS-0403C NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 8 | - | 0.42 | Convex Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Through Hole | 4PST | 11.6 | OFF ON | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 | RoHS Compliant | - | ||
![]() CFS-0202C NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 4 | - | 0.24 | Convex Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Through Hole | DPST | 6.5 | OFF ON | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.1 | RoHS Compliant | - | ||
![]() CFS-0103B NIDEC Copal Electronics | In Stock | - | - | - | - | - | - | - | Polyphenylene Sulphide | 2 | - | 0.15 | Convex Knob | Cu Alloy | Straight | - | 500VAC | EAR99 | - | 50 | 0.1@6VDC | 85 | 1000 | -40 | Surface Mount | SPST | 3.95 | OFF ON | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | 4.7 | RoHS Compliant | - | ||
![]() AS2N-5M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | 48V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | DPDT | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | 4.30mm | - | ROHS3 Compliant | - | ||
![]() AS2N-2M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 85°C | -20°C | 48V | 50mA AC/DC | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | DPDT | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | 4.30mm | - | ROHS3 Compliant | - |