- Actuator Type
- Mounting Type
- Actuator Material
- Contact Materials
- Contact Current Rating
- Length
- Contact Resistance
- Contact Timing
- ElectricalLife
- Switch Function
- Packaging
- Termination Style
Attribute column
Manufacturer
Copal Electronics Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Surface Mount | Mounting Feature | Number of Pins | Actuator Material | Center Contact Plating | End Contact Plating | Contact Materials | Dielectric Withstand Volts | Dimensions | ElectricalLife | Ihs Manufacturer | Lead Free Status / RoHS Status | Maximum Operating Temperature | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Other Names | Part Life Cycle Code | RoHS | Voltage Rating AC | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Moisture Sensitivity Level (MSL) | ECCN Code | Number of Positions | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Current Rating | Frequency | Contact Finish | Termination Style | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Contact Voltage(DC)-Max | Termination Type | Operating Supply Current | Mechanical Life | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Contact Timing | Contact (DC) Max Rating R Load | Contact Function | Switch Travel | Switch Action | Solderability | Washability | Contact Configuration | Features | Length | Width | Body Height | Actuator Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-SB-23A-02 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 12 x 3.5 x 5.5mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | 70 (Gold)mΩ | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | DP3T | - | 12mm | 3.5mm | - | - | ||
![]() CL-SB-13B-01 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 12 x 3.5 x 5.5mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | 52 (Silver)mΩ | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | - | - | 12mm | 3.5mm | - | - | ||
![]() CAS-220B1 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 5.4 x 3.9 x 2.4mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | - | - | - | - | - | - | Slide | - | - | 50mΩ | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | DPDT | - | 5.4mm | 3.9mm | - | - | ||
![]() CL-SB-22B-11 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Silver | - | 8.5 x 5.5 x 3.5mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | - | - | - | - | - | - | Slide | - | - | 50mΩ | - | - | - | - | - | 10000Operations | 200mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | DPDT | - | 8.5mm | 5.5mm | - | - | ||
![]() CJS-1201A Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 6 x 2.8 x 2.5mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | Flush | - | - | 100mΩ | - | - | - | - | - | 200Operations | 100mA | - | J-Hook | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 6mm | 2.8mm | - | - | ||
![]() CAS-220A1 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 5.4 x 3.9 x 2.4mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | - | - | - | - | - | - | Slide | - | - | 50mΩ | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | DPDT | - | 5.4mm | 3.9mm | - | - | ||
![]() SMS604 Nidec Copal Electronics Corporation | In Stock | - | Datasheet | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | GOLD | GOLD | - | 500VAC V | - | 1000 Cycle(s) | NIDEC COPAL ELECTRONICS CORP | - | - | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | 4 | - | - | STICK PACKAGING | 8536.50.90.50 | - | unknown | - | - | - | - | 11.4046 mm | 6.4008 mm | SLIDE | - | 4PST | 0.05 mΩ | 1000000000 Ω | 0.1 A | 50 V | SOLDER | - | - | - | - | - | - | MAKE-BEFORE-BREAK | 0.1A@50VDC | ON-OFF | - | HORIZONTAL | HAND | - | - | - | - | - | 2.2606 mm | 0.024 inch | ||
![]() HDS504-E Nidec Copal Electronics Corporation | In Stock | - | Datasheet | - | - | NO | SURFACE MOUNT-STRAIGHT | - | - | GOLD | GOLD | - | 250VAC V | - | 1000 Cycle(s) | NIDEC COPAL ELECTRONICS CORP | - | - | - | 85 °C | -30 °C | - | Obsolete | - | - | - | - | - | - | - | - | EAR99 | 4 | - | - | STANDARD TYPE, EMBOSS TAPING | 8536.50.90.50 | - | unknown | - | - | - | - | 6.9088 mm | - | SLIDE | - | SPST | 0.1 mΩ | 100000000 Ω | 0.025 A | 24 V | SOLDER | - | - | - | - | - | - | BREAK-BEFORE-MAKE | 0.025A@24VDC | ON-OFF | - | VERTICAL | HAND | SOLVENT | - | - | - | - | 2.3114 mm | - | ||
![]() CAS-D20B1 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 5.4 x 3.9 x 2.4mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 2.4mm | - | - | - | - | - | - | - | Slide | - | - | 50mΩ | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | Dual SPDT | - | 5.4mm | 3.9mm | - | - | ||
![]() AS2E-2M-10-Z Copal Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | Lead free / RoHS Compliant | - | - | - | - | 563-1588 | - | - | 48V | 48V | - | -20°C ~ 85°C | Tray | AS | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50mA (AC/DC) | - | Gold | PC Pin | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ||
![]() CL-SB-13A-11T Copal Electronics | In Stock | - | - | - | Surface Mount, Right Angle | - | - | - | Polyamide (PA), Nylon | - | - | Copper | - | - | 10,000 Cycles | - | Lead free / RoHS Compliant | - | - | - | - | 563-1328-2 CLSB13A11T | - | - | - | 12V | - | -40°C ~ 85°C | Tape & Reel (TR) | CL-SB | 1 (Unlimited) | - | - | - | - | - | - | - | - | 200mA (DC) | - | Silver | J Lead | - | - | Standard | SP3T | On-On-On | - | - | - | - | - | - | - | - | 160/260gf | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | 2.00mm | ||
![]() AS2D-5M-10-Z Copal Electronics | In Stock | - | - | Surface Mount | Through Hole, Right Angle | - | - | 6 | - | - | - | - | - | - | 10,000 Cycles | - | Lead free / RoHS Compliant | - | - | - | - | 563-1586 AS2D-5M-10-Z-ND | - | Compliant | 48V | 48V | - | -20°C ~ 85°C | Tape & Reel (TR) | AS | 1 (Unlimited) | - | - | 85 °C | -40 °C | - | - | - | - | 50mA (AC/DC) | 75 MHz | Gold | PC Pin | - | - | Standard | DPDT | On-On | - | - | - | - | - | 136 mA | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ||
![]() AS2P-2M-10-Z Copal Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | Lead free / RoHS Compliant | - | - | - | - | - | - | Non-Compliant | 48V | 48V | - | -20°C ~ 85°C | Tray | AS | 1 (Unlimited) | - | - | - | - | - | - | - | - | 50mA (AC/DC) | - | Gold | PC Pin | - | - | Standard | DPDT | On-Off-On | - | - | - | - | - | - | - | - | 70 ~ 500gf | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | 4.30mm | ||
![]() CSS-1300MC Copal Electronics | 120 |
| - | - | PCB | - | - | - | Liquid Crystal Polymer | - | - | Gold Plated Copper Alloy | - | 12.5 x 2 x 5mm | - | - | - | +70°C | -20°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | - | - | - | - | - | Slide | - | - | 70mΩ | - | - | - | - | - | - | 100 mA @ 12 V dc | - | Through Hole | -20 → +70°C | - | - | - | - | - | - | - | SPST | - | 12.5mm | 2mm | - | - | ||
![]() CF-LD-1DC6-AG2 Copal Electronics | In Stock | - | - | - | Through Hole | - | - | - | Polyamide | - | - | - | - | 7.9 x 5 x 10.8mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 28V ac/dc | - | - | - | - | - | - | - | - | - | - | 10.8mm | - | - | - | - | - | - | - | Lever | - | - | 80mΩ | - | - | - | - | - | 50000Cycles | 100 mA | - | Vertical PC Pin | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 7.9mm | 5mm | - | - | ||
![]() CF-LD-1DC-AG2 Copal Electronics | In Stock | - | - | - | Through Hole | - | - | - | Polyamide | - | - | - | - | 7.5 x 5 x 10.8mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 28V ac/dc | - | - | - | - | - | - | - | - | - | - | 10.8mm | - | - | - | - | - | - | - | Lever | - | - | 80mΩ | - | - | - | - | - | 50000Cycles | 100 mA | - | PC Terminal | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 7.5mm | 5mm | - | - | ||
![]() CJS-1200A Copal Electronics | In Stock | - | - | - | PCB | - | - | - | Polyamide | - | - | Gold Plated Copper Alloy | - | 5.4 x 2.5 x 2.8mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | Slide | - | - | 100mΩ | - | - | - | - | - | - | 100 mA @ 6 V dc | - | Surface Mount | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 5.4mm | 2.8mm | - | - | ||
![]() CJS-1201B Copal Electronics | In Stock | - | - | - | PCB | - | - | - | Polyamide | - | - | Gold Plated Copper Alloy | - | 6 x 2.5 x 4.2mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | - | Slide | - | - | 100mΩ | - | - | - | - | - | - | 100 mA @ 6 V dc | - | Through Hole | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 6mm | 4.2mm | - | - | ||
![]() CL-SB-12B-01 Copal Electronics | In Stock | - | - | - | Surface Mount | - | - | - | Polyamide | - | - | Copper Alloy | - | 8.5 x 3.5 x 5.5mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 50V dc | - | - | - | - | - | - | - | - | - | - | 5.5mm | - | - | - | - | - | - | - | Slide | - | - | 52 (Silver)mΩ | - | - | - | - | - | - | 200 (Non-Switching) mA, 200 (Switching) mA | - | Gull Wing | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 8.5mm | 3.5mm | - | - | ||
![]() CL-SA-12C4-22 Copal Electronics | In Stock | - | - | - | Through Hole | - | - | - | Polyamide | - | - | Gold | - | 10 x 2.54 x 6.4mm | - | - | - | +85°C | -40°C | - | - | - | - | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | 6.4mm | - | - | - | - | - | - | - | Slide | - | - | 22mΩ | - | - | - | - | - | 10000Operations | 500mA | - | - | -40 → +85°C | - | - | - | - | - | - | - | SPDT | - | 10mm | 2.54mm | - | - |