- Actuator Type
- Mounting Type
- Actuator Material
- Contact Materials
- Contact Current Rating
- Length
- Contact Resistance
- Contact Timing
- ElectricalLife
- Switch Function
- Packaging
- Termination Style
Attribute column
Manufacturer
Copal Electronics Slide Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Surface Mount | Housing Material | Body Material | Number of Terminals | Actuator Material | Product Weight (g) | Actuator Length (mm) | Actuator Style | Base Material | Body Depth (mm) | Body Height (mm) | Body Length (mm) | Body Orientation | Contact Materials | Dielectric Strength | Dimensions | ECCN (US) | ElectricalLife | HTS | Maximum Contact Resistance (mOhm) | Maximum Current Rating (A) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Insulation Resistance (MOhm) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mounting | Pole Throw Configuration | Product Depth (mm) | Row Spacing (mm) | Seal Description | Switch Configuration | Terminal Length (mm) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | HTS Code | Voltage - Rated DC | Current Rating (Amps) | Pitch | Packing Method | Orientation | Depth | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Voltage - Rated AC | Body Length or Diameter | Body Breadth | Actuator Type | Circuit | Switch Function | Contact Style | Contact Resistance | Insulation Resistance | Contact Current(DC)-Max | Sealing | Contact Voltage(DC)-Max | Dielectric Withstanding Voltage | Throw Configuration | Max Voltage Rating (DC) | Mechanical Life | Switch Type | Contact Current Rating | Operating Force | Terminal Type | Operating Temperature Range | Contact Current(AC)-Max | Contact (AC) Max Rating R Load | Contact Timing | Contact (DC) Max Rating R Load | PCB Hole Count | Switch Travel | Washable | Life (Cycles) | Contact (DC) Max Power Rating R Load | Contact Configuration | Features | Electrical Life Cycles | Product Length (mm) | Height | Length | Width | Body Height | Length - Termination | Actuator Length | Product Height (mm) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSS-1300MC Nidec Copal Electronics | In Stock | - | Datasheet | 10 Weeks | Gold | PCB, Through Hole | Through Hole | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2006 | CSS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -20°C | - | - | 12V | 100mA DC | - | - | Vertical | - | - | 100mA | Gold | PC Pin | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | SP3T | 12V | - | - | 100mA | 102 ~ 357gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() CMS-2214C NIDEC Copal Electronics | In Stock | - | - | - | - | - | Through Hole | - | Polyamide | - | 6 | Polyamide | 0.42 | 4 | Side Slide | Cu Alloy | 5.2 | 3.5 | 10.8 | Right Angle | Copper Alloy | 500VAC | 10.8 x 5 x 3.5mm | EAR99 | - | - | 70 | 0.1@12VDC | +85°C | 85 | 100 | -40°C | -40 | Through Hole | DPDT | 9.2 | 5.2 | - | - | 3 | - | 50V dc | - | Bulk | - | - | - | - | Active | - | - | - | Low Profile | - | - | - | 2 | - | - | - | - | - | - | 3.5mm | - | - | - | PC Pins | - | - | - | Slide | - | - | - | 70mΩ | - | - | - | - | - | - | - | - | - | 100 (Non-Switching) mA, 100 (Switching) mA | - | PC Pin | -40 → +85°C | - | - | - | - | - | - | - | - | - | DPDT | - | 30000 | 10.8 | - | 10.8mm | 5mm | - | - | - | 3.5 | - | RoHS Compliant | - | ||
![]() 8SS2011-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Panel | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 8SS | - | - | Active | 1 (Unlimited) | Solder | - | - | - | 85°C | -30°C | - | - | 30V | 6A AC 4A DC | - | - | Vertical | - | - | 4A | Silver | Solder Lug | 125V | - | - | Standard | DPDT | On-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | 100,000 Cycles | - | - | - | - | - | - | - | Non-Shorting (BBM) | - | - | 2.60mm | - | - | - | - | - | - | - | - | - | - | - | - | 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() ASE2D-6M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | ASE | - | - | Active | 1 (Unlimited) | PC Pin | - | - | 1 | - | - | - | - | 60V | 50mA AC/DC | - | - | - | - | unknown | 50mA | Gold | PC Pin | 60V | 9.4996mm | 5.588 mm | Standard | DPDT | On-On | Non-Shorting | 0.05mOhm | 500000000Ohm | 0.05A | - | - | 250VAC V | - | - | - | SLIDE SWITCH | - | 70 ~ 500gf | - | - | 0.05A | 0.05A@60VAC | Non-Shorting (BBM) | 0.05A@60VDC | 8 | 2.20mm | - | - | 0.4VA@48VDC | - | Washable | - | - | - | - | - | 10.541mm | 0.13 inch | 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() CJS-1201TB Nidec Copal Electronics | 4000 | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 200 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | CJS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | 85°C | -40°C | - | - | 6V | 100mA DC | - | - | Vertical | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | SPDT | On-Off-On | - | - | - | - | - | - | - | SPDT | 24V | - | - | 100mA | 600gf | - | - | - | - | Not Specified | - | - | 0.60mm | Yes | - | - | - | Tape Seal | - | - | - | 5.9944mm | - | - | - | Flush | - | No | ROHS3 Compliant | Lead Free | ||
![]() CFS-0200TB NIDEC Copal Electronics | 376 |
| - | - | - | - | - | - | Polyphenylene Sulphide | - | 4 | - | 0.24 | - | Flat Knob | Cu Alloy | - | - | - | Straight | - | 500VAC | - | EAR99 | - | 8536.50.90.50 | 50 | 0.1@6VDC | - | 85 | 1000 | - | -40 | Surface Mount | DPST | 6.5 | - | Tape | OFF ON | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 3.7 | - | RoHS Compliant | - | ||
![]() 8SS2022-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | 2016 | 8SS | e4 | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 30V | 6A AC 4A DC | - | BAG | - | - | unknown | 4A | Silver | PC Pin | 125V | 13mm | 12.9 mm | Standard | DPDT | On-Off-On | Non-Shorting | - | - | 4A | - | - | - | - | - | 100,000 Cycles | SLIDE SWITCH | - | - | - | - | 6A | 6A@125VAC | Non-Shorting (BBM) | - | - | 2.60mm | - | - | - | - | - | - | - | - | - | - | 9.85mm | - | 5.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS2E-2M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() CL-SB-22B-02T Nidec Copal Electronics | 19 |
| Datasheet | 11 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | e4 | - | Active | 1 (Unlimited) | Gull Wing | EAR99 | - | - | - | - | - | 8536.50.90.50 | 12V | 200mA DC | - | TAPE AND REEL | Vertical | - | - | 200mA | Gold | Gull Wing | - | 8.5mm | 3.5 mm | Standard | DPDT | On-On | Non-Shorting | - | - | 0.2A | MOISTURE PROOF | - | - | - | - | - | SLIDE SWITCH | 200mA | 153gf | - | - | - | - | Non-Shorting (BBM) | .2A@12VDC | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CUS-14TB Nidec Copal Electronics | 4685 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2006 | CUS | e4 | yes | Active | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | 50V | 300mA DC | - | - | Right Angle | - | - | 300mA | Gold | Gull Wing | - | - | - | Standard | SP4T | On-On-On-On | Non-Shorting | 70mOhm | - | - | - | - | - | - | 20V | - | SLIDE SWITCH | 300mA | 153/204gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | 10000 cycles | - | - | - | - | - | 1.6mm | - | - | - | - | 1.50mm | - | No | ROHS3 Compliant | - | ||
![]() CAS-220TB1 Nidec Copal Electronics | 908 |
| Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount | - | - | Polyphenylene | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 2,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | CAS | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | 2 | 85°C | -40°C | - | - | 6V | 100mA DC | 1.7272mm | - | - | - | - | 100mA | Gold | Gull Wing | - | - | - | Flush | DPDT | On-On | - | - | - | - | - | - | - | DPDT | 24V | - | - | - | 51 ~ 510gf | - | - | - | - | Not Specified | - | - | 0.60mm | No | - | - | - | - | - | - | - | 5.3848mm | - | - | - | Flush | - | No | ROHS3 Compliant | - | ||
![]() CMS-2302A Copal | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CL-SB-13B-11T Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Silver | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CL-SB | - | - | Active | 1 (Unlimited) | Gull Wing | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | - | 200mA | Silver | Gull Wing | - | - | - | Standard | SP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | SP3T | - | - | - | - | 160/260gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() MHS121 Nidec Copal Electronics | In Stock | - | Datasheet | 9 Weeks | Silver | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12V | - | -10°C~70°C | Bulk | 2016 | MHS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -10°C | - | - | 12V | 200mA DC | - | - | - | - | - | 200mA | Silver | PC Pin | - | - | - | Standard | SPDT | On-On | Non-Shorting | - | - | - | - | - | - | SPDT | - | - | - | - | 50 ~ 250gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | 5.5mm | 8.6mm | 3.8mm | - | - | 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CSS-1211MC Nidec Copal Electronics | In Stock | - | Datasheet | 10 Weeks | Gold | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2006 | CSS | - | - | Active | 1 (Unlimited) | PC Pin | - | - | - | 70°C | -20°C | - | - | 12V | 100mA DC | - | - | Right Angle | - | - | 100mA | Gold | PC Pin | - | - | - | Standard | SPDT | On-Mom | Non-Shorting | - | - | - | - | - | - | SPDT | 12V | - | - | 100mA | 102 ~ 357gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | No | ROHS3 Compliant | - | ||
![]() CSS-1312MC Nidec Copal Electronics | In Stock | - | Datasheet | 10 Weeks | - | PCB, Through Hole | Through Hole, Right Angle | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Copper Alloy | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tube | 2006 | CSS | - | yes | Active | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | 12V | 100mA DC | - | - | Right Angle | - | unknown | 100mA | Gold | PC Pin | - | - | - | Standard | SP3T | Mom-On-Mom | Non-Shorting | - | - | - | - | - | - | - | 12V | - | SLIDE SWITCH | 100mA | 102 ~ 357gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() CL-SB-23A-12T Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | Gold | Surface Mount | Surface Mount, Right Angle | - | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | CL-SB | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 12V | 200mA DC | - | - | - | - | - | 200mA | Gold | J Lead | - | - | - | Standard | DP3T | On-On-On | Non-Shorting | - | - | - | - | - | - | DP3T | - | - | - | - | 160/260gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.00mm | - | - | - | - | - | - | - | - | - | - | - | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() AS2E-6M-10-Z Nidec Copal Electronics | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C | Tray | 2016 | AS | - | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | 85°C | -20°C | - | - | 48V | 50mA AC/DC | - | - | - | - | - | 50mA | Gold | PC Pin | 48V | - | - | Standard | DPDT | On-Off-On | Non-Shorting | - | - | - | - | - | - | DPDT | - | - | - | - | 70 ~ 500gf | - | - | - | - | Non-Shorting (BBM) | - | - | 2.20mm | - | - | - | - | - | - | - | - | - | - | - | - | 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() CL-SB-13B-02 Nidec Copal Electronics | In Stock | - | Datasheet | 11 Weeks | - | - | Surface Mount | NO | - | - | - | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | Copper | - | - | - | 10,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2016 | CL-SB | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | 8536.50.90.50 | 12V | 200mA DC | - | TR, 13 INCH | - | - | - | - | Gold | Gull Wing | - | 12mm | 3.5 mm | Standard | SP3T | On-On-On | - | - | - | 0.2A | MOISTURE PROOF | 12V | - | - | - | - | SLIDE SWITCH | - | 160/260gf | - | - | - | - | Non-Shorting (BBM) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | 2.00mm | - | - | ROHS3 Compliant | - | ||
![]() CFS0202TB NIDEC Copal Electronics | 2658 |
| - | - | - | - | - | - | Polyphenylene Sulphide | - | 4 | - | 0.24 | - | Convex Knob | Cu Alloy | - | - | - | Straight | - | 500VAC | - | EAR99 | - | - | 50 | 0.1@6VDC | - | 85 | 1000 | - | -40 | Surface Mount | DPST | 6.5 | - | - | OFF ON | - | - | - | - | Tape and Reel | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 4.3 | - | RoHS Compliant | - |