- Material
- Model
- Frequency
- Surface protection
- Type of fastening
- Features
- Ingress Protection
- Manufacturer
- Material Flammability Rating
- Series
- Color
- Connector Type
Attribute column
Manufacturer
NIKO Pneumatics, Hydraulics
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Material | Dielectric Material | Insert Material | Shell Material, Finish | Base Product Number | Contact Materials | Contact Sizes | For Use With/Related Products | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Model | Mounting | Package | Product Status | Surface protection | Type of fastening | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Shell Size - Insert | Contact Finish | Housing Color | Wire Gauge | Note | Flange Feature | Plating | Connector Style | Shell Size, MIL | Cable Opening | Contact Form | Shell Size, Connector Layout | Thread Size | Includes | Backset Spacing | Cable Exit | Features | Operating Voltage | IP Rating | Contact Finish Thickness | Diameter - Outside | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 170-34400 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100-31000 NIKO | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Miscellaneous | - | - | Turn button | - | - | - | Untreated | Clamp mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 170-75915 NIKO | In Stock | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | 16 | - | -- | - | - | - | Fixed | - | - | - | - | - | - | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | Active | -- | - | Plug Housing | For Female Sockets | 3 | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Chromate over Cadmium | 12-3 | - | Olive Drab | - | Contacts Not Included | - | - | - | -- | - | - | - | - | -- | - | - | Coupling Nut | - | - | - | - | -- | ||
![]() 06-002-21 NIKO | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Protective contact (type F) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-61105 NIKO | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Single rocker | - | - | - | Untreated | Clamp mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-36800 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-31000 NIKO | In Stock | - | - | Panel Mount | - | - | - | Plastic | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | Stainless Steel | DAU1 | Copper Alloy | - | - | - | - | - | ITT Cannon, LLC | Turn button | - | Bulk | Active | Untreated | Clamp mounting | - | -55°C ~ 125°C | - | D*U | - | - | Crimp | Plug, Male Pins | - | 15 | Black | 2 | - | Signal | 5A | - | - | - | - | - | - | Gold | - | - | - | Housing/Shell (Unthreaded) | - | D-Sub | - | - | Stamped | 2 (DA, A) | - | - | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 100-00001 NIKO | In Stock | - | - | - | - | - | - | Aluminum Alloy | - | - | - | - | - | - | MIL-DTL-38999 Series III, IV | -- | - | - | - | - | - | - | - | Other | - | - | - | - | Military, SAE AS85049 | Active | -- | - | - | Backshell, Heat Shrink Adapter | - | Olive | - | - | - | - | - | Unshielded | -- | - | - | 13 | - | - | - | - | - | Cadmium Nickel | - | - | 0.500 (12.70mm) | - | - | M18x1 | -- | - | 180° | -- | - | - | - | -- | -- | ||
![]() 701-36800 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 101-61505 NIKO | In Stock | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | Two-part rocker | - | - | - | Untreated | Clamp mounting | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-37842 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-36805 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 700-37848 NIKO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Stearns | 1087061A0HBF | - | - | End Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 - 60 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 115 VAC | IP23 | - | - | - |