- Factory Pack Quantity
- Gain
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Operating Supply Current
- Operating Supply Voltage
- Output Signal Type
- PSRR - Power Supply Rejection Ratio
- Package / Case
- Packaging
Attribute column
Manufacturer
Nisshinbo Microphones
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Packaging | Series | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Supply Type | Gain | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2783V-TE1 Nisshinbo | 1500 | - | - | SSOP-14 | - | - | 2000 | + 85 C | - 40 C | SMD/SMT | Buffered | 450 mW | - 35 dB | Details | 13 V | 2.7 V | 0 % | NJM278 | 0.004296 oz | MouseReel | NJM2783 | - | 9 V | 1 Channel | 3.5 mA | Single | 63 dB | Audio Amplifiers | - | - | - | ||
![]() NJM2781RB1-TE2 Nisshinbo | In Stock | - | - | TVSP-8 | 9 kOhm | Class-AB | 2000 | + 85 C | - 40 C | SMD/SMT | Single | 320 mW | 80 dB | Details | 4.5 V | 2.7 V | 0.025 % | NJM278 | - | Reel | NJM2781 | 1-Channel Mono | 2.8 V | 1 Channel | 1.8 mA | Single | 25 dB | Microphone Preamplifiers | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2173AV-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 9 kOhm | Class-AB | 2000 | + 75 C | - 20 C | SMD/SMT | Single | 300 mW | 95 dB | Details | 4.5 V | 2.7 V | 0.013 % | NJM2173 | 0.004296 oz | Reel | NJM2173 | 2-Channel Stereo | 3 V | 2 Channel | 2.2 mA | Single | 29 dB | Microphone Preamplifiers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2173AV-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 9 kOhm | Class-AB | 2000 | + 75 C | - 20 C | SMD/SMT | Single | 300 mW | 95 dB | Details | 4.5 V | 2.7 V | 0.013 % | NJM2173 | 0.004296 oz | Reel | NJM2173 | 2-Channel Stereo | 3 V | 2 Channel | 2.2 mA | Single | 29 dB | Microphone Preamplifiers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2781V-TE1 Nisshinbo | 50000 | - | - | SSOP-8 | 9 kOhm | Class-AB | 2000 | + 85 C | - 40 C | SMD/SMT | Single | 250 mW | 80 dB | Details | 4.5 V | 2.7 V | 0.025 % | NJM278 | 0.000825 oz | Reel | NJM2781 | 1-Channel Mono | 2.8 V | 1 Channel | 1.8 mA | Single | 25 dB | Microphone Preamplifiers | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2781RB1-TE1 Nisshinbo | 50000 | - | - | TVSP-8 | 9 kOhm | Class-AB | 2000 | + 85 C | - 40 C | SMD/SMT | Single | 320 mW | 80 dB | Details | 4.5 V | 2.7 V | 0.025 % | NJM278 | - | MouseReel | NJM2781 | 1-Channel Mono | 2.8 V | 1 Channel | 1.8 mA | Single | 25 dB | Microphone Preamplifiers | 0.85 mm | 2.9 mm | 2.8 mm |