- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Tradename
- Maximum Operating Temperature
- Minimum Operating Temperature
- Package / Case
- Frequency
- Supply Voltage-Max
- Supply Voltage-Min
- Termination Style
Attribute column
Manufacturer
Nisshinbo Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Duty Cycle - Max | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Packaging | Series | Current Rating | Frequency | Termination Style | Load Capacitance | Output Format | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU6396C-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6396 | - | Tray | NJU6396 | - | 135 MHz | - | - | - | - | - | - | ||
![]() NJU6322NC Nisshinbo | In Stock | - | - | - | - | 600 | + 85 C | - 40 C | - | - | Details | - | - | NJU6322 | - | Tray | NJU6322 | - | - | - | - | - | - | - | - | ||
![]() NJU6376GF1-TE1 Nisshinbo | In Stock | - | - | - | - | 3000 | + 85 C | - 40 C | - | - | Details | - | - | NJU6376 | - | Reel | NJU6376 | - | 40 MHz | - | - | - | - | - | - | ||
![]() NJU6323E-TE1 Nisshinbo | 50000 | - | - | 1.28 mm x 0.8 mm | - | 2000 | + 85 C | - 40 C | Yes | - | Details | 5 V | 5 V | NJU6323 | - | Reel | NJU6323 | - | 50 MHz | SMD/SMT | 15 pF | - | 0.4 mm | 1.28 mm | 0.8 mm | ||
![]() NJU6369AC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | 1.5 V | 1.5 V | NJU6369 | - | Tray | NJU6369 | - | - | - | - | - | - | - | - | ||
![]() NJU6369DC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | 1.5 V | 1.5 V | NJU6369 | - | Tray | NJU6369 | - | - | - | - | - | - | - | - | ||
![]() NJU6321PE Nisshinbo | In Stock | - | - | - | - | 2000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6321 | - | Tube | NJU6321 | - | - | - | - | - | - | - | - | ||
![]() NJU6363AC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6363 | - | Tray | NJU6363 | - | - | - | - | - | - | - | - | ||
![]() NJU6377EC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6377 | - | Tray | NJU6377 | - | - | - | - | - | - | - | - | ||
![]() NJU6321AE-TE2 Nisshinbo | In Stock | - | - | - | - | 2000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6321 | - | Reel | NJU6321 | - | - | - | - | - | - | - | - | ||
![]() NJU6367FC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6367 | - | Tray | NJU6367 | - | - | - | - | - | - | - | - | ||
![]() NJM2555V-TE1 Nisshinbo | In Stock | - | - | SSOP-10 | 55 % | 2000 | + 85 C | - 40 C | - | - | Details | 3.6 V | 3 V | NJM255 | - | Reel | NJM2555 | - | 622.08 MHz | - | - | - | - | - | - | ||
![]() NJU6321AE-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6321 | - | Reel | NJU6321 | - | - | - | - | - | - | - | - | ||
![]() NJU6311RB2-TE1 Nisshinbo | In Stock | - | - | TVSP-10 | 55 % | 2000 | + 85 C | - 40 C | - | SMD/SMT | Details | 5.5 V | 2 V | NJU6311 | 0.000670 oz | MouseReel | NJU6311 | 25 mA | 50 MHz | SMD/SMT | 15 pF | CMOS | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJU6322PE-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6322 | - | Reel | - | - | - | - | - | - | - | - | - | ||
![]() NJU6366BC-D Nisshinbo | In Stock | - | - | Thin Chip | - | 5000 | + 125 C | - 55 C | - | - | Details | - | - | NJU6366 | - | Tray | NJU6366 | - | - | - | - | - | - | - | - | ||
![]() NJU6323E Nisshinbo | In Stock | - | - | - | - | 2000 | + 85 C | - 40 C | - | - | Details | - | - | NJU6323 | - | Tube | NJU6323 | - | - | - | - | - | - | - | - | ||
![]() NJU6321PE-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | + 85 C | - 40 C | - | - | Details | - | - | NJU6321 | - | Reel | NJU6321 | - | - | - | - | - | - | - | - | ||
![]() NJU6369AC-L Nisshinbo | In Stock | - | - | - | - | 5000 | - | - | - | - | Details | - | - | NJU6369 | - | Tray | NJU6369 | - | - | - | - | - | - | - | - | ||
![]() NJU6369BC-D Nisshinbo | In Stock | - | - | - | - | 5000 | - | - | - | - | Details | - | - | NJU6369 | - | Tray | NJU6369 | - | - | - | - | - | - | - | - |