- Packaging
- Package / Case
- Factory Pack Quantity
- RoHS
- Series
- Date Format
- Time Format
- Type
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Battery Backup Switching
Attribute column
Manufacturer
Nisshinbo Clock/Timing - Real Time Clocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Contact Materials | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Programmable | RoHS | RTC Bus Interface | RTC Memory Size | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Number of Rows | Gender | Capacitance | Pitch | Voltage - Supply | Function | Number of Contacts | Housing Color | Interface | Time Format | Date Format | Current - Timekeeping (Max) | Features | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R2023T-E2-F Nisshinbo | In Stock | - | - | - | - | TSSOP-10 | - | - | - | No Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.7 V | - | 0.006102 oz | - | MouseReel | R2023T | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2025D-E2-F Nisshinbo | In Stock | - | - | - | - | SON-22 | - | - | - | No Backup Switching | - | - | - | 1000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.7 V | - | - | - | MouseReel | R2025D | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2221T-E2-F Nisshinbo | In Stock | - | - | - | - | TSSOP-10 | - | - | - | No Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.5 V | - | 0.006102 oz | - | MouseReel | R2221T | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2051S02-E2-F Nisshinbo | In Stock | - | - | - | - | SSOP-16 | - | - | - | Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 750 mV | - | 0.012810 oz | - | MouseReel | R2051S | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2262L01-E2 Nisshinbo | In Stock | - | - | - | - | QFN-18 | - | - | - | Backup Switching | - | - | - | 3000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 3-Wire | - | 5.5 V | 600 mV | - | - | - | MouseReel | R2262L | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2051T01-E2-F Nisshinbo | In Stock | - | - | - | - | TSSOP-10 | - | - | - | Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 750 mV | - | 0.006102 oz | - | Reel | R2051T | - | CMOS Real-Time Clock and Calendar | - | - | 0.1 uF | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | BCD | BCD format | - | - | 4.5 mm | 4.5 x 6.4 x 1.27 | ||
![]() R2023L-E2 Nisshinbo | In Stock | - | - | - | - | QFN-16 | - | - | - | No Backup Switching | - | - | - | 3000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.7 V | - | - | - | Reel | R2023L | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | BCD | BCD format | - | - | - | - | ||
![]() R2033T-E2-F Nisshinbo | In Stock | - | - | Tin-Lead | - | TSSOP-10 | - | - | PBT (Polybutylene Terephthalate) | No Backup Switching | Straight | - | Brass | 2000 | + 85 C | - 40 C | Through Hole | SMD/SMT | - | Details | Serial, 3-Wire | - | 5.5 V | 1.7 V | Solder | 0.006102 oz | -65 to 60 °C | MouseReel | R2033T | - | CMOS Real-Time Clock and Calendar | - | Header | - | 3.9600 mm | - | Alarm, Calendar, Clock, Timer Interrupt | - | Black | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | 18.66 mm | - | ||
![]() R2061L01-E2 Nisshinbo | In Stock | - | - | - | - | QFN-16 | - | - | - | Backup Switching | Straight | - | - | 3000 | + 85 C | - 40 C | Through Hole | SMD/SMT | - | Details | Serial, 3-Wire | - | 5.5 V | 750 mV | Solder | - | -55 to 125 °C | Reel | R2061L | - | DIN 41612 | 3 | Pin | - | 2.5400 mm | - | Alarm, Calendar, Clock, Timer Interrupt | 96 POS | - | - | BCD | BCD format | - | - | - | - | ||
![]() RS5C372A-E2-FB Nisshinbo | In Stock | - | - | - | - | SSOP-8 | - | - | - | Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | 16 B | 6 V | 1.7 V | - | - | - | MouseReel | RS5C372 | - | Serial RTC | - | - | - | - | - | Alarm, Calendar, Clock | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2043T-E2-F Nisshinbo | In Stock | - | - | - | - | TSSOP-10 | - | - | - | No Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 4-Wire, SPI | - | 5.5 V | 1.7 V | - | 0.006102 oz | - | MouseReel | R2043T | - | CMOS Real-Time Clock and Calendar | - | - | - | - | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() RS5C372B-E2-F Nisshinbo | 2000 | - | - | - | - | SSOP-8 | - | - | - | Backup Switching | - | 5% | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | 16 B | 6 V | 2 V | - | 0.056943 oz | - | MouseReel | RS5C372 | - | Serial RTC | - | - | 0.0015 uF | - | - | Alarm, Calendar, Clock | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | ||
![]() RV5C348B-E2-F Nisshinbo | 376 | - | - | Gold | - | SSOP-10 | - | - | PBT (Polybutylene Terephthalate) | Backup Switching | Right Angle | - | Phosphor Bronze | 2000 | + 85 C | - 40 C | Through Hole | SMD/SMT | - | Details | Serial, 4-Wire | 16 B | 5.5 V | 2 V | Solder | - | - | MouseReel | RV5C348 | - | CMOS Real Time Clock ICs | - | Receptacle | - | 2.5400 mm | - | Alarm, Calendar, Clock | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | 89.03 mm | - | ||
![]() RV5C387A-E2-F Nisshinbo | 18000 | - | - | Gold | - | SSOP-10 | - | - | Thermoplastic | No Backup Switching | Straight | - | Copper Alloy | 2000 | + 85 C | - 40 C | Surface Mount | SMD/SMT | - | Details | Serial, 2-Wire, I2C | 16 B | 5.5 V | 2 V | Solder | 0.010970 oz | - | MouseReel | RV5C387 | - | CMOS Real-Time Clock and Calendar | - | Plug | - | 0.5000 mm | - | Alarm, Calendar, Clock, Timer Interrupt | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | 61.8 mm | - | ||
![]() RS5C338A-E2-F Nisshinbo | In Stock | - | - | - | - | SSOP-10 | - | - | - | Backup Switching | - | - | - | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 3-Wire | 16 B | 5.5 V | 2 V | - | - | - | Reel | RS5C338 | - | Serial RTC | - | - | - | - | - | Alarm, Calendar, Clock | - | - | - | BCD | BCD format | - | - | - | - | ||
![]() R2025S-E2-FE Nisshinbo | In Stock | - | - | - | - | - | - | - | - | No Backup Switching | - | - | - | 1000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 2-Wire, I2C | - | 5.5 V | 1.7 V | - | 0.085158 oz | - | MouseReel | R2025S/D | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - | ||
![]() R2033L-E2 Nisshinbo | In Stock | - | - | - | - | QFN-16 | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | R2033L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RS5C313-E2-FB Nisshinbo Micro Devices Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU6355EM Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-EMP | NJU6355 | - | - | - | - | - | - | - | - | - | - | Not Verified | - | - | - | - | - | - | - | -30°C ~ 80°C | Tube | - | Obsolete | Clock/Calendar | - | - | - | - | 4.5V ~ 5.5V | - | - | - | 4-Wire Serial | HH:MM:SS (24 hr) | YY-MM-DD-dd | 4µA ~ 15µA @ 2V ~ 5V | Leap Year | - | - | ||
![]() R2045S-E2-FE Nisshinbo | In Stock | - | - | - | - | - | - | - | - | No Backup Switching | - | - | - | 1000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | Serial, 4-Wire | - | 5.5 V | 1.7 V | - | - | - | MouseReel | R2045S/D | - | - | - | - | - | - | - | - | - | - | - | HH:MM:SS (12 hr, 24 hr) | YY-MM-DD-dd | - | - | - | - |