- RoHS
- Mounting Styles
- Package / Case
- Type
- Digital Supply Voltage
- Gain Error
- Input Voltage
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
- Pd - Power Dissipation
- Product
Attribute column
Manufacturer
Nisshinbo Data Acquisition - Analog Front End (AFE)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Digital Supply Voltage | Factory Pack Quantity | Gain Error | Interface Type | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Packaging | Series | Type | Number of Channels | Input Type | Reference Voltage | Resolution | Product | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU9101MLE-TE1 Nisshinbo | In Stock | - | - | QFN-24 | - | 1000 | - | - | - | - | SMD/SMT | - | Details | - | - | Reel | NJU9101 | Potentiostat AFE | - | - | - | - | - | - | ||
![]() NJU9103KV1-TE3 Nisshinbo | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | ||
![]() NA2200BDAE2S Nisshinbo | In Stock | - | Datasheet | SSOP-16-BD | 2.7 V to 5.5 V | - | 0.5 % | SPI | + 125 C | - 40 C | SMD/SMT | 1.3 W | RoHS Compliant | 5.5 V | 2.7 V | - | - | High Gain PGA | 4 Channel | CMOS | 2 V | 16 bit | Analog Front Ends | 2.7 V to 5.5 V | ||
![]() NJU9103V-TE1 Nisshinbo | In Stock | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | ||
![]() NA2204NBAE2S Nisshinbo | 245 | - | Datasheet | QFN4040-24-NB | 2.7 V to 5.5 V | - | 0.5 % | - | + 125 C | - 40 C | SMD/SMT | 2.1 W | RoHS Compliant | 5.5 V | 2.7 V | - | - | High Precision | 8 Channel | - | - | 16 bit, 20 bit, 24 bit | Analog Front Ends | 2.7 V to 5.5 V | ||
![]() NA2203NBAE2S Nisshinbo | 660 | - | Datasheet | QFN4040-24-NB | 2.7 V to 5.5 V | - | 0.5 % | - | + 125 C | - 40 C | SMD/SMT | 2.1 W | RoHS Compliant | 5.5 V | 2.7 V | - | - | High Precision | 8 Channel | - | - | 16 bit, 20 bit, 24 bit | Analog Front Ends | 2.7 V to 5.5 V | ||
![]() NA2202NBAE2S Nisshinbo | 485 | - | Datasheet | QFN4040-24-NB | 2.7 V to 5.5 V | - | 0.5 % | - | + 125 C | - 40 C | SMD/SMT | 2.1 W | RoHS Compliant | 5.5 V | 2.7 V | - | - | High Precision | 8 Channel | - | - | 16 bit, 20 bit, 24 bit | Analog Front Ends | 2.7 V to 5.5 V |