- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Tradename
- Height
- Length
- Width
Attribute column
Manufacturer
Nisshinbo Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Pd - Power Dissipation | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Continuous Current | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Configuration | Number of Channels | Supply Current-Max | Supply Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU72750AV-TE1 Nisshinbo | In Stock | - | - | - | 500 | +/- 7.5 V | + 85 C | +/- 4.5 V | - 40 C | SMD/SMT | - | 40 Ohms, 1 kOhms | - | - | - | Details | 15 V | 9 V | - | - | - | Cut Tape | NJU72 | - | 2 x 3P7T | - | - | - | - | - | - | - | ||
![]() NJU6496 Nisshinbo | In Stock | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | NJU6496 | - | - | - | - | - | - | - | - | - | ||
![]() NJU6496KD4 Nisshinbo | In Stock | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Cut Tape | NJU6496 | - | - | - | - | - | - | - | - | - | ||
![]() NJU4066BV-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 15 ns | 240 Ohms | 30 ns | 300 mW | - | Details | 18 V | 3 V | 10 mA | NJU4066 | 0.004296 oz | Reel | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2750M Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | - | - | - | NJM275 | 0.084099 oz | Tube | NJM2750 | - | - | - | - | - | - | - | - | - | ||
![]() NJU4066BM-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 15 ns | 240 Ohms | 30 ns | 200 mW | - | Details | 18 V | 3 V | 10 mA | NJU4066 | - | Reel | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4051BV-TE1 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 300 mW | 45 ns | Details | 18 V | 3 V | - | NJU4051 | 0.004586 oz | Reel | NJU4051 | 3 V to 18 V | - | 1 Channel | - | Single Supply | Multiplexers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU4052BV-TE1 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 300 mW | 45 ns | Details | 18 V | 3 V | - | NJU4052 | 0.004586 oz | Reel | NJU4052 | 3 V to 18 V | - | 2 Channel | - | Single Supply | Multiplexers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU4052BM-TE2 Nisshinbo | In Stock | - | - | SOIC-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4052 | 0.007079 oz | Reel | NJU4052 | 3 V to 18 V | - | 2 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4052BM-TE1 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4052 | - | Reel | NJU4052 | 3 V to 18 V | - | 2 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU211M-TE1 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 500 ns | 175 Ohms | 1 us | 200 mW | - | Details | - | - | 20 mA | NJU211 | - | Reel | NJU211 | - | 4 x SPST | 4 Channel | 1.2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU211M-TE2 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 500 ns | 175 Ohms | 1 us | 200 mW | - | Details | - | - | 20 mA | NJU211 | 0.016003 oz | Reel | NJU211 | - | 4 x SPST | 4 Channel | 1.2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4053BV-TE2 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 300 mW | 45 ns | Details | 18 V | 3 V | - | NJU4053 | 0.004586 oz | Reel | NJU4053 | 3 V to 18 V | - | 3 Channel | - | Single Supply | Multiplexers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU4066BM-TE1 Nisshinbo | 50000 | - | - | DMP-14 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 15 ns | 240 Ohms | 30 ns | 200 mW | - | Details | 18 V | 3 V | 10 mA | NJU4066 | - | Reel | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4051BM-TE2 Nisshinbo | In Stock | - | - | SOIC-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4051 | 0.023492 oz | Reel | NJU4051 | 3 V to 18 V | - | 1 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2750M-TE1 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | - | - | - | NJM275 | - | Reel | NJM2750 | - | - | - | - | - | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU201AM-TE2 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 450 ns | 100 Ohms | 600 ns | 200 mW | - | Details | - | - | 20 mA | NJU201 | - | Reel | NJU201 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU211M Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 70 C | - | 0 C | SMD/SMT | 500 ns | 175 Ohms | 1 us | 200 mW | - | Details | 15 V | 0 V | 20 mA | NJU211 | 0.006490 oz | Tube | NJU211 | - | 4 x SPST | 4 Channel | 1.2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2520M Nisshinbo Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU4066BV-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 15 ns | 240 Ohms | 30 ns | 300 mW | - | Details | 18 V | 3 V | 10 mA | NJU4066 | 0.004296 oz | Reel | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 1.15 mm | 5 mm | 4.4 mm |