- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Tradename
- Height
- Length
- Width
Attribute column
Manufacturer
Nisshinbo Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Pd - Power Dissipation | Propagation Delay Time | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Continuous Current | Tradename | Unit Weight | Packaging | Series | Operating Supply Voltage | Configuration | Number of Channels | Supply Current-Max | Supply Type | Product | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU4066BM Nisshinbo | In Stock | - | - | DMP-14 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 15 ns | 240 Ohms | 30 ns | 200 mW | - | Details | 18 V | 3 V | 10 mA | NJU4066 | - | Tube | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4066BD Nisshinbo | In Stock | - | - | PDIP-14 | 1000 | - | + 85 C | - | - 40 C | Through Hole | 15 ns | 240 Ohms | 30 ns | 500 mW (1/2 W) | - | Details | 18 V | 3 V | 10 mA | NJU4066 | 0.057144 oz | Tube | NJU4066 | - | 4 x SPST | 4 Channel | 5 uA | Single Supply | - | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU4051BM-TE1 Nisshinbo | In Stock | - | - | SOIC-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4051 | 0.023492 oz | Reel | NJU4051 | 3 V to 18 V | - | 1 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4052BM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns, 30 ns, 20 ns | Details | 18 V | 3 V | - | NJU4052 | - | Tube | NJU4052 | 3 V to 18 V | - | 2 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4052BD Nisshinbo | In Stock | - | - | PDIP-16 | 1000 | - | + 85 C | - | - 40 C | Through Hole | 1.4 us | 600 Ohms | 1.4 us | 500 mW (1/2 W) | 45 ns, 30 ns, 20 ns | Details | 18 V | 3 V | - | NJU4052 | 0.057419 oz | Tube | NJU4052 | 3 V to 18 V | 2 x 4:1 | 2 Channel | - | Single Supply | Multiplexers | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU7301M Nisshinbo | In Stock | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 450 ns | 200 Ohms | 600 ns | 200 mW | - | Details | - | - | 20 mA | NJU730 | - | Tube | NJU7301 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU7301D Nisshinbo | In Stock | - | - | DIP-16 | 1000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | Through Hole | 450 ns | 200 Ohms | 600 ns | 500 mW (1/2 W) | - | Details | - | - | 20 mA | NJU730 | 0.057419 oz | Tube | NJU7301 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU4051BM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns, 30 ns, 20 ns | Details | 18 V | 3 V | - | NJU4051 | - | Tube | NJU4051 | 3 V to 18 V | - | 1 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU201AD Nisshinbo | In Stock | - | - | DIP-16 | 1000 | - | + 70 C | - | 0 C | Through Hole | 450 ns | 100 Ohms | 600 ns | 500 mW (1/2 W) | - | Details | 15 V | 0 V | 20 mA | NJU201 | 0.057419 oz | Tube | NJU201 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU4053BM-TE2 Nisshinbo | In Stock | - | - | SOIC-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4053 | 0.023492 oz | Reel | NJU4053 | 3 V to 18 V | - | 3 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4052BV-TE2 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 300 mW | 45 ns | Details | 18 V | 3 V | - | NJU4052 | 0.004586 oz | Reel | NJU4052 | 3 V to 18 V | - | 2 Channel | - | Single Supply | Multiplexers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU4053BM-TE1 Nisshinbo | In Stock | - | - | EMP-8 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns | Details | 18 V | 3 V | - | NJU4053 | - | Reel | NJU4053 | 3 V to 18 V | - | 3 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU201AM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 70 C | - | 0 C | SMD/SMT | 450 ns | 100 Ohms | 600 ns | 200 mW | - | Details | 15 V | 0 V | 20 mA | NJU201 | 0.006490 oz | Tube | NJU201 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4051BD Nisshinbo | In Stock | - | - | PDIP-16 | 1000 | - | + 85 C | - | - 40 C | Through Hole | 1.4 us | 220 Ohms | 1.4 us | 500 mW (1/2 W) | 45 ns | Details | 18 V | 3 V | - | NJU4051 | 0.057419 oz | Tube | NJU4051 | 3 V to 18 V | 1 x 8:1 | 1 Channel | - | Single Supply | Multiplexers | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU4053BV-TE1 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 300 mW | 45 ns | Details | 18 V | 3 V | - | NJU4053 | 0.004586 oz | Reel | NJU4053 | 3 V to 18 V | - | 3 Channel | - | Single Supply | Multiplexers | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU4053BM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | 1.4 us | 600 Ohms | 1.4 us | 200 mW | 45 ns, 30 ns, 20 ns | Details | 18 V | 3 V | - | NJU4053 | - | Tube | NJU4053 | 3 V to 18 V | - | 3 Channel | - | Single Supply | Multiplexers | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU4053BD Nisshinbo | In Stock | - | - | PDIP-16 | 1000 | - | + 85 C | - | - 40 C | Through Hole | 1.4 us | 600 Ohms | 1.4 us | 500 mW (1/2 W) | 45 ns | Details | 18 V | 3 V | - | NJU4053 | 0.057419 oz | Tube | NJU4053 | 3 V to 18 V | 3 x 2:1 | 3 Channel | - | Single Supply | Multiplexers | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU201AM-TE1 Nisshinbo | 20000 | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 450 ns | 100 Ohms | 600 ns | 200 mW | - | Details | - | - | 20 mA | NJU201 | - | MouseReel | NJU201 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU7301M-TE1 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | +/- 15 V | + 70 C | +/- 15 V | 0 C | SMD/SMT | 450 ns | 200 Ohms | 600 ns | 200 mW | - | Details | - | - | 20 mA | NJU730 | - | Reel | NJU7301 | - | 4 x SPST | 4 Channel | 2 mA | Dual Supply | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2750M-TE2 Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | - | Details | - | - | - | NJM275 | - | Reel | NJM2750 | - | - | - | - | - | - | 1.6 mm | 10 mm | 5 mm |