- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Package / Case
- Tradename
- Height
- Length
- Width
Attribute column
Manufacturer
Nisshinbo Interface - Analog Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Switch Continuous Current | Tradename | Unit Weight | Packaging | Series | Configuration | Number of Channels | Supply Current-Max | Supply Type | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU201AM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | + 70 C | - | 0 C | SMD/SMT | 450 ns | 100 Ohms | 600 ns | 200 mW | Details | 15 V | 0 V | 20 mA | NJU201 | 0.006490 oz | Tube | NJU201 | 4 x SPST | 4 Channel | 2 mA | Dual Supply | 1.6 mm | 10 mm | 5 mm |