- RoHS
- Factory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Moisture Sensitive
- Mounting Styles
- Package / Case
- Packaging
- Product
- Series
- Input Voltage
- Operating Supply Voltage
Attribute column
Manufacturer
Nisshinbo Interface - Sensor and Detector Interfaces
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | Type | Operating Supply Voltage | Output Current | Product | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJL5313R-TE4 Nisshinbo | In Stock | - | - | 3.15 mm x 6 mm x 0.65 mm | 3000 | + 70 C | - 20 C | Yes | SMD/SMT | Details | - | - | 0.356867 oz | Reel | NJL5313R | - | - | - | Biomedical Sensors | - | ||
![]() NJL5513R-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | Yes | - | Details | - | - | - | MouseReel | NJL5513 | - | - | - | - | - | ||
![]() ND1160GGAE4D Nisshinbo | In Stock | - | Datasheet | DFN3030-8 | - | + 125 C | - 40 C | - | SMD/SMT | RoHS Compliant | 36 V | 8 V | - | - | - | IO-Device Link Transceiver | 8.5 V to 36 V | 200 mA | IO-Link Device Transceiver | 8.5 V to 36 V |