- RoHS
- Factory Pack Quantity
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Mounting Styles
- Package / Case
- Type
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | CMRR - Common Mode Rejection Ratio | Description/Function | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2768BM-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 32 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Single | 375 mW | 70 dB | Details | - | 5.5 V | 2.8 V | 0.02 % | NJM276 | - | - | Reel | NJM2768 | 2-Channel Stereo | 2-Channel Stereo | 5 V | 2 Channel | 2 mA | - | 4 mA | Single | 200 mW | - | Single | - | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2777V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 100 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 440 mW | 70 dB | Details | - | 10 V | 8 V | 0.1 % | NJM277 | 0.004296 oz | - | Reel | NJM2777 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 200 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM4580MD Nisshinbo | In Stock | - | - | DMP-8 | - | Other | 80 dB | - | - | 2000 | 15 MHz | 500 nA | - | +/- 18 V | + 85 C | +/- 2 V | - 40 C | - | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.080001 oz | 3 mV | Tube | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2149M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 32 Ohms | Class-AB | - | Speaker | - | 2000 | - | 0.2 uA | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 47 dB | Details | - | 6 V | 2 V | 0.5 % | NJM2149 | - | - | Reel | NJM2149 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2770RB1-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM277 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSES72323V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | 20 kOhms | Other | - | - | - | 100 | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | 18 V | 10 V | 0.0007 % | - | - | - | Cut Tape | MUSES72323 | Sound Processor | - | - | 2 Channel | 2 mA | - | - | - | 1 W | - | - | - | - | Volume Controls | No Shutdown | - | - | - | ||
![]() NJM2135D Nisshinbo | In Stock | - | - | DIP-8 | 200 Ohms | Class-AB | - | Speaker | - | 2000 | - | 0.2 uA | - | - | + 75 C | - | - 20 C | - | Through Hole | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2135 | 0.080001 oz | - | Tube | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 4.19 mm | 8.8 mm | 6.4 mm | ||
![]() NJW1109M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 100 Ohms | Class-AB | - | Headphone | - | 1000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 500 mW (1/2 W) | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | - | - | Reel | NJW1109 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM8068RB1-TE1 Nisshinbo | In Stock | - | - | - | - | Other | - | - | - | 2000 | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 18 V | 4 V | 0.001 % | - | 0.014154 oz | - | Cut Tape | NJM8068 | Dual Operational Amplifier | - | - | - | - | - | - | - | - | Dual Audio Amplifier | - | - | - | Audio Amplifiers | - | - | - | - | ||
![]() NJM4582VA3-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | - | Other | 110 dB | Dual Operational Amplifier for improving tone control | - | 2000 | 15 MHz | 100 nA | 5 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 600 mW | 110 dB | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.000825 oz | 0.3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | - | 2 Channel | 6 mA | - | 9 mA | - | - | Dual Audio Amplifier | - | 110 dB | - | Audio Amplifiers | No Shutdown | 1.15 mm | 4.4 mm | 3.5 mm | ||
![]() NJM2149V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 32 Ohms | Class-AB | - | Speaker | - | 2000 | - | 0.2 uA | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Differential | 360 mW | 47 dB | Details | - | 6 V | 2 V | 0.5 % | NJM2149 | 0.000825 oz | - | Reel | NJM2149 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | Audio Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2777V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 100 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 440 mW | 70 dB | Details | - | 10 V | 8 V | 0.1 % | NJM277 | 0.004296 oz | - | Reel | NJM2777 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 200 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJW1109V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 100 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 440 mW | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | 0.004296 oz | - | Reel | NJW1109 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJW1109M-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 100 Ohms | Class-AB | - | Headphone | - | 1000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 500 mW (1/2 W) | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | - | - | Reel | NJW1109 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2761RB2-TE1 Nisshinbo | 270000 | - | - | TVSP-10 | - | Other | - | - | - | 2000 | - | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | - | - | - | Details | - | 13 V | 2.7 V | 1 % | NJM276 | 0.000670 oz | - | MouseReel | NJM2761 | Audio Limiter | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 0.75 mm | 2.9 mm | 2.8 mm | ||
![]() NJW1159M Nisshinbo | In Stock | - | - | DMP | - | - | - | - | - | 2000 | - | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | NJW1159 | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJW1191V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | NJW119 | - | - | Reel | NJW1191 | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.15 mm | 11 mm | 5.6 mm | ||
![]() MUSES01 Nisshinbo | 237 | - | - | DIP-8 | - | Other | 60 dB | - | 9.5 nV/sqrt Hz | 100 | 3.3 MHz | 800 pA | - | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Details | 12 V/us | 16 V | 9 V | 0.002 % | MUSES | 0.080001 oz | 0.8 mV | Tube | MUSES | Dual Operational Amplifier | - | 16 V | 2 Channel | 8.5 mA | - | - | JFET | 910 mW | Dual Operational Amplifier | - | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() NJW1194V-TE1 Nisshinbo | 2000 | - | - | - | - | Other | - | - | - | 2000 | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | 7.5 V | 4.5 V | 0.0015 % | NJW119 | 0.017297 oz | - | MouseReel | NJW1194 | Tone Control | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | ||
![]() NJW1191V-TE2 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | NJW119 | - | - | Reel | NJW1191 | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.15 mm | 11 mm | 5.6 mm |