- RoHS
- Factory Pack Quantity
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Mounting Styles
- Package / Case
- Type
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | CMRR - Common Mode Rejection Ratio | Description/Function | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJW1109V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 100 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | + 75 C | - 20 C | - | SMD/SMT | Single | 440 mW | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | 0.004296 oz | - | Reel | NJW1109 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | Audio Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJW1109M-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 100 Ohms | Class-AB | - | Headphone | - | 1000 | - | - | + 75 C | - 20 C | - | SMD/SMT | Single | 500 mW (1/2 W) | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | - | - | Reel | NJW1109 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2761RB2-TE1 Nisshinbo | 270000 | - | - | TVSP-10 | - | Other | - | - | - | 2000 | - | - | + 75 C | - 20 C | - | SMD/SMT | - | - | - | Details | - | 13 V | 2.7 V | 1 % | NJM276 | 0.000670 oz | - | MouseReel | NJM2761 | Audio Limiter | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 0.75 mm | 2.9 mm | 2.8 mm | ||
![]() NJW1159M Nisshinbo | In Stock | - | - | DMP | - | - | - | - | - | 2000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | - | - | - | NJW1159 | - | - | Tube | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJW1191V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | NJW119 | - | - | Reel | NJW1191 | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.15 mm | 11 mm | 5.6 mm | ||
![]() MUSES01 Nisshinbo | 237 | - | - | DIP-8 | - | Other | 60 dB | - | 9.5 nV/sqrt Hz | 100 | 3.3 MHz | 800 pA | + 85 C | - 40 C | - | Through Hole | - | - | - | Details | 12 V/us | 16 V | 9 V | 0.002 % | MUSES | 0.080001 oz | 0.8 mV | Tube | MUSES | Dual Operational Amplifier | - | 16 V | 2 Channel | 8.5 mA | - | - | JFET | 910 mW | Dual Operational Amplifier | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() NJW1194V-TE1 Nisshinbo | 2000 | - | - | - | - | Other | - | - | - | 2000 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | 7.5 V | 4.5 V | 0.0015 % | NJW119 | 0.017297 oz | - | MouseReel | NJW1194 | Tone Control | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | ||
![]() NJW1191V-TE2 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | - | - | - | NJW119 | - | - | Reel | NJW1191 | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | 1.15 mm | 11 mm | 5.6 mm | ||
![]() NJU72501MJE-TE3 Nisshinbo | In Stock | - | - | QFN-12 | - | Other | - | - | - | 1500 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 1300 mW | - | Details | - | 5 V | 2.3 V | - | - | 0.000776 oz | - | MouseReel | NJU72501 | Piezo Sounder Driver | - | 3 V | 1 Channel | 7.9 mA | - | - | - | - | - | - | - | Audio Amplifiers | - | - | - | - | ||
![]() NJM4585M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | - | Other | 80 dB | - | - | 2000 | 19 MHz | 1000 nA | + 125 C | - 40 C | - | SMD/SMT | - | 600 mW | 80 dB | Details | - | 18 V | 4 V | 0.001 % | - | 0.003351 oz | 0.3 mV | MouseReel | NJM4585 | Dual Operational Amplifier | - | - | - | 5 mA | - | 8 mA | - | - | Dual Audio Amplifier | - | - | Audio Amplifiers | - | - | - | - | ||
![]() NJM8068G-TE2 Nisshinbo | 22500 | - | - | - | - | Other | - | - | - | 2500 | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | 18 V | 4 V | 0.001 % | NJM8068 | 0.011981 oz | - | MouseReel | NJM8068 | Dual Operational Amplifier | - | - | - | - | - | - | - | - | Dual Audio Amplifier | - | - | Audio Amplifiers | - | - | - | - | ||
![]() NJM2762RB2-TE2 Nisshinbo | In Stock | - | - | - | - | Other | - | - | - | 2000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | 13 V | 2.7 V | 1 % | NJM276 | 0.000670 oz | - | MouseReel | NJM2762 | Audio Limiter | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | ||
![]() NJM8080G-TE2 Nisshinbo | In Stock | - | - | - | - | Other | - | - | - | 2500 | - | - | + 125 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | 18 V | 2 V | 0.0005 % | NJM8080 | 0.042461 oz | - | MouseReel | NJM8080 | Dual Operational Amplifier | - | - | - | - | - | - | - | - | Dual Audio Amplifier | - | - | Audio Amplifiers | - | - | - | - | ||
![]() NJM2794RB2-TE1 Nisshinbo | 4000 | - | - | MSOP-10 | 90 Ohms | Other | 60 dB | - | - | 2000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | 530 mW | 65 dB | Details | - | 13 V | 4.3 V | 0.002 % | NJM279 | 0.005051 oz | - | MouseReel | NJM2794 | Differential | - | 9 V | - | 14 mA | - | - | - | - | - | Single | - | Audio Amplifiers | - | - | - | - | ||
![]() NJW1110 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | 15 V | 7.5 V | - | NJW111 | - | - | - | NJW1110 | Stereo Selector | - | - | - | 8 mA | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | - | - | - | ||
![]() NJW1112V-TE1 Nisshinbo | 50000 | - | - | - | - | Other | - | - | - | 2000 | - | - | + 85 C | - 40 C | - | SMD/SMT | - | - | - | Details | - | 7.5 V | 4.5 V | 0.02 % | - | 0.086157 oz | - | - | NJW1112 | Stereo Selector | - | - | - | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | - | - | - | ||
![]() MUSES02 Nisshinbo | 2600 | - | - | DIP-8 | - | Other | 80 dB | - | 4.5 nV/sqrt Hz | 100 | 11 MHz | 500 nA | + 85 C | - 40 C | - | Through Hole | - | - | - | Details | 5 V/us | 16 V | 3.5 V | 0.001 % | MUSES | 0.080001 oz | 0.3 mV | Tube | MUSES | Dual Operational Amplifier | - | 16 V | 2 Channel | 8 mA | - | - | Bipolar | 910 mW | Dual Operational Amplifier | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() NJW1124 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | 30 nA | + 85 C | - 40 C | - | SMD/SMT | - | 800 mW | - | Details | - | 4.5 V | 2.9 V | 0.5 % | NJW112 | - | 50 mV | Reel | NJW1124 | Speakerphone System | - | 4 V | - | 2 mA | - | - | - | - | - | - | 52 dB | Audio Subsystems | - | - | - | - | ||
![]() NJU8758V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJU87 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7084R-TE1 Nisshinbo | 50000 | - | - | VSP-8 | 8 Ohms | Class-AB | - | Speaker | - | 2000 | - | 500 mA | + 85 C | - 40 C | - | SMD/SMT | Differential | 960 mW | 55 dB | Details | - | 5.5 V | 2.8 V | 0.1 % | - | - | - | Cut Tape | NJU70 | 1-Channel Mono | 1-Channel Mono | 3 V | 1 Channel | 2.5 mA | 500 mA | 6 mA | Differential | 1 W | - | Single | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm |