- RoHS
- Factory Pack Quantity
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Mounting Styles
- Package / Case
- Type
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | CMRR - Common Mode Rejection Ratio | Description/Function | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2160BV-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | - | - | NJM2160 | - | - | Reel | NJM2160 | - | - | - | - | - | - | - | - | - | - | - | - | Audio Amplifiers | - | - | - | - | ||
![]() MUSES8820E Nisshinbo | 6000 | - | - | SOP-8 | - | Other | 80 dB | - | 4.5 nV/sqrt Hz | 100 | 11 MHz | 500 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | 5 V/us | 16 V | 3.5 V | 0.001 % | MUSES | 0.030018 oz | 0.3 mV | - | MUSES | Dual Operational Amplifier | - | 16 V | 2 Channel | 8 mA | - | - | 900 mW | Dual Operational Amplifier | - | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() MUSES72320V-TE2 Nisshinbo | 400 | - | - | SSOP-32 | - | Other | - | - | - | 100 | - | - | +/- 18 V | + 85 C | +/- 8.5 V | - 40 C | Yes | SMD/SMT | - | 1 W | - | Details | - | 18 V | 8.5 V | 0.001 % | MUSES | 0.202590 oz | - | Cut Tape | MUSES | 2-Channel | - | 18 V | 2 Channel | 2 mA | - | - | 1 W | - | - | - | +/- 15 V | Volume Controls | - | - | - | - | ||
![]() NJM2160BM-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | Details | - | - | - | - | NJM2160 | - | - | Reel | NJM2160 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2777M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 100 Ohms | Class-AB | - | Headphone | - | 2000 | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 500 mW (1/2 W) | 70 dB | Details | - | 10 V | 8 V | 0.1 % | NJM277 | - | - | Reel | NJM2777 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | 8 mA | Single | 100 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU72501MJE-TE2 Nisshinbo | In Stock | - | - | QFN-12 | - | Other | - | - | - | 1500 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 5 V | 2.3 V | - | - | 0.000564 oz | - | MouseReel | NJU72501 | Piezo Sounder Driver | - | - | 1 Channel | 7.9 mA | - | - | - | - | - | - | - | Audio Amplifiers | Shutdown | - | - | - | ||
![]() MUSES8820D Nisshinbo | 5000 | - | - | - | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | Through Hole | - | - | - | Details | - | 16 V | 3.5 V | 0.001 % | MUSES | - | - | - | MUSES | Dual Operational Amplifier | - | - | - | - | - | - | 870 mW | - | - | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() NJU72015 Nisshinbo | In Stock | - | - | SSOP-14 | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 530 mW | 80 dB | Details | - | 3.6 V | 3 V | 0.003 % | - | 0.004296 oz | - | Reel | NJU72 | 2-Channel Line Driver | - | 3.3 V | 2 Channel | 5 mA | - | Differential | - | - | - | - | - | Audio Line Drivers / Receivers | - | - | - | - | ||
![]() NJM2752RB2-TE1 Nisshinbo | 10000 | - | - | MSOP-10 | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 10 V | 4.7 V | 0.0009 % | - | - | - | Reel | NJM2752 | Stereo Selector | Stereo | - | 2 Channel | 10 mA | - | Stereo | - | - | Single | 0 dB | - | Audio Line Drivers / Receivers | No Shutdown | - | - | - | ||
![]() NJW1111V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 7.5 V | 4.5 V | - | NJW111 | - | - | - | NJW1111 | - | - | - | - | 8 mA | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | - | - | - | ||
![]() NJM2752V-TE1 Nisshinbo | 4000 | - | - | SSOP-14 | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 10 V | 4.7 V | 0.0009 % | - | - | - | Reel | NJM2752 | Stereo Selector | Stereo | - | 2 Channel | 10 mA | - | Stereo | - | - | Single | 0 dB | - | Audio Line Drivers / Receivers | No Shutdown | - | - | - | ||
![]() NJM2769BM Nisshinbo | In Stock | - | - | DMP-8 | 32 Ohms | Other | - | Headphone | - | 100 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Single | 375 mW | - | Details | - | 5.5 V | 2.8 V | 0.02 % | - | - | - | Tube | NJM2769 | 2-Channel Stereo | - | 5 V | 2 Channel | 2 mA | 4 mA | Single | 100 mW | - | Single | 6 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJW1110V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | - | - | - | - | - | 2000 | 30 kHz | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Stereo | 800 mW | - | Details | - | 15 V | 7.5 V | 0.0007 % | NJW111 | 0.020808 oz | - | Reel | NJW1110 | Stereo Selector | - | 9 V | 2 Channel | 8 mA | - | Stereo | - | - | Single | 6 dB | - | Audio Line Drivers / Receivers | - | - | - | - | ||
![]() NJM4580CV-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM4580C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU8759 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | NJU8759 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU72343V-TE1 Nisshinbo | In Stock | - | - | - | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 7.5 V | 4.5 V | 0.0004 % | - | 0.021208 oz | - | Cut Tape | NJU72 | Electronic Volume | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | ||
![]() NSNJ2014 Nisshinbo | In Stock | - | - | MSOP-10 | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NSNJ2014 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2762V-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM4580ED-TE1 Nisshinbo | 38000 | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | NJM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW1240V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJW12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |