- RoHS
- Factory Pack Quantity
- Packaging
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Product
- Mounting Styles
- Package / Case
- Type
- Supply Voltage-Max
- Supply Voltage-Min
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Part Status | Type | Voltage - Supply | Output Type | Operating Supply Current | Output Power | Max Output Power x Channels @ Load | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM386BM-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Obsolete | Class AB | 4V ~ 18V | 1-Channel (Mono) | - | - | 1W x 1 @ 32Ohm | - | - | ||
![]() NJU8755V-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 20-LSSOP (0.173", 4.40mm Width) | 20-SSOP | NJU8755 | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Active | Class D | 2.7V ~ 5.25V | 2-Channel (Stereo) | - | - | 1.2W x 2 @ 8Ohm | - | Mute, PWM, Short-Circuit Protection, Standby | ||
![]() NJM386M-TE3 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Obsolete | Class AB | 4V ~ 12V | 1-Channel (Mono) | - | - | 500mW x 1 @ 16Ohm, 325mW x 1 @ 8Ohm | - | - | ||
![]() NJM386M-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | Obsolete | Class AB | 4V ~ 12V | 1-Channel (Mono) | - | - | 500mW x 1 @ 16Ohm, 325mW x 1 @ 8Ohm | - | - | ||
![]() NA1150GSAE4P-ES Nisshinbo | In Stock | - | - | - | DFN2323-8-GS | - | - | + 125 C | - 40 C | SMD/SMT | RoHS Compliant | 5.5 V | 2.6 V | - | - | - | Audio Switching Driver | - | - | 2 mA | 1.5 W | - | Audio Amplifiers | - |