- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7002M Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 100 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 50 mV/us | 16 V | 1 V | NJU7002 | 0.044238 oz | 90 dB | 10 mV | Tube | NJU7002 | 1 V to 16 V | 2 Channel | 50 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2068L Nisshinbo | In Stock | - | - | SIP-8 | 80 dB | - | 2000 | 27 MHz | 1 uA | +/- 18 V | + 75 C | +/- 4 V | - 20 C | Through Hole | 250 mW | Details | 6 V/us | +/- 18 V | +/- 4 V | NJM2068 | 0.033158 oz | 120 dB | 3 mV | Tube | NJM2068 | +/- 4 V to +/- 18 V | 2 Channel | 8 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 6.4 mm | 19 mm | 3 mm | ||
![]() NJU7043D Nisshinbo | In Stock | - | - | DIP-8 | 42 dB | 40 nV/sqrt Hz | 2000 | 800 kHz | 1 pA | - | + 85 C | - | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 700 mV/us | 5.5 V | 1.8 V | NJU7043 | 0.080001 oz | 90 dB | 10 mV | Tube | NJU7043 | 1.8 V to 5.5 V | 2 Channel | 1 mA | High Output Current Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM12902V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 85 dB | - | 2000 | 1.5 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 700 mV/us | 14 V | 2 V | NJM12902 | 0.004296 oz | 100 dB | 5 mV | Reel | NJM12902 | 2 V to 14 V | 4 Channel | 2 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2068D Nisshinbo | 50000 | - | - | DIP-8 | 80 dB | - | 2000 | 27 MHz | 1 uA | +/- 18 V | + 75 C | +/- 4 V | - 20 C | Through Hole | 500 mW (1/2 W) | Details | 6 V/us | +/- 18 V | +/- 4 V | NJM2068 | 0.080001 oz | 120 dB | 3 mV | - | NJM2068 | +/- 4 V to +/- 18 V | 2 Channel | 8 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2137V-TE1 Nisshinbo | 50000 | - | - | SSOP-8 | 45 dB | - | 2000 | 200 MHz | 2 uA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 45 V/us | - | - | NJM2137 | 0.000825 oz | 75 dB | 5 mV | Reel | NJM2137 | - | 2 Channel | 1.5 mA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM14558V-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 5 MHz | 250 nA | +/- 7 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 2.5 V/us | +/- 7 V | +/- 2 V | NJM145 | - | 100 dB | 3 mV | MouseReel | NJM14558 | +/- 2 V to +/- 7 V | 2 Channel | 4.5 mA | General Purpose Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7096M Nisshinbo | In Stock | - | - | DMP-8 | 55 dB | - | 2000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7096 | - | 70 dB | 2 mV | Tube | NJU7096 | 1 V to 5.5 V | 2 Channel | 400 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7014R-TE2 Nisshinbo | In Stock | - | - | VSP-8 | 55 dB | - | 2000 | 200 kHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | Details | 100 mV/us | 5.5 V | 1 V | NJU7014 | - | 70 dB | 10 mV | Reel | NJU7014 | 1 V to 5.5 V | 2 Channel | 50 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJU7015M Nisshinbo | In Stock | - | - | DMP-8 | 55 dB | - | 2000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7015 | - | 70 dB | 10 mV | Tube | NJU7015 | 1 V to 5.5 V | 2 Channel | 320 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7018V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 55 dB | - | 2000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 3.7 V/us | 5.5 V | 1 V | NJU7018 | 0.000825 oz | 70 dB | 10 mV | Reel | NJU7018 | 1 V to 5.5 V | 2 Channel | 3 mA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2119D Nisshinbo | In Stock | - | - | DIP-8 | 85 dB | - | 2000 | 1 MHz | 50 nA | +/- 18 V | + 85 C | +/- 2 V | - 30 C | Through Hole | 700 mW | Details | 300 mV/us | 36 V, +/- 18 V | 4 V, +/- 2 V | NJM2119 | 0.080001 oz | 105 dB | 450 uV | - | NJM2119 | 4 V to 36 V, +/- 2 V to +/- 18 V | 2 Channel | 1.5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM12904M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 85 dB | - | 2000 | 1.5 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 700 mV/us | 14 V | 2 V | NJM12904 | - | 100 dB | 5 mV | MouseReel | NJM12904 | 2 V to 14 V | 2 Channel | 1.2 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7021D Nisshinbo | In Stock | - | - | DIP-8 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | + 75 C | - | - 20 C | Through Hole | 700 mW | Details | 400 mV/us | 16 V | 3 V | NJU7021 | 0.080001 oz | 95 dB | 10 mV | Tube | NJU7021 | 3 V to 16 V | 1 Channel | 600 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2119M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 85 dB | - | 2000 | 1 MHz | 50 nA | +/- 18 V | + 85 C | +/- 2 V | - 30 C | SMD/SMT | 700 mW | Details | 300 mV/us | 36 V, +/- 18 V | 4 V, +/- 2 V | NJM2119 | - | 105 dB | 450 uV | Reel | NJM2119 | 4 V to 36 V, +/- 2 V to +/- 18 V | 2 Channel | 1.5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2068E Nisshinbo | In Stock | - | - | EMP-8 | 80 dB | - | 2000 | 27 MHz | 1 uA | - | + 75 C | +/- 4 V | - 25 C | SMD/SMT | 800 mW | Details | 6 V/us | +/- 18 V | +/- 4 V | NJM2068 | 0.053528 oz | - | 3 mV | Tube | NJM2068 | +/- 4 V to +/- 18 V | 2 Channel | 8 mA | - | - | Dual | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2132M Nisshinbo | In Stock | - | - | DMP-8 | 80 dB | 32 nV/sqrt Hz | 2000 | 1.8 MHz | 100 nA | +/- 16 V | + 85 C | +/- 1.35 V | - 40 C | SMD/SMT | 300 mW | Details | 2.1 V/us | 32 V, +/- 16 V | 2.7 V, +/- 1.35 V | NJM2132 | - | 114 dB | 5 mV | Tube | NJM2132 | 2.7 V to 32 V, +/- 1.35 V to +/- 16 V | 2 Channel | 500 uA | Low Power Amplifier | - | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7014V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 55 dB | - | 2000 | 200 kHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 100 mV/us | 5.5 V | 1 V | NJU7014 | 0.000825 oz | 70 dB | 10 mV | Reel | NJU7014 | 1 V to 5.5 V | 2 Channel | 50 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7034V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 60 dB | - | 2000 | 1.5 MHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 3.5 V/us | 16 V | 3 V | NJU7034 | 0.004296 oz | 95 dB | 10 mV | Reel | NJU7034 | 3 V to 16 V | 4 Channel | 8 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2137D Nisshinbo | In Stock | - | - | DIP-8 | 45 dB | - | 2000 | 200 MHz | 2 uA | +/- 6 V | + 85 C | +/- 1.35 V | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 45 V/us | +/- 6 V | +/- 1.35 V | NJM2137 | 0.080001 oz | 75 dB | 5 mV | - | NJM2137 | +/- 1.35 V to +/- 6 V | 2 Channel | 1.5 mA | Wideband Amplifier | - | Dual | +/- 2.5 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm |