- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Voltage Gain in dB | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Part Status | Output Type | Operating Supply Voltage | Number of Channels | Number of Circuits | Operating Supply Current | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Output Current per Channel | Supply Type | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM4565E-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | 70 dB | - | 2000 | 10 MHz | 200 nA | - | +/- 18 V | + 85 C | - | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | - | NJM4565 | 0.002681 oz | - | - | 100 dB | 3 mV | - | MouseReel | NJM4565 | - | - | +/- 4 V to +/- 18 V | 2 Channel | - | 7 mA | - | - | Low Noise Amplifier | - | - | Dual | - | - | - | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2740M-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | NJM2740 | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 7 V | 2.2 V | - | - | -40°C ~ 125°C | Tape & Reel (TR) | - | Active | - | - | - | 2 | - | 3.5mA | 4V/μs | General Purpose | 100 nA | - | - | 12 MHz | 1 mV | - | - | - | - | - | - | - | ||
![]() NJM2114DD Nisshinbo Micro Devices Inc. | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 44 V | 6 V | - | - | -20°C ~ 75°C | Tube | - | Obsolete | - | - | - | 2 | - | 9mA | 15V/μs | Audio | 500 nA | - | - | 13 MHz | 200 μV | 60 mA | - | - | - | - | - | - | ||
![]() NJM2717V-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | 8-SSOP | NJM2717 | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 12 V | 2.7 V | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Active | - | - | - | 2 | - | - | 45V/μs | General Purpose | 2.1 μA | - | - | 21 MHz | 1 mV | 8 mA | - | - | - | - | - | - | ||
![]() NJM13600D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300", 7.62mm) | 16-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 36 V | - | - | -40°C ~ 85°C | Tube | - | Obsolete | Push-Pull | - | - | 2 | - | 2.6mA | 50V/μs | Transconductance | 400 nA | - | - | 2 MHz | 400 μV | 500 μA | - | - | - | - | - | - | ||
![]() NJM082BM-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | - | - | - | 2 | - | 3mA | 13V/μs | J-FET | 30 pA | - | - | 3 MHz | 5 mV | - | - | - | - | - | - | - | ||
![]() NJM2114DD Nisshinbo Micro Devices Inc. | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 44 V | 6 V | - | - | -20°C ~ 75°C | Tube | - | Obsolete | - | - | - | 2 | - | 9mA | 15V/μs | Audio | 500 nA | - | - | 13 MHz | 200 μV | 60 mA | - | - | - | - | - | - | ||
![]() NJM072BD Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -40°C ~ 85°C | Tube | - | Obsolete | - | - | - | 2 | - | 3mA | 13V/μs | J-FET | 30 pA | - | - | 3 MHz | 3 mV | - | - | - | - | - | - | - | ||
![]() NJM2123D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300", 7.62mm) | 16-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 20 V | 4 V | - | - | -30°C ~ 85°C | Tube | - | Obsolete | - | - | - | 2 | - | 6mA | 3V/µs | General Purpose | 100 nA | - | - | 10 MHz | 1 mV | - | - | - | - | - | - | - | ||
![]() NJM13700M-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.197", 5.00mm Width) | 16-DMP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 36 V | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | Push-Pull | - | - | 2 | - | 2.6mA | 50V/µs | Transconductance | 400 nA | - | - | 2 MHz | 400 µV | 500 µA | - | - | - | - | - | - | ||
![]() NJM082M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -40°C ~ 85°C | Tube | - | Obsolete | - | - | - | 2 | - | 3mA | 13V/µs | J-FET | 30 pA | - | - | 5 MHz | 5 mV | - | - | - | - | - | - | - | ||
![]() NJM074D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300", 7.62mm) | 14-DIP | NJM074 | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -20°C ~ 75°C | Tube | - | Active | - | - | - | 4 | - | 6mA | 13V/µs | J-FET | 30 pA | - | - | 3 MHz | 5 mV | - | - | - | - | - | - | - | ||
![]() NJM072BD Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -40°C ~ 85°C | Tube | - | Obsolete | - | - | - | 2 | - | 3mA | 13V/µs | J-FET | 30 pA | - | - | 3 MHz | 3 mV | - | - | - | - | - | - | - | ||
![]() NJM4560DD Nisshinbo Micro Devices Inc. | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | - | - | - | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | - | - | - | - | - | - | - | - | 36 V | 8 V | - | - | -40°C ~ 85°C | Tube | - | Obsolete | - | - | - | 2 | - | 4.3mA | 4V/µs | General Purpose | 40 nA | - | - | 10 MHz | 500 µV | - | - | - | - | - | - | - | ||
![]() NJM2725G-TE2 Nisshinbo | In Stock | - | - | - | SOP-8 | - | - | 100 dB | - | 2500 | - | 10 uA | 5 uA | 5 V | + 125 C | - | 2 V | - 40 C | SMD/SMT | - | Details | 15 V/us | 10 V | 4 V | 0.1 % | - | - | - | - | - | 1 mV | - | MouseReel | - | - | - | - | 2 Channel | - | 4 mA | - | - | - | - | 30 mA | - | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2725R-TE1 Nisshinbo | In Stock | - | - | - | MSOP-8 | - | - | 100 dB | - | 2000 | 160 MHz | 10 uA | 5 uA | 5 V | + 125 C | - | 2 V | - 40 C | SMD/SMT | - | Details | 15 V/us | 10 V | 4 V | 0.1 % | - | - | - | - | - | 1 mV | - | MouseReel | - | - | - | - | 2 Channel | - | 4 mA | - | - | - | - | 30 mA | - | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2137V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | 45 dB | - | 2000 | 200 MHz | 2 uA | - | - | + 85 C | - | - | - 40 C | SMD/SMT | 250 mW | Details | 45 V/us | - | - | - | NJM2137 | 0.000825 oz | - | - | 75 dB | 5 mV | - | Reel | NJM2137 | - | - | - | 2 Channel | - | 1.5 mA | - | - | - | - | - | - | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM3404AM-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | 70 dB | - | 2000 | 1.2 MHz | 200 nA | - | +/- 18 V | + 85 C | - | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 36 V, +/- 18 V | 4 V, +/- 2 V | - | NJM3404 | - | - | - | 100 dB | 5 mV | - | Reel | NJM3404 | - | - | 4 V to 36 V, +/- 2 V to +/- 18 V | 2 Channel | - | 3.5 mA | - | - | General Purpose Amplifier | - | 30 mA | Single, Dual | - | - | - | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2100E-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | 60 dB | - | 2000 | 12 MHz | 300 nA | - | - | + 85 C | - | +/- 1 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | 7 V | 2 V, +/- 1 V | - | NJM2100 | - | - | - | - | 6 mV | - | Reel | NJM2100 | - | - | 2 V to 7 V, +/- 1 V to +/- 3.5 V | 2 Channel | - | 5 mA | - | - | - | - | - | Single, Dual | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM4558V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | 70 dB | - | 2000 | 3 MHz | 500 nA | - | +/- 18 V | + 85 C | - | +/- 4 V | - 40 C | SMD/SMT | 800 mW | Details | 1 V/us | +/- 18 V | +/- 4 V | - | NJM4558 | 0.000825 oz | - | - | 100 dB | 6 mV | - | Reel | NJM4558 | - | - | +/- 4 V to +/- 18 V | 2 Channel | - | 5.7 mA | - | - | High Gain Amplifier | - | - | Dual | - | - | - | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm |