- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | In - Input Noise Current Density | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2904CARB1-TE1 Nisshinbo | In Stock | - | - | MSOP-8 | 70 dB | 30 nV/sqrt Hz | 2000 | 1.1 MHz | 150 nA | - | 30 nA | - | + 125 C | - | - 40 C | SMD/SMT | - | 100 dB | Details | 600 mV/us | 32 V | 3 V | 0.02 % | - | 0.003765 oz | - | 500 uV | Cut Tape | NJM2904 | - | - | 2 Channel | 700 uA | - | 40 mA | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJU7058V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 65 dB | 15 nV/sqrt Hz | 2000 | 2.1 MHz | 1 pA | - | 1 pA | +/- 2.75 V | + 125 C | +/- 0.9 V | - 40 C | SMD/SMT | - | 90 dB | Details | 800 mV/us | 5.5 V, +/- 2.75 V | 1.8 V, +/- 900 mV | 0.002 % | - | - | - | 800 uV | Reel | NJU7058 | - | - | 4 Channel | 1.1 mA | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJU7068V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 65 dB | 40 nV/sqrt Hz | 2000 | 90 kHz | 1 pA | - | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | - | 85 dB | Details | 40 mV/us | 16 V | 4 V | 0.02 % | - | - | - | 1 mV | Reel | NJU7068 | Rail-to-Rail | - | 4 Channel | 66 uA | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM4565E-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | NJM4 | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2140R-TE2 Nisshinbo | In Stock | - | - | VSP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | - | - | +/- 7 V | + 75 C | +/- 1 V | - 20 C | SMD/SMT | 320 mW | 60 dB | Details | 4 V/us | 14 V, +/- 7 V | 2 V, +/- 1 V | - | NJM2140 | - | 80 dB | 6 mV | Reel | NJM2140 | - | +/- 1 V to +/- 7 V | 2 Channel | 5 mA | Low Saturation Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJU7034M-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 60 dB | - | 2000 | 1.5 MHz | 1 pA | - | - | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | - | Details | 3.5 V/us | 16 V | 3 V | - | NJU7034 | - | 95 dB | 10 mV | Reel | NJU7034 | - | 3 V to 16 V | 4 Channel | 8 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU7071D Nisshinbo | In Stock | - | - | DIP-8 | 60 dB | - | 2000 | 1 MHz | 1 pA | - | - | - | + 75 C | - | - 20 C | Through Hole | 500 mW (1/2 W) | - | Details | 1.1 V/us | 16 V | 5 V | - | NJU707 | 0.080001 oz | 95 dB | 2 mV | Tube | NJU7071 | - | 5 V to 16 V | 1 Channel | 1.2 mA | Low Offset Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJU7032M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 1.5 MHz | 1 pA | - | - | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | - | Details | 3.5 V/us | 16 V | 3 V | - | NJU7032 | - | 95 dB | 10 mV | Reel | NJU7032 | - | 3 V to 16 V | 2 Channel | 4 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7034D Nisshinbo | In Stock | - | - | DIP-14 | 60 dB | - | 1000 | 1.5 MHz | 1 pA | - | - | - | + 75 C | - | - 20 C | Through Hole | 700 mW | - | Details | 3.5 V/us | 16 V | 3 V | - | NJU7034 | 0.057144 oz | 95 dB | 10 mV | Tube | NJU7034 | - | 3 V to 16 V | 4 Channel | 8 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU7011F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 55 dB | - | 3000 | 200 kHz | 1 pA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | - | Details | 100 mV/us | 5.5 V | 1 V | - | NJU7011 | 0.000222 oz | 70 dB | 10 mV | MouseReel | NJU7011 | - | 1 V to 5.5 V | 1 Channel | 25 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2904E-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 85 dB | - | 2000 | 200 kHz | 250 nA | - | - | +/- 16 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | - | Details | 500 mV/us | 32 V, +/- 16 V | 3 V, +/- 1.5 V | - | NJM2904 | - | 100 dB | 7 mV | Reel | - | - | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 2 Channel | 1.2 mA | General Purpose Amplifier | - | Single, Dual | +/- 15 V | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM5532M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | 8 nV/sqrt Hz | 2000 | 10 MHz | 800 nA | 2.7 pA/sqrt Hz | - | +/- 20 V | + 75 C | +/- 3 V | - 20 C | SMD/SMT | 600 mW | - | Details | 8 V/us | +/- 20 V | +/- 3 V | - | NJM5532 | - | 100 dB | 4 mV | Reel | NJM5532 | - | +/- 3 V to +/- 22 V | 2 Channel | 16 mA | Low Noise Amplifier | 38 mA | Dual | +/- 5 V, +/- 9 V, +/- 12 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4560E-TE2 Nisshinbo | In Stock | - | - | SOP-8 | 70 dB | - | 2000 | 10 MHz | 500 nA | - | - | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | - | Details | 4 V/us | +/- 18 V | +/- 4 V | - | NJM4560 | 0.030018 oz | 100 dB | 6 mV | MouseReel | NJM4560 | - | +/- 4 V to +/- 18 V | 2 Channel | 5.7 mA | High Gain Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM5532M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | 8 nV/sqrt Hz | 2000 | 10 MHz | 800 nA | 2.7 pA/sqrt Hz | - | +/- 20 V | + 75 C | +/- 3 V | - 20 C | SMD/SMT | 600 mW | - | Details | 8 V/us | +/- 20 V | +/- 3 V | - | NJM5532 | - | 100 dB | 4 mV | Reel | NJM5532 | - | +/- 3 V to +/- 22 V | 2 Channel | 16 mA | Low Noise Amplifier | 38 mA | Dual | +/- 5 V, +/- 9 V, +/- 12 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7064M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | - | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | - | Details | 400 mV/us | 16 V | 3 V | - | NJU706 | - | 95 dB | 2 mV | Reel | NJU7064 | - | 3 V to 16 V | 4 Channel | 1.2 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJU7022M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | - | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | - | Details | 400 mV/us | 16 V | 3 V | - | NJU7022 | - | 95 dB | 10 mV | MouseReel | NJU7022 | - | 3 V to 16 V | 2 Channel | 300 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2710V-TE1 Nisshinbo | In Stock | - | - | SSOP-20 | 50 dB | 6.8 nV/sqrt Hz | 2000 | 180 MHz | 7 uA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | 375 mW | - | Details | 260 V/us | - | - | - | NJM2710 | 0.016000 oz | 75 dB | 7 mV | Reel | NJM2710 | - | - | 6 Channel | 20.4 mA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 6.5 mm | 4.4 mm | ||
![]() NJM2100D Nisshinbo | In Stock | - | - | DIP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | - | - | +/- 3.5 V | + 85 C | +/- 1 V | - 40 C | Through Hole | 500 mW (1/2 W) | - | Details | 4 V/us | 7 V, +/- 3.5 V | 2 V, +/- 1 V | - | NJM2100 | 0.080001 oz | 80 dB | 6 mV | Tube | NJM2100 | - | 2 V to 7 V, +/- 1 V to +/- 3.5 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJU7014RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 55 dB | - | 2000 | 200 kHz | 1 pA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | - | Details | 100 mV/us | 5.5 V | 1 V | - | NJU7014 | - | 70 dB | 10 mV | Reel | NJU7014 | - | 1 V to 5.5 V | 2 Channel | 50 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 0.85 mm (Max) | 2.9 mm | 2.8 mm | ||
![]() NJM2902V-TE1 Nisshinbo | 60000 | - | - | SSOP-14 | 85 dB | - | 2000 | 500 kHz | 500 nA | - | - | +/- 15 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | - | Details | 500 mV/us | 32 V, +/- 15 V | 3 V, +/- 1.5 V | - | NJM2902 | 0.004296 oz | 100 dB | 10 mV | MouseReel | NJM2902 | - | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 4 Channel | 2 mA | General Purpose Amplifier | 40 mA | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V, +/- 12 V | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm |