- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7022M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 400 mV/us | 16 V | 3 V | NJU7022 | - | 95 dB | 10 mV | Reel | NJU7022 | 3 V to 16 V | 2 Channel | 300 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4556AMA Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 8 MHz | 500 nA | - | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 3 V/us | +/- 18 V | +/- 2 V | NJM4556 | - | - | 6 mV | Tube | NJM4556 | +/- 2 V to +/- 18 V | 2 Channel | 12 mA | - | - | Dual | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM072BL Nisshinbo | In Stock | - | - | SIP-8 | 70 dB | - | 2000 | 3 MHz | 200 pA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | Through Hole | 800 mW | Details | 13 V/us | +/- 18 V | +/- 4 V | NJM072 | 0.033158 oz | 106 dB | 10 mV | Tube | NJM072BL | +/- 4 V to +/- 18 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 6.4 mm | 19 mm | 3 mm | ||
![]() NJM074M-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 70 dB | - | 2000 | 3 MHz | 200 pA | +/- 18 V | + 75 C | +/- 4 V | - 20 C | SMD/SMT | 300 mW | Details | 13 V/us | +/- 18 V | +/- 4 V | NJM074 | - | 106 dB | 10 mV | Reel | NJM074 | +/- 4 V to +/- 18 V | 4 Channel | 10 mA | General Purpose Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM13403M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 70 dB | - | 2000 | 2 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 14 V | 2 V | NJM134 | - | 100 dB | 4 mV | Reel | NJM13403 | 2 V to 14 V | 4 Channel | 5 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM4565M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 10 MHz | 200 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | NJM4565 | - | 100 dB | 3 mV | Reel | NJM4565 | +/- 4 V to +/- 18 V | 2 Channel | 7 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2068E-TE1 Nisshinbo | In Stock | - | - | EMP-8 | 80 dB | - | 2000 | 27 MHz | 1 uA | - | + 75 C | +/- 4 V | - 25 C | SMD/SMT | 300 mW | Details | 6 V/us | +/- 18 V | +/- 4 V | NJM2068 | - | - | 3 mV | Reel | NJM2068 | +/- 4 V to +/- 18 V | 2 Channel | 8 mA | - | - | Dual | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM4565M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 10 MHz | 200 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | NJM4565 | - | 100 dB | 3 mV | Reel | NJM4565 | +/- 4 V to +/- 18 V | 2 Channel | 7 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2902M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 85 dB | - | 2000 | 500 kHz | 500 nA | +/- 15 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | Details | 500 mV/us | 32 V, +/- 15 V | 3 V, +/- 1.5 V | NJM2902 | 0.006420 oz | 100 dB | 10 mV | MouseReel | NJM2902 | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 4 Channel | 2 mA | General Purpose Amplifier | 40 mA | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V, +/- 12 V | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM4558DX Nisshinbo | In Stock | - | - | DIP-8 | 70 dB | - | 2000 | 3 MHz | 500 nA | - | + 85 C | +/- 4 V | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 1 V/us | +/- 18 V | +/- 4 V | NJM4558 | 0.080001 oz | - | 6 mV | - | NJM4558 | +/- 4 V to +/- 18 V | 2 Channel | 5.7 mA | - | - | Dual | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM13404R-TE2 Nisshinbo | In Stock | - | - | VSP-8 | 70 dB | - | 2000 | 2 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | Details | 1.2 V/us | 14 V | 2 V | NJM134 | - | 100 dB | 4 mV | MouseReel | - | 2 V to 14 V | 2 Channel | 3.5 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2136V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 45 dB | - | 2000 | 200 MHz | 2 uA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 45 V/us | - | - | NJM2136 | 0.000825 oz | 75 dB | 5 mV | Reel | NJM2136 | - | 1 Channel | 820 uA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM3403AV-TE1 Nisshinbo | 50000 | - | - | SSOP-14 | 70 dB | - | 2000 | 1.2 MHz | 200 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 36 V, +/- 18 V | 4 V, +/- 2 V | NJM3403 | 0.004296 oz | 100 dB | 5 mV | MouseReel | NJM3403 | 4 V to 36 V, +/- 2 V to +/- 18 V | 4 Channel | 5 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2100V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 3.5 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 800 mW | Details | 4 V/us | 7 V, +/- 3.5 V | 2 V, +/- 1 V | NJM2100 | 0.000825 oz | 80 dB | 6 mV | Reel | NJM2100 | 2 V to 7 V, +/- 1 V to +/- 3.5 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM3414AD Nisshinbo | In Stock | - | - | DIP-8 | 80 dB | - | 2000 | 1.3 MHz | 500 nA | +/- 7.5 V | + 75 C | +/- 1.5 V | - 20 C | Through Hole | 500 mW (1/2 W) | Details | 1 V/us | 15 V, +/- 7.5 V | 3 V, +/- 1.5 V | NJM3414 | 0.080001 oz | 100 dB | 5 mV | - | NJM3414 | 3 V to 15 V, +/- 1.5 V to +/- 7.5 V | 2 Channel | 5 mA | General Purpose Amplifier | 70 mA | Single, Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM13404V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 70 dB | - | 2000 | 2 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 1.2 V/us | 14 V | 2 V | NJM134 | 0.000825 oz | 100 dB | 4 mV | Reel | NJM13404 | 2 V to 14 V | 2 Channel | 3.5 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2904M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 85 dB | - | 2000 | 200 kHz | 250 nA | +/- 16 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | Details | 500 mV/us | 32 V, +/- 16 V | 3 V, +/- 1.5 V | NJM2904 | 0.007014 oz | 100 dB | 7 mV | MouseReel | NJM2904 | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 2 Channel | 1.2 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7024D Nisshinbo | In Stock | - | - | DIP-14 | 60 dB | - | 1000 | 400 kHz | 1 pA | - | + 75 C | - | - 20 C | Through Hole | 700 mW | Details | 400 mV/us | 16 V | 3 V | NJU7024 | 0.057144 oz | 95 dB | 10 mV | Tube | NJU7024 | 3 V to 16 V | 4 Channel | 1.2 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJU7034M Nisshinbo | In Stock | - | - | DMP-14 | 60 dB | - | 2000 | 1.5 MHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 3.5 V/us | 16 V | 3 V | NJU7034 | - | 95 dB | 10 mV | Tube | NJU7034 | 3 V to 16 V | 4 Channel | 8 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2100M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 3.5 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | 7 V, +/- 3.5 V | 2 V, +/- 1 V | NJM2100 | - | 80 dB | 6 mV | Reel | NJM2100 | 2 V to 7 V, +/- 1 V to +/- 3.5 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm |