- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vcm - Common Mode Voltage | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2717RB1-TE1 Nisshinbo | In Stock | - | - | MSOP-8 | - | - | 2000 | - | - | 0.2 uA, 1 uA | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | - | Details | - | - | - | - | - | - | 0 V to 1.5 V, 0 V to 3.8 V, 0 V to 10.8 V | 75 dB | - | Reel | NJM2717 | - | 3 V, 5, V, 9 V | - | - | - | High Slew Rate Op Amp | - | Single | - | Operational Amplifiers | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2742M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 50 dB | 40 nV/sqrt Hz | 2000 | 2 MHz | 400 nA | - | +/- 16 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | - | Details | 7 V/us | 32 V, +/- 16 V | 3 V, +/- 1.5 V | - | - | - | - | 110 dB | 12 mV | Reel | NJM27 | - | 5 V, 9 V, 12 V, 15 V | 2 Channel | 4.5 mA | - | - | - | Single | +/- 3 V, +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | - | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2904RB1-TE1 Nisshinbo | In Stock | - | - | VSP-8 | - | - | 2000 | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | NJM29 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM8534V Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2746RB1-TE1 Nisshinbo | 3494 | - | - | TVSP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 350 nA | - | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | - | - | - | - | 85 dB | 6 mV | Cut Tape | NJM27 | - | 3 V, 5 V, 9 V, 12 V | 2 Channel | 5.5 mA | - | - | - | Single | - | - | No Shutdown | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJU7040F-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 44 dB | 40 nV/sqrt Hz | 3000 | 800 kHz | 1 pA | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 520 mW | 85 dB | Details | 850 mV/us | 5.5 V | 2.2 V | 0.05 % | - | 0.001058 oz | - | 90 dB | 10 mV | Reel | NJU7040 | Rail-to-Rail | 3 V, 5 V | 1 Channel | 450 uA | Rail-to-Rail | - | 70 mA | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2734D Nisshinbo | In Stock | - | - | PDIP-14 | 55 dB | 10 nV/sqrt Hz | 100 | 1 MHz | 250 nA | 100 nA | - | + 85 C | - | - 40 C | Through Hole | 700 mW | 85 dB | Details | 400 mV/us | 6 V | 1.8 V | - | - | 0.057144 oz | - | 85 dB | 1 mV | Tube | NJM2734 | Rail-to-Rail | 3 V, 5 V | 4 Channel | 1.2 mA | Rail-to-Rail | - | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJM2068LD Nisshinbo | In Stock | - | - | - | 80 dB | - | 2000 | 27 MHz | 1 uA | - | - | + 75 C | - | - 20 C | Through Hole | - | - | Details | 6 V/us | +/- 18 V | +/- 4 V | - | - | - | - | - | 3 mV | Tube | NJM20 | - | - | 2 Channel | 8 mA | - | - | - | - | - | - | No Shutdown | - | - | - | ||
![]() NJM2737M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 55 dB | 5 nV/sqrt Hz | 2000 | 3.1 MHz | 800 nA | - | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | - | Details | 700 mV/us | 6 V | 1.8 V | - | NJM2737 | 0.003351 oz | - | 85 dB | 5 mV | MouseReel | NJM2737 | Rail-to-Rail | 6 V | 2 Channel | 1.6 mA | Rail-to-Rail | Rail to Rail Operational Amplifiers | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2746E-TE2 Nisshinbo | 50000 | - | - | SOP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 350 nA | 100 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | 80 dB | Details | 3.5 V/us | 14 V | 2.5 V | 0.001 % | - | - | - | - | 1 mV | Reel | NJM2746 | Rail-to-Rail | - | 2 Channel | 4 mA | - | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJU7040F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 44 dB | 40 nV/sqrt Hz | 3000 | 800 kHz | 1 pA | - | - | + 85 C | - | - 40 C | SMD/SMT | 520 mW | - | Details | 850 mV/us | 5.5 V | 2.2 V | - | - | 0.001058 oz | - | 90 dB | 10 mV | Cut Tape | NJU70 | - | 3 V, 5 V | 1 Channel | 700 uA | - | - | 40 mA | Single | - | - | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2747D Nisshinbo | In Stock | - | - | PDIP-14 | 60 dB | 10 nV/sqrt Hz | 25 | 10 MHz | 350 nA | - | - | + 85 C | - | - 40 C | Through Hole | 870 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | - | - | 0.057144 oz | - | 85 dB | 6 mV | Tube | NJM2747 | - | 3 V, 5 V, 9 V, 12 V | 4 Channel | 11 mA | - | - | - | Single | - | - | No Shutdown | 3.4 mm | 19 mm | 6.4 mm | ||
![]() NJM2745V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 70 dB | 5 nV/sqrt Hz | 2000 | 15 MHz | 500 nA | 200 nA | +/- 9.5 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 570 mW | 110 dB | Details | 5 V/us | 9.5 V, +/- 9.5 V | 2 V, +/- 2 V | 0.001 % | - | 0.004296 oz | - | 110 dB | 300 uV | Reel | NJM2745 | - | - | 4 Channel | 12 mA | - | - | - | Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU77004V Nisshinbo | In Stock | - | - | SSOP-14 | 60 dB | 700 nV/sqrt Hz | 2000 | - | 1 pA | 1 pA | - | + 105 C | - | - 40 C | SMD/SMT | - | - | Details | 700 mV/us | - | - | - | - | 0.004296 oz | - | - | 350 uV | Reel | NJU77004 | Rail-to-Rail | 1.5 V to 5.5 V | 4 Channel | 920 nA | Rail-to-Rail | CMOS Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2744M-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | NJM274 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7056F3-TE2 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7009F3-TE1 Nisshinbo | In Stock | - | - | SC-70-5 | 80 dB | 13 nV/sqrt Hz | 3000 | 3 MHz | 1 pA | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | Details | 1 V/us | - | - | - | NJU7009 | 0.000705 oz | - | - | 2 mV | Reel | NJU7009 | Rail-to-Rail | 5.5 V | 1 Channel | 450 uA | Rail-to-Rail | Rail to Rail Operational Amplifiers | - | Single | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2904CRB1-TE1 Nisshinbo | In Stock | - | - | - | 70 dB | 30 nV/sqrt Hz | 2000 | 1.1 MHz | 150 nA | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | Details | 600 mV/us | 32 V | 3 V | - | - | - | - | - | 500 uV | Cut Tape | NJM2904 | - | - | 2 Channel | 700 uA | - | - | 40 mA | - | - | - | No Shutdown | - | - | - | ||
![]() NJU7057RB1-TE2 Nisshinbo | In Stock | - | - | - | 80 dB | 15 nV/sqrt Hz | 2000 | 2.1 MHz | 1 pA | - | - | + 125 C | - | - 40 C | SMD/SMT | - | - | Details | 800 mV/us | 5.5 V | 1.8 V | - | - | - | - | - | 4 mV | Cut Tape | NJU70 | - | - | 2 Channel | 520 uA | - | - | - | - | - | - | No Shutdown | - | - | - | ||
![]() NJM4558CV-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Cut Tape | NJM4580 | - | - | - | - | - | - | - | - | - | - | - | - | - | - |