- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | Gain V/V | GBP - Gain Bandwidth Product | Ib - Input Bias Current | In - Input Noise Current Density | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vcm - Common Mode Voltage | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Number of Channels | Operating Supply Current | Topology | Amplifier Type | Output Current per Channel | Product | Shutdown | 3dB Bandwidth |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM324CV-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM32 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7057KU1-TE4 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7047E-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM082CAG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM8020F3-TE1 Nisshinbo | In Stock | - | - | SC-88A-5 | 100 dB | 30 nV/sqrt Hz | 3000 | 100 V/mV | 1.1 MHz | 20 nA | - | 2 nA | +/- 18 V | + 125 C | +/- 1.5 V | - 40 C | Yes | SMD/SMT | 100 dB | Details | 600 mV/us | 36 V, +/- 18 V | 3 V, +/- 1.5 V | 0.02 % | - | - | - | 500 uV | Reel | NJM8020/NJM8021 | - | - | 1 Channel | 450 uA | - | Low Power Amplifier | 40 mA | Operational Amplifiers | No Shutdown | - | ||
![]() NJM2904CM-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM2904 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2904CM-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | NJM2904 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM072CAG-TE2 Nisshinbo | In Stock | - | - | - | 100 dB | 18 nV/sqrt Hz | 2500 | 200 V/mV | 3 MHz | 30 pA | 0.01 pA/sqrt Hz | 5 pA | - | + 105 C | - | - 40 C | - | SMD/SMT | - | Details | 13 V/us | 18 V | 4 V | 0.003 % | - | 0.003104 oz | - 12 V to + 15 V | 3 mV | Cut Tape | NJM07xC/NJM08xC | - | - | 2 Channel | 1.4 mA | Dual | Low Noise | - | Operational Amplifiers | No Shutdown | - | ||
![]() NJM5532CG-TE2 Nisshinbo | In Stock | - | - | - | 100 dB | 5 nV/sqrt Hz | 2500 | - | 10 MHz | 200 nA | 0.7 pA/sqrt Hz | 10 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | 100 dB | Details | 9 V/us | 22 V | 3 V | - | - | 0.007055 oz | - 13 V to + 13 V | 500 uV | Cut Tape | NJM5532 | - | - | 2 Channel | 8 mA | Dual | Low Noise | 50 mA | Operational Amplifiers | No Shutdown | - | ||
![]() NJM842G-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM842 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM844V-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM844 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM084CAG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM3472V-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM3472 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2747SCC-TE1 Nisshinbo | In Stock | - | - | PCSP-20 | 60 dB | 10 nV/sqrt Hz | 2000 | - | 10 MHz | 350 nA | - | 100 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | Details | 3.5 V/us | 14 V | 2.5 V | 0.001 % | - | - | - | 6 mV | Reel | NJM2747 | - | Rail-to-Rail | 4 Channel | 11 mA | - | Quad Operational Amplifier | - | Operational Amplifiers | No Shutdown | - | ||
![]() NJM072CG-TE2 Nisshinbo | In Stock | - | - | - | 100 dB | 18 nV/sqrt Hz | 2500 | - | 3 MHz | 30 pA | - | - | - | + 105 C | - | - 40 C | - | SMD/SMT | - | Details | 13 V/us | 18 V | 4 V | - | - | - | - | 3 mV | Cut Tape | NJM07xC/NJM08xC | - | - | 2 Channel | 1.4 mA | - | - | - | - | No Shutdown | - | ||
![]() NJU77004V-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJU77004 | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU77903KW2-TE3 Nisshinbo | In Stock | - | - | DFN-8 | 80 dB | 50 nV/sqrt Hz | 1500 | - | 1.5 MHz | 1 pA | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | Details | 3.5 V/us | 36 V | 6.8 V | - | - | 0.024616 oz | - | 2 mV | MouseReel | NJU77903 | - | - | 1 Channel | 9.5 mA | - | - | 200 mA | - | Shutdown | - | ||
![]() MUSES03 Nisshinbo | In Stock | - | - | DIP-8 | 90 dB | 7.5 nV/sqrt Hz | 2000 | - | 12 MHz | 5 pA | - | - | - | + 85 C | - | - 40 C | - | Through Hole | - | Details | 35 V/us | 18 V | 3.5 V | - | MUSES | 0.017990 oz | - | 1 mV | Cut Tape | MUSES | Single Operational Amplifier | - | 1 Channel | 5.8 mA | - | Op Amp | 250 mA | Audio Amplifiers | No Shutdown | - | ||
![]() NJM062CG-TE2 Nisshinbo | In Stock | - | - | - | 90 dB | 35 nV/sqrt Hz | 2500 | - | 1 MHz | 400 pA | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | Details | 3.5 V/us | +/- 18 V | +/- 2 V | - | - | - | - | 15 mV | Cut Tape | NJM062 | - | - | 2 Channel | 200 uA | - | - | - | - | No Shutdown | - | ||
![]() NJM8801E-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM88 | - | - | - | - | - | - | - | - | - | - |