- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Voltage - Supply Span (Max) | Voltage - Supply Span (Min) | Operating Temperature | Packaging | Part Status | Output Type | Number of Circuits | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Gain Bandwidth Product | Voltage - Input Offset | Current - Output / Channel |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM064M-TE2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.197", 5.00mm Width) | 14-DMP | - | Nisshinbo Micro Devices Inc. | 36 V | 4 V | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | - | 4 | 200µA | 3.5V/µs | J-FET | 2 pA | 1 MHz | 3 mV | - | ||
![]() NJM2082L Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | 8-SSOP | - | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -40°C ~ 85°C | Tube | Obsolete | - | 2 | 4mA | 20V/µs | J-FET | 30 pA | 5 MHz | 2 mV | - | ||
![]() NJM072BV-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | 8-SSOP | - | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -40°C ~ 85°C | Tape & Reel (TR) | Obsolete | - | 2 | 3mA | 13V/µs | J-FET | 30 pA | 3 MHz | 3 mV | - | ||
![]() NJM2121D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | Nisshinbo Micro Devices Inc. | 36 V | 6 V | -20°C ~ 75°C | Tube | Obsolete | - | 2 | 2.3mA | 4V/µs | General Purpose | 200 nA | 14 MHz | 800 µV | 50 mA | ||
![]() NJM2120D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | Nisshinbo Micro Devices Inc. | 36 V | 5 V | -40°C ~ 85°C | Tube | Obsolete | - | 2 | 2.3mA | 2.2V/μs | General Purpose | 80 nA | 7 MHz | 800 μV | 50 mA | ||
![]() NJM072L Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-LSSOP (0.173", 4.40mm Width) | 8-SSOP | - | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -40°C ~ 85°C | Tube | Obsolete | - | 2 | 3mA | 13V/μs | J-FET | 30 pA | 5 MHz | 3 mV | - | ||
![]() NJM074D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 14-DIP (0.300", 7.62mm) | 14-DIP | NJM074 | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -20°C ~ 75°C | Tube | Active | - | 4 | 6mA | 13V/μs | J-FET | 30 pA | 3 MHz | 5 mV | - | ||
![]() NJM4565LD Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | - | - | - | - | Nisshinbo Micro Devices Inc. | - | - | - | Bulk | Last Time Buy | - | - | - | - | - | - | - | - | - | ||
![]() NJM2729E-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | 8-EMP | NJM2729 | Nisshinbo Micro Devices Inc. | 36 V | 6 V | -40°C ~ 85°C | Tape & Reel (TR) | Active | - | 1 | 1.6mA | 0.3V/μs | General Purpose | 1.2 nA | 1.1 MHz | 20 μV | - | ||
![]() NJU77903DL3H-TE2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | TO-252-6, DPAK (5 Leads + Tab) | TO-252-5 | - | Nisshinbo Micro Devices Inc. | 36 V | 6.8 V | -40°C ~ 125°C | Tape & Reel (TR) | Active | Single Ended, Rail-to-Rail | 1 | 9.5mA | 3.5V/μs | Standard | 1 pA | 1.5 MHz | 1 mV | 375 mA | ||
![]() NJM4560DD Nisshinbo Micro Devices Inc. | In Stock | - | - | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -40°C ~ 85°C | Tube | Obsolete | - | 2 | 4.3mA | 4V/μs | General Purpose | 40 nA | 10 MHz | 500 μV | - | ||
![]() NJM072M Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.197", 5.00mm Width) | 8-DMP | - | Nisshinbo Micro Devices Inc. | 36 V | 8 V | -40°C ~ 85°C | Tube | Obsolete | - | 2 | 3mA | 13V/µs | J-FET | 30 pA | 5 MHz | 3 mV | - | ||
![]() NJM13700D Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Through Hole | 16-DIP (0.300", 7.62mm) | 16-DIP | - | Nisshinbo Micro Devices Inc. | 36 V | 36 V | -40°C ~ 85°C | Tube | Obsolete | Push-Pull | 2 | 2.6mA | 50V/µs | Transconductance | 400 nA | 2 MHz | 400 µV | 500 µA | ||
![]() NJU77903DL3H-TE2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | TO-252-6, DPAK (5 Leads + Tab) | TO-252-5 | - | Nisshinbo Micro Devices Inc. | 36 V | 6.8 V | -40°C ~ 125°C | Tape & Reel (TR) | Active | Single Ended, Rail-to-Rail | 1 | 9.5mA | 3.5V/µs | Standard | 1 pA | 1.5 MHz | 1 mV | 375 mA | ||
![]() NJU7028V-TE2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 14-LSSOP (0.173", 4.40mm Width) | 14-SSOP | NJU7028 | Nisshinbo Micro Devices Inc. | 5.5 V | 1.8 V | -40°C ~ 125°C | Tape & Reel (TR) | Active | Rail-to-Rail | 4 | 48µA | 0.05V/µs | CMOS | 1 pA | 160 kHz | 900 µV | - |