- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | In - Input Noise Current Density | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vcm - Common Mode Voltage | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Topology | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7043V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 42 dB | 40 nV/sqrt Hz | 2000 | 800 kHz | 1 pA | - | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | - | 250 mW | 80 dB | Details | 700 mV/us | 5.5 V | 1.8 V | 0.05 % | - | 0.000825 oz | - | 90 dB | 10 mV | Reel | NJU7043 | Rail-to-Rail | 3 V | 2 Channel | 600 uA | Rail-to-Rail | - | - | - | Single | - | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM8202RB1-TE1 Nisshinbo | 50000 | - | - | MSOP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 100 nA | - | 5 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | Details | 3.5 V/us | 14 V | 2.5 V | 0.001 % | - | - | 0 V to 4 V | - | 1 mV | Reel | NJM2746 | Rail-to-Rail | - | 2 Channel | 4 mA | - | - | RF-Immunity Op Amp | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2739E-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | NJM27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU77001AF-TE2 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJU77001 | - | - | - | - | Reel | NJU77001 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU77903DL3 Nisshinbo | In Stock | - | - | TO-252-5 | 80 dB | 50 nV/sqrt Hz | 3000 | 1.5 MHz | 1 pA | - | - | - | + 125 C | - | - 40 C | SMD/SMT | NJU77903DL3-TE1 | 1.19 W | - | Details | 3.5 V/us | 36 V | 6.8 V | 0.03 % | - | 0.011640 oz | - 15 V to + 15 V | 100 dB | 2 mV | MouseReel | NJU77903 | - | 6.8 V to 36 V | 1 Channel | 9.5 mA | - | - | Rail to Rail Operational Amplifiers | 200 mA | - | - | Operational Amplifiers | Shutdown | - | - | - | ||
![]() NJM2746V-TE1 Nisshinbo | 4000 | - | - | SSOP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 350 nA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 250 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | - | - | 0.000825 oz | - | 85 dB | 6 mV | Reel | NJM27 | - | 3 V, 5 V, 9 V, 12 V | 2 Channel | 5.5 mA | - | - | - | - | Single | - | - | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7029RB1-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2732E Nisshinbo | In Stock | - | - | SOP-8 | 55 dB | 10 nV/sqrt Hz | 2000 | 1 MHz | 250 nA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 320 mW | - | Details | 400 mV/us | 6 V | 1.8 V | - | NJM2732 | 0.030018 oz | - | 85 dB | 5 mV | - | NJM2732 | Rail-to-Rail | 6 V | 2 Channel | 900 uA | Rail-to-Rail | - | Rail to Rail Operational Amplifiers | - | Single | - | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2743F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 80 dB | 22 nV/sqrt Hz | 3000 | 800 kHz | 500 nA | - | 100 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | 390 mW | 90 dB | Details | 850 mV/us | 15 V | 3 V | 0.0015 % | - | 0.001058 oz | - | 100 dB | 2 mV | Reel | NJM2743 | - | 5 V, 9 V, 12 V | 1 Channel | 2 mA | - | Bipolar | - | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2732V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 55 dB | 10 nV/sqrt Hz | 2000 | 1 MHz | 250 nA | - | 100 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | 250 mW | 85 dB | Details | 400 mV/us | 6 V | 1.8 V | - | NJM2732 | 0.000825 oz | - | 85 dB | 1 mV | Reel | NJM2732 | Rail-to-Rail | 3 V, 5 V | 2 Channel | 580 uA | Rail-to-Rail | - | - | - | Single | - | - | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2734SCC-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | NJM27 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM5532M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | 8 nV/sqrt Hz | 2000 | 10 MHz | 800 nA | 2.7 pA/sqrt Hz | - | +/- 20 V | + 75 C | +/- 3 V | - 20 C | SMD/SMT | - | 600 mW | - | Details | 8 V/us | +/- 20 V | +/- 3 V | - | - | - | - | 100 dB | 4 mV | MouseReel | NJM5532 | - | - | 2 Channel | 16 mA | - | - | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V | - | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7026F3-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | NJU7026 | - | - | - | - | Reel | NJU7026 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2746V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 350 nA | - | 100 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | - | 80 dB | Details | 3.5 V/us | 14 V | 2.5 V | 0.001 % | - | - | - | - | 1 mV | Reel | NJM2746 | Rail-to-Rail | - | 2 Channel | 4 mA | - | - | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2719RB1-TE1 Nisshinbo | In Stock | - | - | MSOP-8 | 82 dB | 2.5 nV/sqrt Hz | 2000 | 4 MHz | 25 uA | 3 pA/sqrt Hz | 2 uA | - | + 85 C | - | - 40 C | SMD/SMT | - | - | 97 dB | Details | 60 V/us | 5.5 V | 2.25 V | 0.1 % | - | - | - | - | 1 mV | Reel | NJM2719 | - | - | 2 Channel | 14 mA | - | - | - | - | - | - | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2734M Nisshinbo | In Stock | - | - | DMP-14 | 55 dB | 10 nV/sqrt Hz | 2000 | 1 MHz | 250 nA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 520 mW | - | Details | 400 mV/us | 6 V | 1.8 V | - | NJM2734 | - | - | 85 dB | 5 mV | - | NJM2734 | Rail-to-Rail | 6 V | 4 Channel | 1.8 mA | Rail-to-Rail | - | Rail to Rail Operational Amplifiers | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2746M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 100 nA | - | 5 nA | - | + 85 C | - | - 40 C | SMD/SMT | - | 300 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | 0.001 % | - | - | 0 V to 4 V | 85 dB | 1 mV | Cut Tape | NJM2746 | Rail-to-Rail | - | 2 Channel | 4 mA | - | - | - | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2717M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 45 dB | - | 2000 | 20 MHz | 4.4 uA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 300 mW | - | Details | 40 V/us | 12 V | 2.7 V | - | NJM2717 | - | - | 75 dB | 11 mV | Reel | NJM2717 | - | 12 V | 2 Channel | 11 mA | Differential | - | Dual Operational Amplifier | 6 mA | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2747M-TE1 Nisshinbo | In Stock | - | - | DMP-14 | 60 dB | 10 nV/sqrt Hz | 2000 | 10 MHz | 350 nA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 560 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | - | - | - | - | 85 dB | 6 mV | Reel | NJM2747 | - | 3 V, 5 V, 9 V, 12 V | 4 Channel | 11 mA | - | - | - | - | Single | - | - | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2741F3-TE1 Nisshinbo | In Stock | - | - | SC-88A | 60 dB | 10 nV/sqrt Hz | 3000 | 10 MHz | 350 nA | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | 280 mW | - | Details | 3.5 V/us | 14 V | 2.5 V | - | - | 0.001058 oz | - | 85 dB | 6 mV | Reel | NJM2741 | - | 3 V, 5 V, 9 V, 12 V | 1 Channel | 3.3 mA | - | - | - | - | Single | - | - | No Shutdown | 0.9 mm | 2 mm | 1.25 mm |