- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Amplifier Type | Output Current per Channel | Supply Type | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2718E Nisshinbo | In Stock | - | - | SOP-8 | 65 dB | 24 nV/sqrt Hz | 2000 | 1.7 MHz | 4 uA | + 85 C | - 40 C | SMD/SMT | 500 mW (1/2 W) | Details | 3 V/us | 36 V | 3 V | NJM2718 | 0.030018 oz | 100 dB | 4 mV | - | NJM2718 | 36 V | 2 Channel | 3.5 mA | Differential | Dual Operational Amplifier | - | Single | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJU7046F3-TE2 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2902CV-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM2903 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2902CG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | NJM2902 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2904CG-TE2 Nisshinbo | In Stock | - | - | - | 70 dB | 30 nV/sqrt Hz | 2500 | 1.1 MHz | 150 nA | + 125 C | - 40 C | SMD/SMT | - | Details | 600 mV/us | 32 V | 3 V | - | 0.032981 oz | - | 500 uV | Cut Tape | NJM2904 | - | 2 Channel | 700 uA | - | - | 40 mA | - | - | No Shutdown | - | - | - | ||
![]() NJM4558CG-TE2 Nisshinbo | 300000 | - | - | - | 70 dB | - | 2500 | 3 MHz | 500 nA | + 85 C | - 40 C | SMD/SMT | - | Details | 1 V/us | +/- 18 V | +/- 4 V | - | - | - | 6 mV | Cut Tape | NJM4580 | - | 2 Channel | 5.7 mA | - | - | - | - | - | No Shutdown | - | - | - | ||
![]() NJM2904CV-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | NJM2904 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU77004AV-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJU77004 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2902CV-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Cut Tape | NJM2902 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM074CG-TE2 Nisshinbo | 50000 | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM084CG-TE2 Nisshinbo | 50000 | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7048G-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJU70 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM064CG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM064 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM064CAG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM064 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM3472R-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM3472 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM3474G-TE2 Nisshinbo | 50000 | - | - | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM3474 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM082CG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM074CAG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM07xC/NJM08xC | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM062CAG-TE2 Nisshinbo | In Stock | - | - | - | - | - | 2500 | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | Reel | NJM062 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM3472G-TE2 Nisshinbo | In Stock | - | - | - | 100 dB | - | 2500 | 3 MHz | 150 nA | + 125 C | - 40 C | SMD/SMT | - | Details | 10 V/us | 36 V | 3 V | - | - | 95 dB | 1 mV | Cut Tape | NJM3472 | - | 2 Channel | 4 mA | - | - | 60 mA | - | - | - | - | - | - |