Filters
  • Packaging
  • Factory Pack Quantity
  • RoHS
  • Series
  • Package / Case
  • Mounting Styles
  • Maximum Operating Temperature
  • Minimum Operating Temperature
  • CMRR - Common Mode Rejection Ratio
  • Vos - Input Offset Voltage
  • Ib - Input Bias Current
  • Operating Supply Current

Attribute column

Manufacturer

Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps

View Mode:
635 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Package / Case

CMRR - Common Mode Rejection Ratio

en - Input Voltage Noise Density

Factory Pack Quantity

GBP - Gain Bandwidth Product

Ib - Input Bias Current

Maximum Dual Supply Voltage

Maximum Operating Temperature

Minimum Dual Supply Voltage

Minimum Operating Temperature

Mounting Styles

Pd - Power Dissipation

RoHS

SR - Slew Rate

Supply Voltage-Max

Supply Voltage-Min

Tradename

Unit Weight

Voltage Gain in dB

Vos - Input Offset Voltage

Packaging

Series

Operating Supply Voltage

Number of Channels

Operating Supply Current

Amplifier Type

Output Current per Channel

Supply Type

Dual Supply Voltage

Product

Shutdown

Height

Length

Width

NJM13404M-TE1
NJM13404M-TE1

Nisshinbo

In Stock

-

-

DMP-8

70 dB

-

2000

2 MHz

150 nA

-

+ 85 C

-

- 40 C

SMD/SMT

300 mW

Details

1.2 V/us

14 V

2 V

NJM134

-

100 dB

4 mV

MouseReel

NJM13404

2 V to 14 V

2 Channel

3.5 mA

General Purpose Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJM4556AM-TE3
NJM4556AM-TE3

Nisshinbo

In Stock

-

-

DMP-8

70 dB

10 nV/sqrt Hz

2000

8 MHz

500 nA

+/- 18 V

+ 85 C

+/- 2 V

- 40 C

SMD/SMT

300 mW

Details

3 V/us

+/- 18 V

+/- 2 V

NJM4556

0.003351 oz

100 dB

6 mV

Reel

NJM4556

+/- 2 V to +/- 18 V

2 Channel

12 mA

High Gain Amplifier

-

Dual

+/- 3 V, +/- 5 V, +/- 9 V

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJM3414AV-TE2
NJM3414AV-TE2

Nisshinbo

In Stock

-

-

SSOP-8

80 dB

-

2000

1.3 MHz

500 nA

+/- 7.5 V

+ 75 C

+/- 1.5 V

- 20 C

SMD/SMT

250 mW

Details

1 V/us

15 V, +/- 7.5 V

3 V, +/- 1.5 V

NJM3414

0.000825 oz

100 dB

5 mV

MouseReel

NJM3414

3 V to 15 V, +/- 1.5 V to +/- 7.5 V

2 Channel

5 mA

General Purpose Amplifier

70 mA

Single, Dual

+/- 3 V, +/- 5 V

Operational Amplifiers

No Shutdown

1.15 mm

3.5 mm

4.4 mm

NJU7004M
NJU7004M

Nisshinbo

In Stock

-

-

DMP-14

60 dB

-

2000

100 kHz

1 pA

-

+ 75 C

-

- 20 C

SMD/SMT

700 mW

Details

50 mV/us

16 V

1 V

NJU7004

-

90 dB

10 mV

Tube

NJU7004

1 V to 16 V

4 Channel

100 uA

Low Voltage Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.6 mm

10 mm

5 mm

NJM4565M-TE1
NJM4565M-TE1

Nisshinbo

2313

-

-

DMP-8

70 dB

-

2000

10 MHz

200 nA

+/- 18 V

+ 85 C

+/- 4 V

- 40 C

SMD/SMT

300 mW

Details

4 V/us

+/- 18 V

+/- 4 V

NJM4565

-

100 dB

3 mV

Reel

NJM4565

+/- 4 V to +/- 18 V

2 Channel

7 mA

-

-

Dual

+/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJU7092AF-TE1
NJU7092AF-TE1

Nisshinbo

In Stock

-

-

SOT-23-5

55 dB

-

3000

1 MHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

200 mW

Details

1 V/us

5.5 V

1 V

NJU7092

0.000222 oz

70 dB

2 mV

MouseReel

NJU7092

1 V to 5.5 V

1 Channel

160 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.1 mm

2.9 mm

1.6 mm

NJU7093AF-TE2
NJU7093AF-TE2

Nisshinbo

In Stock

-

-

SOT-23-5

55 dB

-

3000

1 MHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

200 mW

Details

1 V/us

5.5 V

1 V

NJU7093

0.000222 oz

70 dB

2 mV

Reel

NJU7093

1 V to 5.5 V

1 Channel

160 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.1 mm

2.9 mm

1.6 mm

NJM4558L
NJM4558L

Nisshinbo

In Stock

-

-

SIP-8

70 dB

-

2000

3 MHz

500 nA

+/- 18 V

+ 85 C

+/- 4 V

- 40 C

Through Hole

250 mW

Details

1 V/us

+/- 18 V

+/- 4 V

NJM4558

0.033158 oz

100 dB

6 mV

Tube

NJM4558

+/- 4 V to +/- 18 V

2 Channel

5.7 mA

High Gain Amplifier

-

Dual

+/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V

Operational Amplifiers

No Shutdown

6.4 mm

19 mm

3 mm

NJU7014M
NJU7014M

Nisshinbo

In Stock

-

-

DMP-8

55 dB

-

2000

200 kHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

300 mW

Details

100 mV/us

5.5 V

1 V

NJU7014

-

70 dB

10 mV

Tube

NJU7014

1 V to 5.5 V

2 Channel

50 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJU7016R-TE2
NJU7016R-TE2

Nisshinbo

In Stock

-

-

VSP-8

55 dB

-

2000

1 MHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

320 mW

Details

2.4 V/us

5.5 V

1 V

NJU7016

-

70 dB

10 mV

Reel

NJU7016

1 V to 5.5 V

2 Channel

800 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.1 mm

2.9 mm

2.8 mm

NJM13404R-TE1
NJM13404R-TE1

Nisshinbo

In Stock

-

-

VSP-8

70 dB

-

2000

2 MHz

150 nA

-

+ 85 C

-

- 40 C

SMD/SMT

320 mW

Details

1.2 V/us

14 V

2 V

NJM134

-

100 dB

4 mV

Reel

NJM13404

2 V to 14 V

2 Channel

3.5 mA

General Purpose Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.1 mm

2.9 mm

2.8 mm

NJU7016V-TE1
NJU7016V-TE1

Nisshinbo

In Stock

-

-

SSOP-8

55 dB

-

2000

1 MHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

250 mW

Details

2.4 V/us

5.5 V

1 V

NJU7016

0.000825 oz

70 dB

10 mV

Reel

NJU7016

1 V to 5.5 V

2 Channel

800 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.15 mm

3.5 mm

4.4 mm

NJM3404AV-TE2
NJM3404AV-TE2

Nisshinbo

In Stock

-

-

SSOP-8

70 dB

-

2000

1.2 MHz

200 nA

+/- 18 V

+ 85 C

+/- 2 V

- 40 C

SMD/SMT

800 mW

Details

1.2 V/us

36 V, +/- 18 V

4 V, +/- 2 V

NJM3404

0.000825 oz

100 dB

5 mV

Reel

NJM3404

4 V to 36 V, +/- 2 V to +/- 18 V

2 Channel

3.5 mA

General Purpose Amplifier

30 mA

Single, Dual

+/- 3 V, +/- 5 V, +/- 9 V

Operational Amplifiers

No Shutdown

1.15 mm

3.5 mm

4.4 mm

NJU7016M-TE1
NJU7016M-TE1

Nisshinbo

In Stock

-

-

DMP-8

55 dB

-

2000

1 MHz

1 pA

-

+ 85 C

-

- 40 C

SMD/SMT

300 mW

Details

2.4 V/us

5.5 V

1 V

NJU7016

-

70 dB

10 mV

Reel

NJU7016

1 V to 5.5 V

2 Channel

800 uA

Low Power Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJU7051M-TE3
NJU7051M-TE3

Nisshinbo

In Stock

-

-

DMP-8

60 dB

-

2000

100 kHz

1 pA

-

+ 75 C

-

- 20 C

SMD/SMT

300 mW

Details

50 mV/us

16 V

1 V

NJU705

-

90 dB

2 mV

Reel

NJU7051

1 V to 16 V

1 Channel

25 uA

General Purpose Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm

NJM14558R-TE1
NJM14558R-TE1

Nisshinbo

In Stock

-

-

VSP-8

70 dB

-

2000

5 MHz

250 nA

+/- 7 V

+ 85 C

+/- 2 V

- 40 C

SMD/SMT

320 mW

Details

2.5 V/us

+/- 7 V

+/- 2 V

NJM145

-

100 dB

3 mV

Cut Tape

NJM14558

+/- 2 V to +/- 7 V

2 Channel

4.5 mA

General Purpose Amplifier

-

Dual

+/- 3 V, +/- 5 V

Operational Amplifiers

No Shutdown

1.1 mm

2.9 mm

2.8 mm

NJU7062D
NJU7062D

Nisshinbo

In Stock

-

-

DIP-8

60 dB

-

2000

400 kHz

1 pA

-

+ 75 C

-

- 20 C

Through Hole

500 mW (1/2 W)

Details

400 mV/us

16 V

3 V

NJU706

0.080001 oz

95 dB

2 mV

Tube

NJU7062

3 V to 16 V

2 Channel

600 uA

General Purpose Amplifier

-

Single

-

Operational Amplifiers

No Shutdown

3.4 mm

8.8 mm

6.4 mm

NJM4565L
NJM4565L

Nisshinbo

In Stock

-

-

SIP-8

70 dB

-

2000

10 MHz

200 nA

+/- 18 V

+ 85 C

+/- 4 V

- 40 C

Through Hole

800 mW

Details

4 V/us

+/- 18 V

+/- 4 V

NJM4565

0.033158 oz

100 dB

3 mV

Tube

NJM4565

+/- 4 V to +/- 18 V

2 Channel

7 mA

Low Noise Amplifier

-

Dual

+/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V

Operational Amplifiers

No Shutdown

6.4 mm

19 mm

3 mm

NJM3403AV-TE2
NJM3403AV-TE2

Nisshinbo

In Stock

-

-

SSOP-14

70 dB

-

2000

1.2 MHz

200 nA

+/- 18 V

+ 85 C

+/- 2 V

- 40 C

SMD/SMT

300 mW

Details

1.2 V/us

36 V, +/- 18 V

4 V, +/- 2 V

NJM3403

0.004296 oz

100 dB

5 mV

MouseReel

NJM3403

4 V to 36 V, +/- 2 V to +/- 18 V

4 Channel

5 mA

General Purpose Amplifier

30 mA

Single, Dual

+/- 3 V, +/- 5 V, +/- 9 V

Operational Amplifiers

No Shutdown

1.15 mm

5 mm

4.4 mm

NJM4560MD-TE1
NJM4560MD-TE1

Nisshinbo

In Stock

-

-

DMP-8

70 dB

-

2000

10 MHz

500 nA

+/- 18 V

+ 85 C

+/- 4 V

- 40 C

SMD/SMT

300 mW

Details

4 V/us

+/- 18 V

+/- 4 V

NJM4560

0.033158 oz

100 dB

6 mV

MouseReel

NJM4560

+/- 4 V to +/- 18 V

2 Channel

5.7 mA

High Gain Amplifier

-

Dual

+/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V

Operational Amplifiers

No Shutdown

1.6 mm

5 mm

5 mm