- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7001M Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 100 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 50 mV/us | 16 V | 1 V | NJU7001 | - | 90 dB | 10 mV | Tube | NJU7001 | 1 V to 16 V | 1 Channel | 25 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7021M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 400 mV/us | 16 V | 3 V | NJU7021 | - | 95 dB | 10 mV | Reel | NJU7021 | 3 V to 16 V | 1 Channel | 600 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4558MD-TE1 Nisshinbo | 50000 | - | - | DMP-8 | 70 dB | - | 2000 | 3 MHz | 500 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 1 V/us | +/- 18 V | +/- 4 V | NJM4558 | - | 100 dB | 6 mV | Reel | NJM4558 | +/- 4 V to +/- 18 V | 2 Channel | 5.7 mA | High Gain Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7093AF-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 55 dB | - | 3000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7093 | 0.000222 oz | 70 dB | 2 mV | Reel | NJU7093 | 1 V to 5.5 V | 1 Channel | 160 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2904L Nisshinbo | In Stock | - | - | SIP-8 | 85 dB | - | 2000 | 200 kHz | 250 nA | +/- 16 V | + 85 C | +/- 1.5 V | - 40 C | Through Hole | 800 mW | Details | 500 mV/us | 32 V, +/- 16 V | 3 V, +/- 1.5 V | NJM2904 | 0.033158 oz | 100 dB | 7 mV | - | NJM2904 | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 2 Channel | 1.2 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 15 V | Operational Amplifiers | No Shutdown | 6.4 mm | 19 mm | 3 mm | ||
![]() NJM4556AMA-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 8 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 3 V/us | +/- 18 V | +/- 2 V | NJM4556 | - | 100 dB | 6 mV | Reel | NJM4556 | +/- 2 V to +/- 18 V | 2 Channel | 12 mA | High Gain Amplifier | - | Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7012F-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | 55 dB | - | 3000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7012 | 0.000222 oz | 70 dB | 10 mV | Reel | NJU7012 | 1 V to 5.5 V | 1 Channel | 160 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2143RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 85 dB | - | 2000 | 600 kHz | 250 nA | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | Details | 500 mV/us | 20 V | 3 V | NJM2143 | - | 100 dB | 7 mV | Reel | NJM2143 | 3 V to 20 V | 2 Channel | 1.2 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 0.85 mm (Max) | 2.9 mm | 2.8 mm | ||
![]() NJM2115V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 7 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 800 mW | Details | 4 V/us | 14 V, +/- 7 V | 2 V, +/- 1 V | NJM2115 | 0.000825 oz | 80 dB | 6 mV | Reel | NJM2115 | +/- 1 V to +/- 7 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2115V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 7 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 800 mW | Details | 4 V/us | 14 V, +/- 7 V | 2 V, +/- 1 V | NJM2115 | 0.000825 oz | 80 dB | 6 mV | Reel | NJM2115 | +/- 1 V to +/- 7 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2902M-TE2 Nisshinbo | In Stock | - | - | DMP-14 | 85 dB | - | 2000 | 500 kHz | 500 nA | +/- 15 V | + 85 C | +/- 1.5 V | - 40 C | SMD/SMT | 300 mW | Details | 500 mV/us | 32 V, +/- 15 V | 3 V, +/- 1.5 V | NJM2902 | - | 100 dB | 10 mV | Reel | NJM2902 | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 4 Channel | 2 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V, +/- 12 V | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2712M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 50 dB | 6.8 nV/sqrt Hz | 2000 | 180 MHz | 7 uA | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | Details | 260 V/us | - | - | NJM2712 | - | 75 dB | 7 mV | Reel | NJM2712 | - | 2 Channel | 6.8 mA | - | - | - | - | Operational Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM3404AM Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 1.2 MHz | 200 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 36 V, +/- 18 V | 4 V, +/- 2 V | NJM3404 | 0.003351 oz | 100 dB | 5 mV | Tube | NJM3404 | 4 V to 36 V, +/- 2 V to +/- 18 V | 2 Channel | 3.5 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM3404AD Nisshinbo | In Stock | - | - | DIP-8 | 70 dB | - | 2000 | 1.2 MHz | 200 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 1.2 V/us | 36 V, +/- 18 V | 4 V, +/- 2 V | NJM3404 | 0.080001 oz | 100 dB | 5 mV | - | NJM3404 | 4 V to 36 V, +/- 2 V to +/- 18 V | 2 Channel | 3.5 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 3 V, +/- 5 V, +/- 9 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM4558DD Nisshinbo | In Stock | - | - | DIP-8 | 70 dB | - | 2000 | 3 MHz | 500 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 1 V/us | +/- 18 V | +/- 4 V | NJM4558 | 0.080001 oz | 100 dB | 6 mV | Tube | NJM4558 | +/- 4 V to +/- 18 V | 2 Channel | 5.7 mA | High Gain Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2100V-TE1 Nisshinbo | 1000 | - | - | SSOP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 3.5 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 800 mW | Details | 4 V/us | 7 V, +/- 3.5 V | 2 V, +/- 1 V | NJM2100 | 0.000825 oz | 80 dB | 6 mV | MouseReel | NJM2100 | 2 V to 7 V, +/- 1 V to +/- 3.5 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Single, Dual | +/- 3 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7001M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 100 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 50 mV/us | 16 V | 1 V | NJU7001 | - | 90 dB | 10 mV | Reel | NJU7001 | 1 V to 16 V | 1 Channel | 25 uA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2115M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 12 MHz | 300 nA | +/- 7 V | + 85 C | +/- 1 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | 14 V, +/- 7 V | 2 V, +/- 1 V | NJM2115 | - | 80 dB | 6 mV | Reel | NJM2115 | +/- 1 V to +/- 7 V | 2 Channel | 5 mA | General Purpose Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7061M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 400 kHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 400 mV/us | 16 V | 3 V | NJU706 | - | 95 dB | 2 mV | Reel | NJU7061 | 3 V to 16 V | 1 Channel | 300 uA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2138V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 45 dB | - | 2000 | 200 MHz | 2 uA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 45 V/us | - | - | NJM2138 | 0.004296 oz | 75 dB | 5 mV | Reel | NJM2138 | - | 4 Channel | 3 mA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm |