- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- CMRR - Common Mode Rejection Ratio
- Vos - Input Offset Voltage
- Ib - Input Bias Current
- Operating Supply Current
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | CMRR - Common Mode Rejection Ratio | en - Input Voltage Noise Density | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Pd - Power Dissipation | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Vos - Input Offset Voltage | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Amplifier Type | Output Current per Channel | Supply Type | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7014D Nisshinbo | In Stock | - | - | DIP-8 | 55 dB | - | 2000 | 200 kHz | 1 pA | - | + 85 C | - | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 100 mV/us | 5.5 V | 1 V | NJU7014 | 0.080001 oz | 70 dB | 10 mV | Tube | NJU7014 | 1 V to 5.5 V | 2 Channel | 50 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJU7016RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 55 dB | - | 2000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 320 mW | Details | 2.4 V/us | 5.5 V | 1 V | NJU7016 | - | 70 dB | 10 mV | Reel | NJU7016 | 1 V to 5.5 V | 2 Channel | 800 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 0.85 mm (Max) | 2.9 mm | 2.8 mm | ||
![]() NJM2068V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 80 dB | - | 2000 | 27 MHz | 1 uA | +/- 18 V | + 75 C | +/- 4 V | - 20 C | SMD/SMT | 800 mW | Details | 6 V/us | +/- 18 V | +/- 4 V | NJM2068 | 0.000825 oz | 120 dB | 3 mV | MouseReel | NJM2068 | +/- 4 V to +/- 18 V | 2 Channel | 8 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM3414AV-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 80 dB | - | 2000 | 1.3 MHz | 500 nA | +/- 7.5 V | + 75 C | +/- 1.5 V | - 20 C | SMD/SMT | 250 mW | Details | 1 V/us | 15 V, +/- 7.5 V | 3 V, +/- 1.5 V | NJM3414 | 0.000825 oz | 100 dB | 5 mV | MouseReel | NJM3414 | 3 V to 15 V, +/- 1.5 V to +/- 7.5 V | 2 Channel | 5 mA | - | 70 mA | Single, Dual | +/- 3 V, 5 V | Operational Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2712M Nisshinbo | In Stock | - | - | DMP-8 | 50 dB | 6.8 nV/sqrt Hz | 2000 | 180 MHz | 7 uA | +/- 4.5 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 200 mW | Details | 260 V/us | +/- 4.5 V | +/- 2 V | NJM2712 | - | 75 dB | 7 mV | Tube | NJM2712 | +/- 2 V to +/- 4.5 V | 2 Channel | 6.8 mA | High Speed Amplifier | - | Dual | +/- 2.5 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM14558M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 5 MHz | 250 nA | +/- 7 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | 300 mW | Details | 2.5 V/us | +/- 7 V | +/- 2 V | NJM145 | - | 100 dB | 3 mV | Reel | NJM14558 | +/- 2 V to +/- 7 V | 2 Channel | 4.5 mA | General Purpose Amplifier | - | Dual | +/- 3 V, +/- 5 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4565V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 70 dB | - | 2000 | 10 MHz | 200 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 250 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | NJM4565 | 0.000825 oz | 100 dB | 3 mV | Reel | NJM4565 | +/- 4 V to +/- 18 V | 2 Channel | 7 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7012F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 55 dB | - | 3000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7012 | 0.000222 oz | 70 dB | 10 mV | Reel | NJU7012 | 1 V to 5.5 V | 1 Channel | 160 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM4565MD-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 10 MHz | 200 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | NJM4565 | 0.033158 oz | 100 dB | 3 mV | MouseReel | NJM4565 | +/- 4 V to +/- 18 V | 2 Channel | 7 mA | Low Noise Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2732M Nisshinbo | In Stock | - | - | DMP-8 | 55 dB | 10 nV/sqrt Hz | 2000 | 1 MHz | 250 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 400 mV/us | 6 V | 1.8 V | NJM2732 | 0.052177 oz | 85 dB | 5 mV | Tube | NJM2732 | 1.8 V to 6 V | 2 Channel | 900 uA | Low Noise Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2136V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 45 dB | - | 2000 | 200 MHz | 2 uA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 45 V/us | - | - | NJM2136 | 0.000825 oz | 75 dB | 5 mV | Reel | NJM2136 | - | 1 Channel | 820 uA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJU7013F-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 55 dB | - | 3000 | 1 MHz | 1 pA | - | + 85 C | - | - 40 C | SMD/SMT | 200 mW | Details | 1 V/us | 5.5 V | 1 V | NJU7013 | 0.000222 oz | 70 dB | 10 mV | Reel | NJU7013 | 1 V to 5.5 V | 1 Channel | 400 uA | Low Power Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM2904D Nisshinbo | In Stock | - | - | DIP-8 | 85 dB | - | 2000 | 200 kHz | 250 nA | +/- 16 V | + 85 C | +/- 1.5 V | - 40 C | Through Hole | 500 mW (1/2 W) | Details | 500 mV/us | 32 V, +/- 16 V | 3 V, +/- 1.5 V | NJM2904 | 0.080001 oz | 100 dB | 7 mV | - | NJM2904 | 3 V to 32 V, +/- 1.5 V to +/- 16 V | 2 Channel | 1.2 mA | General Purpose Amplifier | 30 mA | Single, Dual | +/- 15 V | Operational Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM13404M Nisshinbo | In Stock | - | - | DMP-8 | 70 dB | - | 2000 | 2 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 14 V | 2 V | NJM134 | - | 100 dB | 4 mV | Reel | NJM13404 | 2 V to 14 V | 2 Channel | 3.5 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4558E-TE1 Nisshinbo | 50000 | - | - | DMP-8 | 70 dB | - | 2000 | 3 MHz | 500 nA | +/- 18 V | + 85 C | +/- 4 V | - 40 C | SMD/SMT | 300 mW | Details | 1 V/us | +/- 18 V | +/- 4 V | NJM4558 | 0.002681 oz | 100 dB | 6 mV | MouseReel | NJM4558 | +/- 4 V to +/- 18 V | 2 Channel | 5.7 mA | High Gain Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJU7031M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 1.5 MHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 3.5 V/us | 16 V | 3 V | NJU7031 | - | 95 dB | 10 mV | Reel | NJU7031 | 3 V to 16 V | 1 Channel | 2 mA | Low Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJU7071M Nisshinbo | In Stock | - | - | DMP-8 | 60 dB | - | 2000 | 1 MHz | 1 pA | - | + 75 C | - | - 20 C | SMD/SMT | 300 mW | Details | 1.1 V/us | 16 V | 5 V | NJU707 | - | 95 dB | 2 mV | Tube | NJU7071 | 5 V to 16 V | 1 Channel | 1.2 mA | Low Offset Voltage Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM13403M Nisshinbo | In Stock | - | - | DMP-14 | 70 dB | - | 2000 | 2 MHz | 150 nA | - | + 85 C | - | - 40 C | SMD/SMT | 300 mW | Details | 1.2 V/us | 14 V | 2 V | NJM134 | - | 100 dB | 4 mV | Tube | NJM13403 | 2 V to 14 V | 4 Channel | 5 mA | General Purpose Amplifier | - | Single | - | Operational Amplifiers | No Shutdown | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2060V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 70 dB | - | 2000 | 10 MHz | 500 nA | +/- 18 V | + 75 C | +/- 4 V | - 20 C | SMD/SMT | 300 mW | Details | 4 V/us | +/- 18 V | +/- 4 V | NJM2060 | 0.004296 oz | 100 dB | 6 mV | Reel | NJM2060 | +/- 4 V to +/- 18 V | 4 Channel | 14 mA | General Purpose Amplifier | - | Dual | +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | Operational Amplifiers | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2742V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 50 dB | 40 nV/sqrt Hz | 2000 | 2 MHz | 400 nA | - | + 85 C | - | - 40 C | SMD/SMT | 250 mW | Details | 7 V/us | 32 V | 3 V | NJM2742 | 0.000825 oz | 110 dB | 12 mV | Reel | NJM2742 | 5 V, 9 V, 12 V, 15 V | 2 Channel | 4.5 mA | - | - | - | - | Operational Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm |