- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Tradename
- Length
- Width
- Product
Attribute column
Manufacturer
Nisshinbo Linear - Amplifiers - Video Amps and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | RoHS | SNR - Signal to Noise Ratio | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Voltage Gain in dB | Packaging | Series | Operating Supply Voltage | Number of Channels | Operating Supply Current | Supply Type | Dual Supply Voltage | Number of Switches | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2589V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | 2000 | 5.5 V | + 85 C | 4.5 V | - 40 C | Yes | SMD/SMT | - | Details | - | - | - | NJM2589 | - | - | Reel | NJM2589 | - | - | - | Quad | 5 V | - | Video Amplifiers | - | 1.15 mm | 11 mm | 5.6 mm | ||
![]() NJW1340V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | 2000 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | Details | - | - | - | NJW134 | - | - | Reel | NJW1340 | - | - | - | - | - | - | - | - | 1.15 mm | 11 mm | 5.6 mm | ||
![]() NJW1351RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | 3.45 V | + 85 C | 2.5 V | - 40 C | - | SMD/SMT | - | Details | - | - | - | NJW135 | 0.000635 oz | - | MouseReel | NJW1351 | - | 1 Channel | - | Dual | 3 V | - | Video Amplifiers | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJW1350RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | 3.45 V | + 85 C | 2.5 V | - 40 C | - | SMD/SMT | - | Details | - | - | - | NJW135 | - | - | Reel | NJW1350 | - | - | - | Dual | 3 V | - | Video Amplifiers | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJW1353RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | 3.45 V | + 85 C | 2.5 V | - 40 C | - | SMD/SMT | - | Details | - | - | - | NJW135 | - | - | Reel | NJW1353 | - | - | - | Dual | 3 V | - | Video Amplifiers | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2526V-TE1 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | + 85 C | - | - 40 C | - | SMD/SMT | 300 mW | Details | - | 9 V | 4.5 V | - | 0.004586 oz | - | Reel | NJM2526 | - | 4 Channel | - | Single Supply | - | 3 Switch | Video Switches | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU71044RB2-TE2 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJU71044 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU71031RB1-TE2 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJU71 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2561BF1-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJM25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM41031F1-TE2 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJM4 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2561KG1-TE3 Nisshinbo | In Stock | - | - | DFN-6 | 3000 | - | + 85 C | - | - 40 C | - | SMD/SMT | 950 mW | Details | 60 dB | 5.5 V | 2.8 V | - | - | 6.5 dB | Reel | - | - | 1 Channel | 8 mA | - | - | - | Video Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2567V-TE1 Nisshinbo | In Stock | - | - | SSOP-14 | 2000 | 5.5 V | + 85 C | 2.8 V | - 40 C | - | SMD/SMT | - | Details | - | - | - | NJM256 | 0.004296 oz | - | Reel | NJM2567 | - | - | - | Dual | 3 V, 5 V | - | Video Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM2567V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | 2000 | 5.5 V | + 85 C | 2.8 V | - 40 C | - | SMD/SMT | - | Details | - | - | - | NJM256 | 0.004296 oz | - | Reel | NJM2567 | - | - | - | Dual | 3 V, 5 V | - | Video Amplifiers | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJW1342V-TE2 Nisshinbo | In Stock | - | - | SSOP-32 | 2000 | - | + 85 C | - | - 40 C | - | SMD/SMT | 1100 mW | Details | - | 6 V | 3 V | - | - | - | Reel | NJW1342 | - | - | - | Single Supply | - | - | Video Switches | - | - | - | - | ||
![]() NJM2561F1A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | NJM25 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 2000 | - | + 75 C | - | - 20 C | - | SMD/SMT | - | Details | - | - | - | NJM2535 | - | - | Reel | NJM2535 | 15 V | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2533D Nisshinbo | In Stock | - | - | DIP-8 | 2000 | - | + 75 C | - | - 20 C | - | Through Hole | - | Details | - | - | - | NJM2533 | 0.080001 oz | - | Tube | NJM2533 | 15 V | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2535D Nisshinbo | In Stock | - | - | DIP-8 | 2000 | - | + 75 C | - | - 20 C | - | Through Hole | - | Details | - | - | - | NJM2535 | 0.080001 oz | - | Tube | NJM2535 | 5 V | - | - | Single Supply | - | - | - | - | - | - | - | ||
![]() NJM2534M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 2000 | - | + 75 C | - | - 20 C | - | SMD/SMT | - | Details | - | - | - | NJM2534 | - | - | Reel | NJM2534 | 12 V | - | - | - | - | - | - | - | - | 5 mm | 5 mm | ||
![]() NJM2535M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 2000 | - | + 75 C | - | - 20 C | - | SMD/SMT | - | Details | - | - | - | NJM2535 | - | - | Reel | NJM2535 | 15 V | - | - | - | - | - | - | - | - | 5 mm | 5 mm |