- Packaging
- Factory Pack Quantity
- RoHS
- Output Type
- Series
- Ib - Input Bias Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Number of Channels
- Operating Supply Current
- Product
Attribute column
Manufacturer
Nisshinbo Linear - Comparators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | CMRR - Common Mode Rejection Ratio | Comparator Type | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of Elements | Pd - Power Dissipation | Propagation Delay Time | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Vcm - Common Mode Voltage | Voltage Gain in dB | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Part Status | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Input Type | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Reference Voltage | Dual Supply Voltage | Current - Quiescent (Max) | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Current - Output (Typ) | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7141F-TE1 Nisshinbo | In Stock | - | - | - | MTP-5 | - | 55 dB | - | 3000 | - | 1 pA | 1 pA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 200 mW | - | - | Details | 5.5 V | 1 V | NJU714 | - | Negative Rail to Positive Rail 2.5 V | - | 10 mV | - | Reel | NJU7141 | - | Low Voltage Comparator | Open Drain | 7 V | 1 Channel | 12 uA | - | 350 ns | - | 2 mA | Single | No | - | - | - | - | - | Analog Comparators | No Shutdown | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJM12903R-TE2 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | - | 2000 | - | 200 nA | 50 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 320 mW | - | - | Details | 14 V | 2 V | NJM12903 | - | - | 106 dB | 4 mV | - | Reel | NJM12903 | - | Voltage Comparator | Open Collector | 15 V | 2 Channel | 1 mA | - | 500 ns | - | 10 mA | Single | No | - | - | - | - | - | Analog Comparators | No Shutdown | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2407R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | - | 2000 | - | 250 nA | 50 nA | +/- 10 V | + 85 C | +/- 1 V | - 40 C | - | SMD/SMT | - | 320 mW | - | - | Details | 20 V | 2 V | NJM240 | - | Negative Rail to Positive Rail 3.5 V | 106 dB | 7 mV | - | MouseReel | NJM2407 | - | Comparator | Open Collector and Emitter | 20 V | 2 Channel | 1 mA | - | 800 ns | - | 16 mA | Single, Dual | No | +/- 3 V, +/- 5 V, +/- 9 V | - | - | - | - | Analog Comparators | No Shutdown | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2903M Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | General Purpose with Reference | 2000 | - | 250 nA | 50 nA | - | + 85 C | 1 V | - 40 C | - | SMD/SMT | - | 300 mW | - | - | Details | 36 V | 2 V | NJM2903 | 0.002681 oz | Negative Rail - 0.3 V to Positive Rail 36 V | - | 7 mV | - | Tube | NJM2903 | - | - | Open Collector | 36 V | 2 Channel | 1 mA | - | 1.5 us | - | 6 mA | - | No | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - | ||
![]() NJM12903D Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | 2000 | - | 200 nA | 50 nA | - | + 85 C | - | - 40 C | - | Through Hole | - | 500 mW (1/2 W) | - | - | Details | 14 V | 2 V | NJM12903 | 0.080001 oz | Negative Rail to Positive Rail 3.5 V | 106 dB | 4 mV | - | Tube | NJM12903 | - | Voltage Comparator | Open Collector | 15 V | 2 Channel | 1 mA | - | 500 ns | - | 10 mA | Single | No | - | - | - | - | - | Analog Comparators | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2901V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | 2000 | - | 250 nA | 50 nA | +/- 18 V | + 85 C | 1 V | - 40 C | - | SMD/SMT | - | 300 mW | - | - | Details | 36 V | 2 V | NJM2901 | 0.004296 oz | Negative Rail to Positive Rail 3.5 V | 106 dB | 7 mV | - | Reel | NJM2901 | - | Comparator | Open Collector | 36 V | 4 Channel | 2 mA | - | 1.3 us | - | 16 mA | Single, Dual | No | +/- 3 V, +/- 5 V, +/- 9 V, +/- 12 V, +/- 15 V | - | - | - | - | Analog Comparators | No Shutdown | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJM12903RB1-TE2 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | - | 2000 | - | 200 nA | 50 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 14 V | 2 V | NJM12903 | - | - | - | 4 mV | - | MouseReel | NJM12903 | - | - | Open Collector | 15 V | 2 Channel | 400 uA | - | 500 ns | - | 10 mA | - | No | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - | ||
![]() NJM2903R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | - | 2000 | - | 250 nA | 50 nA | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 36 V | 2 V | NJM2903 | - | Negative Rail to Positive Rail 3.5 V | - | 7 mV | - | Reel | NJM2903 | - | - | Open Collector | 36 V | 2 Channel | 1 mA | - | 1.5 us | - | 6 mA | - | No | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - | ||
![]() NJU77250F3-TE1 Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | 70 dB | - | 3000 | - | 1 pA | 1 pA | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | 42 ns | - | Details | 5.5 V | 2.7 V | - | - | 5.2 V | - | 1 mV | - | MouseReel | - | - | - | Push-Pull | - | 1 Channel | 140 uA | Rail to Rail | - | - | - | - | - | - | - | - | - | - | Digital Comparators | Shutdown | - | - | - | ||
![]() NJU77250F-TE1 Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | 70 dB | - | 3000 | - | 1 pA | 1 pA | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | 42 ns | - | Details | 5.5 V | 2.7 V | - | - | 5.2 V | - | 1 mV | - | MouseReel | - | - | - | Push-Pull | - | 1 Channel | 140 uA | Rail to Rail | - | - | - | - | - | - | - | - | - | - | Digital Comparators | Shutdown | - | - | - | ||
![]() NJU77251KG1-TE3 Nisshinbo | In Stock | - | - | - | DFN-6 | - | 70 dB | - | 3000 | - | 1 pA | 1 pA | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | 42 ns | - | Details | 5.5 V | 2.7 V | - | - | 5.2 V | - | 1 mV | - | MouseReel | - | - | - | Push-Pull | - | 1 Channel | 140 uA | Rail to Rail | - | - | - | - | - | - | - | - | - | - | Digital Comparators | Shutdown | - | - | - | ||
![]() NJM2407RB1-TE1 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | - | 2000 | - | 250 nA | 50 nA | +/- 10 V | + 85 C | +/- 1 V | - 40 C | - | SMD/SMT | - | 320 mW | - | - | Details | 20 V | 2 V | NJM240 | - | Negative Rail to Positive Rail 3.5 V | 106 dB | 7 mV | - | Reel | NJM2407 | - | Comparator | Open Collector and Emitter | 20 V | 2 Channel | 1 mA | - | 800 ns | - | 16 mA | Single, Dual | No | +/- 3 V, +/- 5 V, +/- 9 V | - | - | - | - | Analog Comparators | No Shutdown | 0.85 mm (Max) | 2.9 mm | 2.8 mm | ||
![]() NJM2406F-TE1 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 (MTP5) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | General Purpose | Open-Collector | - | - | - | - | - | 2.5V ~ 7V | - | - | - | - | - | 7mV @ 5V | 0.25µA @ 5V | 6mA @ 5V | - | - | - | - | - | ||
![]() NJM2406F-TE2 Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 (MTP5) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | Obsolete | General Purpose | Open-Collector | - | - | - | - | - | 2.5V ~ 7V | - | - | - | - | 800µA | 7mV @ 5V | 0.25µA @ 5V | 6mA | - | - | - | - | - | ||
![]() NJM2903RB1-TE1 Nisshinbo | 5257 | - | - | - | - | - | - | General Purpose with Reference | 2000 | - | 250 nA | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | - | Details | 36 V | 2 V | NJM2903 | 0.010544 oz | - | - | 7 mV | - | MouseReel | NJM2903 | - | - | Open Collector | - | 2 Channel | 1 mA | - | 1.5 us | - | 6 mA | - | - | - | - | - | - | - | Analog Comparators | - | - | - | - | ||
![]() NJM2903CG-TE2 Nisshinbo | 25000 | - | - | - | - | - | - | - | 2500 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | NJM2903 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2903CMD7-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Cut Tape | NJM2903 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2903CM-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | Reel | NJM2903 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU77240F-TE1 Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | 70 dB | - | 3000 | - | 1 pA | 1 pA | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 650 mW | 840 ns | 85 dB | Details | 5.5 V | 1.8 V | - | - | 0 V to 3 V | - | 1 mV | - | Reel | NJU77240/NJU77241/NJU77242 | - | - | Open Drain | - | 1 Channel | 9 uA | Rail-to-Rail | - | - | - | - | - | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - | ||
![]() NJM391AKG1-TE3 Nisshinbo | In Stock | - | - | - | DFN-6 | - | - | General Purpose | 3000 | - | 20 nA | 0.5 nA | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 1200 mW | - | - | Details | 36 V | 2 V | - | - | - | - | 500 uV | - | Reel | - | - | - | CMOS, DTL, ECL, MOS, TTL | - | 1 Channel | 400 uA | Differential | 1.3 us | - | 16 mA | - | - | - | - | - | - | - | Analog Comparators | No Shutdown | - | - | - |