- Packaging
- Factory Pack Quantity
- RoHS
- Series
- Package / Case
- Mounting Styles
- Tradename
- Maximum Operating Temperature
- Minimum Operating Temperature
- Operating Supply Current
- Type
- Operating Supply Voltage
Attribute column
Manufacturer
Nisshinbo PMIC - Motor Drivers, Controllers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Number of Outputs | Operating Frequency | Output Voltage | Operating Supply Voltage | Operating Supply Current | Output Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2660AM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | - | - | - | SMD/SMT | - | Details | NJM266 | - | Tube | NJM2660 | - | - | - | - | - | - | - | - | ||
![]() NJM2627V-TE1 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | - | - | - | SMD/SMT | - | Details | NJM262 | 0.004586 oz | Reel | NJM2627 | - | - | - | - | - | - | - | - | ||
![]() NJU7356RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | - | - | - | SMD/SMT | - | Details | NJU735 | - | Reel | NJU7356 | - | - | - | - | - | - | - | - | ||
![]() NJU7346R-TE1 Nisshinbo | In Stock | - | - | VSP-10 | 2000 | - | - | - | SMD/SMT | - | Details | NJU734 | - | Reel | NJU7346 | - | - | - | - | - | - | - | - | ||
![]() NJU7384V-TE1 Nisshinbo | In Stock | - | - | SSOP-32 | 2000 | - | - | Yes | SMD/SMT | - | Details | NJU738 | - | Reel | NJU7384 | - | - | - | - | - | - | - | - | ||
![]() NJM2646E-TE1 Nisshinbo | In Stock | - | - | EMP-8 | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | NJM264 | - | Reel | NJM2646 | 2 Phase | - | - | - | 4 V to 15 V | 10.5 mA | - | - | ||
![]() NJW4303V-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | Yes | - | - | Details | NJW430 | - | Reel | NJW4303 | - | - | - | - | - | - | - | - | ||
![]() NJW4350D Nisshinbo | In Stock | - | - | DIP-16 | 1000 | + 85 C | - 40 C | - | Through Hole | 1.6 W | Details | - | - | Tube | NJW4350 | Unipolar Stepper | 1 Output | - | - | 5 V to 50 V | 2 mA | 500 mA | Stepper Motor Controllers / Drivers | ||
![]() NJW4382VP1-TE2 Nisshinbo | In Stock | - | - | HTSSOP-24 | 2500 | - | - | - | SMD/SMT | - | Details | - | - | Cut Tape | NJW4382 | - | - | - | - | - | - | - | - | ||
![]() NJW4308V-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | Details | - | - | Reel | NJW4308 | - | - | - | - | - | - | - | - | ||
![]() NJW4320V-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | Details | - | - | Reel | NJW4320 | - | - | - | - | - | - | - | - | ||
![]() NJU7381AMJE-TE3 Nisshinbo | In Stock | - | - | - | 1500 | - | - | - | - | - | Details | - | - | Reel | NJU7381 | - | - | - | - | - | - | - | - | ||
![]() NJW4315MLET1-TE1 Nisshinbo | In Stock | - | - | EQFN-24 | 2000 | + 125 C | - 40 C | - | SMD/SMT | 2.1 W | Details | - | - | Reel | - | 3 Phase | - | 35 kHz, 150 kHz | - | 6.3 V to 36 V | 3.2 mA | 150 mA | Brushless DC Motor Controllers | ||
![]() NJM2641RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | NJM264 | - | MouseReel | NJM2641 | 2 Phase | - | - | 1.5 V | 4 V to 14 V | 4 mA | - | Stepper Motor Controllers / Drivers | ||
![]() NJW4321V-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | Details | - | - | Reel | - | - | - | - | - | - | - | - | - | ||
![]() NJU7326R-TE1 Nisshinbo | In Stock | - | - | VSP-8 | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | NJU732 | - | Reel | NJU7326 | Single Phase | - | - | 0.45 V | 7 V | 4 mA | - | Brushless DC Motor Controllers | ||
![]() NJM2624AM Nisshinbo | In Stock | - | - | DMP-16 | 2000 | + 85 C | - 25 C | - | SMD/SMT | - | Details | NJM262 | - | Tube | NJM2624 | Brushless DC Motor Pre-Driver | - | - | 9.5 V | 20 V | 10 mA | - | Brushless DC Motor Controllers | ||
![]() NJM2624AD Nisshinbo | In Stock | - | - | DIP-16 | 1000 | + 85 C | - 25 C | - | Through Hole | - | Details | NJM262 | 0.057419 oz | Tube | NJM2624 | Brushless DC Motor Pre-Driver | - | - | 9.5 V | 20 V | 10 mA | - | Brushless DC Motor Controllers | ||
![]() NJM2624AV-TE2 Nisshinbo | In Stock | - | - | SSOP-16 | 2000 | + 85 C | - 25 C | - | SMD/SMT | - | Details | NJM262 | 0.004586 oz | Reel | NJM2624 | Brushless DC Motor Pre-Driver | - | - | 9.5 V | 20 V | 10 mA | - | Brushless DC Motor Controllers | ||
![]() NJU7342RB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 2000 | + 85 C | - 40 C | - | SMD/SMT | - | Details | NJU734 | - | Reel | NJU7342 | Single Phase | - | - | 0.45 V | 7 V | 4 mA | - | Brushless DC Motor Controllers |