- Factory Pack Quantity
- Package / Case
- Packaging
- RoHS
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- On Resistance - Max
- Operating Supply Voltage
- Pd - Power Dissipation
- Product
Attribute column
Manufacturer
Nisshinbo PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Base/Housing Material | Body Orientation | Contact Materials | Current Limit | Factory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Type | Pitch | Number of Outputs | Housing Color | Operating Supply Voltage | Output Current | Product |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R5524N001A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | 650 mA | 3000 | + 85 C | - 40 C | - | SMD/SMT | 50 us | 150 mOhms | 400 us | 660 mW | Details | 5.5 V | 2.2 V | - | 0.000222 oz | - | MouseReel | R5524N | USB Switch | - | 1 Output | - | 5.5 V | 500 mA | USB Power Switches | ||
![]() R5527K001B-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1612-4D-4 | Polyester | Straight | Phosphor Bronze | - | 5000 | + 85 C | - 40 C | Through Hole | SMD/SMT | - | 65 mOhms | 7.5 ms | 610 mW | Details | 5.5 V | 1.8 V | Solder | - | -55 to 85 °C | MouseReel | R5527K | Load Switch | 2.5400 mm | 1 Output | Black | 1.8 V to 5.5 V | 1 A | Load Switches | ||
![]() R5540K004B-TR Nisshinbo | In Stock | - | - | Gold | DFN-PLP-1010-4F-4 | Thermoplastic | Straight | Phosphor Bronze | 700 mA | 10000 | + 85 C | - 40 C | Through Hole | SMD/SMT | - | 180 mOhms | - | 300 mW | Details | 3.6 V | 800 mV | Solder | - | - | MouseReel | R5540K | Load Switch | 2.0000 mm | 1 Output | Brown | 800 mV to 3.6 V | 450 mA | Load Switches | ||
![]() R5524N001B-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | 650 mA | 3000 | + 85 C | - 40 C | - | SMD/SMT | 50 us | 150 mOhms | 400 us | 660 mW | Details | 5.5 V | 2.2 V | - | 0.000222 oz | - | Reel | R5524N | High Side | - | 1 Output | - | 5.5 V | 500 mA | USB Power Switches | ||
![]() R5540K002B-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4F-4 | - | - | - | 350 mA | 10000 | + 85 C | - 40 C | - | SMD/SMT | - | 180 mOhms | - | 300 mW | Details | 3.6 V | 750 mV | - | - | - | Reel | R5540K | Low Side | - | 1 Output | - | 750 mV to 3.6 V | 200 mA | Load Switches | ||
![]() R5527K001A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1612-4D-4 | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | R5527K | - | - | - | - | - | - | - | ||
![]() R5524K002B-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1820-6 | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | R5524K | - | - | - | - | - | - | - | ||
![]() R5541K001B-E2 Nisshinbo | In Stock | - | - | - | WLCSP-6 | - | - | - | - | 5000 | + 85 C | - 40 C | - | SMD/SMT | - | 28 mOhms | - | 714 mW | Details | 4.8 V | 600 mV | - | - | - | MouseReel | R5541K | Load Switch | - | 1 Output | - | 600 mV to 4.8 V | 3 A | Load Switches | ||
![]() R5550K001A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4F-4 | - | - | - | 1.47 A | 10000 | + 85 C | - 40 C | - | SMD/SMT | 80 ms | 180 mOhms | 1.33 ms | 300 mW | Details | 5.25 V | 2.3 V | - | - | - | Reel | R5550K | High Side | - | 1 Output | - | 2.3 V to 5.25 V | 1 A | Load Switches |