- Package / Case
- Packaging
- Series
- Factory Pack Quantity
- RoHS
- Input Voltage Range
- Input Voltage-Max
- Input Voltage-Min
- Maximum Operating Temperature
- Minimum Operating Temperature
- Mounting Styles
- Output Current
Attribute column
Manufacturer
Nisshinbo PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Pd - Power Dissipation | RoHS | Unit Weight | Operating Temperature | Packaging | Series | Part Status | Type | Applications | Voltage - Supply | Operating Supply Voltage | Interface | Operating Supply Current | Output Current | Program Memory Size | Current - Supply | Data Bus Width | Input Current | Product | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJW4750MHHT1-TE3 Nisshinbo | In Stock | - | - | - | EQFN-26 | - | - | 1500 | - | - | - | - | - | - | - | - | - | Details | - | - | Reel | NJW4750 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJW4750MHHT1-TE1 Nisshinbo | In Stock | - | - | - | EQFN-26 | - | - | 1500 | 2.4 V to 40 V | 40 V | 2.4 V | + 125 C | - | - 40 C | - | SMD/SMT | 2.5 W | Details | - | - | Reel | NJW4750 | - | Voltage Regulator, Multiple Outputs | Camera Module, Photoelectric Sensor, Small Application | - | - | - | - | 600 mA | - | - | - | 2.3 mA | Power Management ICs | - | ||
![]() NJW1280MG2-TE1 Nisshinbo | In Stock | - | - | - | EQFN16-G2-16 | - | - | 3000 | 2 V to 5.5 V | 5.5 V | 2 V | + 105 C | 30 V | - 40 C | - | SMD/SMT | - | Details | 0.057438 oz | - | Cut Tape | NJW1280 | - | Driver | - | - | 2 V to 5.5 V | - | 3.5 mA | - | - | - | - | 3.5 mA | Audio & Video ICs | 18 V to 30 V | ||
![]() RN5T568C-E4 Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 2000 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | 3700 mW | Details | 0.004938 oz | - | Cut Tape | RN5T568 | - | General Purpose | - | - | 1.8 V, 3.6 V | - | 350 uA | 3 A | - | - | - | 350 uA | PMICs | 600 mV to 3.5 V | ||
![]() RN5T568S-E4 Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 2000 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | 3700 mW | Details | - | - | Cut Tape | RN5T568 | - | General Purpose | - | - | 3.6 V | - | 350 uA | 3 A | - | - | - | 350 uA | PMICs | 600 mV to 3.5 V | ||
![]() RN5T568S Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 100 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | - | Details | - | - | Tray | RN5T568 | - | Multi-Channel PMIC | - | - | 1.8 V | - | 350 uA | 3 A | - | - | - | 350 uA | PMICs | 600 mV to 3.5 V | ||
![]() RN5T568AD-E4 Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 2000 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | - | Details | - | - | Reel | RN5T568 | - | Multi-Channel PMIC | - | - | 1.8 V | - | 350 uA | 3 A | - | - | - | - | PMICs | 600 mV to 3.5 V | ||
![]() R5101G006A-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | 3000 | 1.5 V to 10 V | 10 V | 1.5 V | + 85 C | 5 V | - 40 C | - | SMD/SMT | 380 mW | Details | - | - | MouseReel | R5101G | - | Processor PMIC | - | - | 1.5 V to 10 V | - | 5 uA | 50 mA | - | - | - | 15 uA | Power Management Specialized - PMIC | 1.8 V to 5 V | ||
![]() R5101G002A-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | 3000 | 1.5 V to 10 V | 10 V | 1.5 V | + 85 C | 5 V | - 40 C | - | SMD/SMT | 380 mW | Details | - | - | MouseReel | R5101G | - | Processor PMIC | Power Source for Microprocessors | - | 1.5 V to 10 V | CAN/I2C/SCI/SPI | 5 uA | 50 mA | 384 KB | - | 16 Bit | 15 uA | Power Management Specialized - PMIC | 1.8 V to 5 V | ||
![]() NJW1280RB2-TE1 Nisshinbo | In Stock | - | - | - | MSOP-10 | - | - | 2000 | 2 V to 5.5 V | 5.5 V | 2 V | + 105 C | 30 V | - 40 C | - | SMD/SMT | - | Details | - | - | Cut Tape | NJW1280 | - | Driver | - | - | 2 V to 5.5 V | - | 3.5 mA | - | - | - | - | 3.5 mA | Audio & Video ICs | 18 V to 30 V | ||
![]() RN5T568C Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 100 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | - | Details | - | - | Tray | RN5T568 | - | Multi-Channel PMIC | - | - | 1.8 V | - | 350 uA | 3 A | - | - | - | 350 uA | PMICs | 600 mV to 3.5 V | ||
![]() R5101G001A-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | 3000 | 1.5 V to 10 V | 10 V | 1.5 V | + 85 C | 5 V | - 40 C | - | SMD/SMT | 380 mW | Details | - | - | MouseReel | R5101G | - | Processor PMIC | - | - | 1.5 V to 10 V | - | 5 uA | 50 mA | - | - | - | 15 uA | Power Management Specialized - PMIC | 1.8 V to 5 V | ||
![]() RN5T568AV-E4 Nisshinbo | In Stock | - | - | - | QFN0707-48 | - | - | 2000 | 1.7 V to 5.5 V | 5.5 V | 1.7 V | + 85 C | 3.5 V | - 40 C | Yes | SMD/SMT | - | Details | - | - | Reel | RN5T568 | - | Multi-Channel PMIC | - | - | 1.8 V | - | 350 uA | 3 A | - | - | - | - | PMICs | 600 mV to 3.5 V | ||
![]() RP605Z363B-E2-F Nisshinbo Micro Devices Inc. | In Stock | - | Datasheet | Surface Mount | 20-XFBGA, WLCSP | 20-WLCSP-P3 (2.32x1.71) | RP605 | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | RP605x | Active | - | Battery Management, Power Supplies | 1.8V ~ 5.5V | - | - | - | - | - | 300nA | - | - | - | - |