- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | CoilResistance | Contact Materials | Factory Pack Quantity | For Use With | Manual Reset | Maximum Operating Temperature | Maximum Power Rating | Minimum Dropout Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | Relay Construction | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Connector Type | Type | Resistance | Number of Rows | Gender | Capacitance | Power Rating | Contact Type | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Output Type | Interface | Operating Supply Current | Cable Length | Program Memory Size | Accuracy | Data Bus Width | Number of Turns | Shielded | Threshold Voltage | Operate Time | Undervoltage Threshold | Overvoltage Threshold | Resistance Tolerance | Reset Delay Time | Contact Arrangement | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3111Q301B-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | Thermoplastic | Backup | Straight | - | - | No Chip Enable | - | Copper Alloy | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | - | -65 to 105 °C | MouseReel | R3111Q | - | - | Voltage Detectors | - | - | Header | - | - | - | 2.5400 mm | - | - | - | Black | Open Drain | - | 1.2 uA | - | - | 2 % | - | - | - | 3 V | - | 2.94 V | 3.06 V | - | 100 us | - | 25.4 mm | - | - | ||
![]() R3118N341A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 1 V | - | 0.000222 oz | - | No Watchdog | - | - | Reel | R3118N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 480 nA | - | - | 1.5 % | - | - | - | 3.4 V | - | - | - | - | 100 ms | - | - | - | - | ||
![]() R3111N301A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | 0.001684 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | - | Voltage Detectors | - | - | - | 0.002 uF | - | - | - | - | - | - | - | Open Drain | - | 1.2 uA | - | - | 2 % | - | - | - | 3 V | - | 2.94 V | 3.06 V | - | 100 us | - | 1.6 mm | 1.6 x 0.81 | - | ||
![]() R3111N151A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | - | Copper Alloy | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | Crimp | 0.000222 oz | - | No Watchdog | 26 AWG | -55 to 125 °C | MouseReel | R3111N | - | - | Voltage Detectors | - | - | Receptacle | - | - | - | - | - | - | - | - | Open Drain | - | 1 uA | 0.914 m | - | 2 % | - | - | - | 1.5 V | - | 1.47 V | 1.53 V | - | - | - | - | - | - | ||
![]() R3111N401A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | 10% | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3111N | - | - | Voltage Detectors | - | - | - | 100 pF | - | - | - | - | - | - | - | Open Drain | - | 1.3 uA | - | - | 2 % | - | - | - | 4 V | - | 3.92 V | 4.08 V | - | 100 us | - | 1.6 mm | 1.6 x 0.81 mm | - | ||
![]() R3116N091A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | Thermoplastic | Backup | Straight | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 500 mV | - | 0.000222 oz | - | No Watchdog | - | - | MouseReel | R3116N | - | - | Housing | - | 2 | Receptacle | - | - | - | 4.5000 mm | - | - | 8 POS | Gray | Open Drain | - | 1.4 uA | - | - | 0.8 % | - | - | - | 900 mV | - | 878 mV | 923 mV | - | 100 ms | - | 28.6 mm | - | - | ||
![]() R3112Q251A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | Backup | - | - | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 6 V | 700 mV | - | 0.001411 oz | - | No Watchdog | - | - | MouseReel | R3112Q | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | CAN/SCI/SPI | 1 uA | - | 64 KB | 2 % | 16 Bit | - | - | 2.5 V | - | 2.45 V | 2.55 V | - | 100 ms | - | - | - | - | ||
![]() R3116N291C-TR-FE Nisshinbo | 6000 | - | - | Tin | SOT-23-5 | Nylon | Backup | Right Angle | - | - | - | - | Copper Alloy | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 500 mV | IDT | 0.000222 oz | - | No Watchdog | - | -55 to 105 °C | MouseReel | R3116N | - | - | Voltage Detectors | - | - | Receptacle | - | - | - | 2.5400 mm | - | - | - | Black | CMOS | - | 1.5 uA | - | - | 0.8 % | - | - | - | 2.9 V | - | 2.857 V | 2.944 V | - | 100 ms | - | 30.48 mm | - | - | ||
![]() R3118N071A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | - | Smart Card Interface | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Surface Mount | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | SOIC | 6 V | 1 V | - | 0.000222 oz | - | No Watchdog | - | -25 to 85 °C | Reel | R3118N | - | - | Smart Card Interface | - | - | - | - | - | - | - | - | 16 | - | - | CMOS, Open Drain | - | 480 nA | - | - | 1.5 % | - | - | - | 700 mV | - | - | - | - | 100 ms | - | - | - | - | ||
![]() R3117N071C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 105 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 1 V | - | 0.000222 oz | - | No Watchdog | - | - | Reel | R3117N | - | - | Voltage Supervisory | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | CMOS | - | 310 nA | - | - | 1 % | - | - | - | 700 mV | - | 674 mV | 739 mV | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.86 | - | ||
![]() R3111Q231A-TR-FE Nisshinbo | 78000 | - | - | - | SC-82AB-4 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | 100 ppm/°C | - | Voltage Detectors | - | - | - | - | 0.125 W | - | - | - | - | - | - | Open Drain | - | 1.1 uA | - | - | 2 % | - | 5(Elec) Turns | - | 2.3 V | - | 2.254 V | 2.346 V | 20 | 100 us | - | 3.9 | 3.5 | - | ||
![]() R3111Q241A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | PCT (Polychlorinated Terphenyl) | Backup | Straight | - | - | No Chip Enable | - | Phosphor Bronze | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | Solder | - | - | No Watchdog | - | -65 to 105 °C | MouseReel | R3111Q | - | - | Voltage Detectors | - | - | Receptacle | - | - | - | 2.5400 mm | - | - | - | Black | Open Drain | - | 1.1 uA | - | - | 2 % | - | - | - | 2.4 V | - | 2.352 V | 2.448 V | - | - | - | 7.62 mm | - | - | ||
![]() R3111Q301C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | - | Voltage Detectors | - | - | - | 7 pF | - | - | - | - | - | - | - | CMOS | - | 1.2 uA | - | - | 2 % | - | - | - | 3 V | - | 2.94 V | 3.06 V | - | 100 us | - | 1.6 mm | 1.6 x 0.81 | - | ||
![]() RN5VD31AA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | 10% | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 700 mV | - | 0.000222 oz | - | No Watchdog | - | - | Reel | RN5VD | - | - | Voltage Detectors | - | - | - | 47 pF | - | - | - | - | - | - | - | CMOS, Open Drain | - | 4 uA | - | - | 2.5 % | - | - | - | 3.1 V | - | 3.023 V | 3.177 V | - | - | - | 2.01 mm | 2.01 x 1.25 x 0.94 mm | - | ||
![]() R3116K181A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | Backup | - | - | - | No Chip Enable | - | - | 10000 | Cables | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | - | - | Details | - | 6 V | 500 mV | - | - | - | No Watchdog | - | - | Reel | R3116K | - | - | Tinel Lock Adapter | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 1.5 uA | - | - | 0.8 % | - | - | - | 1.8 V | - | 1.773 V | 1.827 V | - | 100 ms | - | - | - | - | ||
![]() R3112Q441A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 6 V | 700 mV | - | 0.001411 oz | - | No Watchdog | - | - | MouseReel | R3112Q | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | CAN/I2C/SCI/SPI | 1.5 uA | - | - | 2 % | 16 Bit | - | - | 4.4 V | - | 4.312 V | 4.488 V | - | 100 ms | - | - | - | S12XE | ||
![]() R3117K301A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | Backup | - | - | - | No Chip Enable | - | - | 10000 | - | No Manual Reset | + 105 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | MIL-PRF-20 | - | Details | - | 6 V | 1 V | - | - | - | No Watchdog | - | - | MouseReel | R3117K | - | - | Voltage Detectors | - | - | - | 0.0033 uF | - | - | - | - | - | - | - | Open Drain | - | 310 nA | - | - | 1 % | - | - | - | 3 V | - | 2.9475 V | 3.078 V | - | 40 us | - | 7.37 mm | 7.37 x 2.29 x 7.37 | - | ||
![]() R3116N281A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | Backup | - | - | - | - | 360 Ohm | Nickel-Silver | 3000 | - | No Manual Reset | + 85 C | 4 kVA | 1.2 Vdc | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | - | Non-Latching | Details | - | 6 V | 500 mV | - | 0.000222 oz | - | No Watchdog | - | -40 to 105 °C | Reel | R3116N | - | - | Power Relay | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 1.5 uA | - | - | 0.8 % | - | - | - | 2.8 V | 11 ms | 2.758 V | 2.842 V | - | - | SPST-NO | 40.5 mm | - | - | ||
![]() R3114K241C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | Backup | - | - | - | No Chip Enable | - | - | 10000 | - | No Manual Reset | + 85 C | - | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | AEC-Q200 | - | Details | - | 6 V | 500 mV | - | - | 100 V | No Watchdog | - | - | Reel | R3114K | 25 ppm/°C | - | Voltage Supervisory | 20 | - | - | - | 0.1 W | - | - | Precision Low TCR | - | - | - | CMOS | - | 1.5 uA | - | - | 0.8 % | - | - | - | 2.4 V | - | 2.364 V | 2.436 V | 0.1 | - | - | 2 mm | 1.25 mm | - | ||
![]() R3112Q431A-TR-FE Nisshinbo | In Stock | - | - | Pre-Tin | SC-82AB-4 | - | Backup | Straight | - | - | No Chip Enable | - | Bronze | 3000 | - | No Manual Reset | + 85 C | - | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 6 V | 700 mV | Crimp | 0.001411 oz | - | No Watchdog | 17 to 13, 17 AWG | - | MouseReel | R3112Q | - | Connector Headers and PCB Receptacles | Voltage Detectors | - | - | Receptacle | - | - | Signal | - | - | - | - | - | CMOS, Open Drain | - | 1.5 uA | - | - | 2 % | - | - | No | 4.3 V | - | 4.214 V | 4.386 V | - | 100 ms | - | 18.8 mm | - | - |