- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7719U1-34-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7707F25A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F25 | Voltage Detectors | 2.5 V | 2.475 V | 2.525 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7705F32A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F32 | - | - | Reel | NJU7705F32 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F3-19B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-1 | - | - | Reel | NJU7705F3-19 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F3-29A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-2 | - | - | Reel | NJU7705F3-29 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7704F3-19B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-1 | - | - | Reel | NJU7704F3-19 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F28B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F2 | - | - | Reel | NJU7705F28 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7704F3-23A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-2 | - | - | Reel | NJU7704F3-23 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-32-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-3 | - | - | Reel | NJU7701F4-32 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7704F3-22A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-2 | - | - | Reel | NJU7704F3-22 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7719U39-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-47-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-4 | - | - | Reel | NJU7701F4-47 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F25A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F2 | - | - | Reel | NJU7705F25 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F3-27A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F3-2 | - | - | Reel | NJU7705F3-27 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-23-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-2 | - | - | Reel | NJU7701F4-23 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F03A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F0 | 0.000222 oz | No Watchdog | MouseReel | NJU7706F03 | Voltage Detectors | 3 V | 2.97 V | 3.03 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F19-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7701F1 | 0.000222 oz | No Watchdog | Reel | NJU7701F19 | Voltage Detectors | 1.9 V | 1.881 V | 1.919 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F3-43A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-43 | - | - | Reel | NJU7704F3-43 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F35-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7700F3 | 0.000222 oz | No Watchdog | Reel | NJU7700F35 | Voltage Detectors | 3.5 V | 3.465 V | 3.535 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F06A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F0 | 0.000222 oz | No Watchdog | Reel | NJU7706F06 | Voltage Detectors | 6 V | 5.94 V | 6.06 V | 1.1 mm | 2.9 mm | 1.6 mm |