- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7705F15A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F1 | - | - | Reel | NJU7705F15 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7707F27A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F27 | Voltage Detectors | - | - | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F4-38-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-3 | - | - | Reel | NJU7700F4-38 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7706F21A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F21 | Voltage Detectors | - | - | 2.1 V | 2.079 V | 2.121 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F22A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F2 | - | - | Reel | NJU7704F22 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7719U1-45-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7706F27A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F27 | Voltage Detectors | - | - | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F42A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F4 | - | - | MouseReel | NJU7704F42 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7704F28B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F2 | - | - | Reel | NJU7704F28 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7711F4219-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7711 | - | - | Reel | - | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7708F27-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7708 | - | - | Reel | NJU7708 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7701F4-15-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-1 | - | - | Reel | NJU7701F4-15 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7701F4-35-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-3 | - | - | Reel | NJU7701F4-35 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-29-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-2 | - | - | Reel | NJU7700F4-29 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7706F15A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F1 | 0.000222 oz | No Watchdog | Reel | NJU7706F15 | Voltage Detectors | - | - | 1.5 V | 1.485 V | 1.515 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7704F32A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F32A | - | - | Reel | NJU7704F32A | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7701F24-TE1 Nisshinbo | In Stock | - | - | SC-82AB | 3000 | - | + 85 C | - 40 C | SMD/SMT | 1 Input | - | Details | 9 V | 0.8 V | NJU7701F2 | - | - | Reel | NJU7701F24 | Voltage Detectors | 0.8 uA | 1 % | 2.4 V | 2.376 V | 2.424 V | - | - | - | ||
![]() NJU7704F3-28B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F3-2 | - | - | Reel | NJU7704F3-28 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7704F25A-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7704F2 | - | - | MouseReel | NJU7704F25 | Voltage Detectors | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-17-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-1 | - | - | Reel | NJU7700F4-17 | Voltage Detectors | - | - | - | - | - | - | - | - |