- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Output Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3152N015A-TR-KE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 42 V | 3 V | No Watchdog | MouseReel | R3152N | Voltage Detectors | Open Drain | 1.5 uA | - | 0.5 % | 1.29 V | 1.16 V | 1.29 V | 4 ms | ||
![]() R3117K163A-TR Nisshinbo | In Stock | - | - | DFN1010-4 | Backup | No Chip Enable | 10000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | 6 V | 1 V | No Watchdog | Cut Tape | R3117K | Voltage Detectors | Open Drain | 290 nA | - | 1 % | 1.6 V | 1.572 V | 1.6416 V | 40 us | ||
![]() R3119N037A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 3.7 V | 3.645 V | 3.755 V | 85 ms | ||
![]() R3119N036A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 3.6 V | 3.546 V | 3.654 V | 85 ms | ||
![]() R3116K311A-TR-Y Nisshinbo | In Stock | - | - | DFN1010-4 | Backup | - | 10000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 400 mW | - | - | Details | 6 V | 0.5 V | No Watchdog | Cut Tape | R3116K | Voltage Detectors | Open Drain | 2.2 uA | 200 mA | 0.8 % | 3.1 V | - | - | 100 ms | ||
![]() R3119N085A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 8.5 V | 8.373 V | 8.627 V | 85 ms | ||
![]() R3119N041A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 4.1 V | 4.039 V | 4.161 V | 85 ms | ||
![]() R3118N421C-TR-KE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | - | 660 mW | No | AEC-Q100 | Details | 6 V | 1 V | No Watchdog | Reel | R3118N | Voltage Detectors | CMOS | 400 nA | - | 1.5 % | 4.2 V | 4.137 V | 4.263 V | 100 ms | ||
![]() R5107G311A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5107G | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 3.1 V | 3.069 V | 3.131 V | 370 ms | ||
![]() R3119N090A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 9 V | 8.866 V | 9.135 V | 85 ms | ||
![]() R3119N065E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 6.5 V | 6.403 V | 6.597 V | 15 us | ||
![]() R3111H321C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | - | Details | 10 V | 0.7 V | No Watchdog | Cut Tape | R3111H | Voltage Detectors | CMOS | 1.2 uA | - | 2 % | 3.2 V | 3.136 V | 3.264 V | 100 us | ||
![]() R3119N095A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 9.5 V | 9.358 V | 9.642 V | 85 ms | ||
![]() R5106N291A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | MouseReel | R5106N | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 2.9 V | 2.871 V | 2.929 V | 370 ms | ||
![]() R5106N301A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 3 V | 2.97 V | 3.03 V | 370 ms | ||
![]() R3117K313A-TR Nisshinbo | In Stock | - | - | DFN1010-4 | Backup | No Chip Enable | 10000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | 6 V | 1 V | No Watchdog | Reel | R3117K | Voltage Detectors | Open Drain | 290 nA | - | 1 % | 3.1 V | 3.0457 V | 3.1806 V | - | ||
![]() R3119N083E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 8.3 V | 8.176 V | 8.424 V | 15 us | ||
![]() R3119N075A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 7.5 V | 7.388 V | 7.612 V | 85 ms | ||
![]() R5111S092D-E2-KE Nisshinbo | In Stock | - | - | QFN014018-10 | No Backup | No Chip Enable | 1000 | Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 625 mW | No | AEC-Q100 | Details | 36 V | 2.2 V | Watchdog | Reel | R3152N-K | Voltage Detectors | Active Low, Open Drain | 400 nA | - | 1.8 % | 2.9 V | 2.848 V | 2.952 V | 242 ms | ||
![]() R5105N271A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 2.7 V | 2.673 V | 2.727 V | 370 ms |