- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3150N013E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 3.6 V | - | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.5 uA | 1.5 % | 7 V | 6.895 V | 7.105 V | 10 ms | ||
![]() R5106N451A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4.5 V | 4.455 V | 4.545 V | 370 ms | ||
![]() R3119N070A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 7 V | 6.895 V | 7.105 V | 85 ms | ||
![]() R3119N060A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 6 V | 5.91 V | 6.09 V | 85 ms | ||
![]() R5109G451A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | No Watchdog | Reel | R5109G | Voltage Supervisory | Open Drain | 11.5 uA | 1 % | 4.5 V | 4.455 V | 4.545 V | 370 ms | ||
![]() R5109G451C-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | No Watchdog | Reel | R5109G | Voltage Supervisory | CMOS | 11.5 uA | 1 % | 4.5 V | 4.455 V | 4.545 V | 370 ms | ||
![]() R3150N005F-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 3.6 V | - | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.5 uA | 1.5 % | 6.5 V | 6.403 V | 6.597 V | 10 ms | ||
![]() R3118N271A-TR-KE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 660 mW | No | AEC-Q100 | Details | 6 V | 1 V | - | No Watchdog | MouseReel | R3118N | Voltage Detectors | Open Drain | 400 nA | 1.5 % | 2.7 V | 2.6595 V | 2.7405 V | 80 us | ||
![]() R3150N006B-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 36 V | 1.4 V | - | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.8 uA | 1.5 % | 6.3 V | 6.206 V | 6.394 V | 10 ms | ||
![]() R5110S072C-E2-KE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | AEC-Q100 | Details | 60 V | 2.7 V | - | No Watchdog | Reel | R5110S | Voltage Detectors | Open Drain | 1.8 uA | 1.75 % | 15 V | 14.85 V | 15.15 V | 18 ms | ||
![]() R3119N055A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 5.5 V | 5.418 V | 5.582 V | 85 ms | ||
![]() R3119N045A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 4.5 V | 4.433 V | 4.567 V | 85 ms | ||
![]() R5106N461A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4.6 V | 4.554 V | 4.646 V | 370 ms | ||
![]() R3118N451A-TR-KE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | - | 660 mW | No | AEC-Q100 | Details | 6 V | 1 V | - | No Watchdog | Reel | R3118N | Voltage Detectors | Open Drain | 400 nA | 1.5 % | 4.5 V | 4.4325 V | 4.5675 V | 100 ms | ||
![]() R5105N371A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | 1 % | 3.7 V | 3.663 V | 3.737 V | 370 ms | ||
![]() R5106N451C-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | Watchdog | Reel | R5106N | Voltage Supervisory | CMOS | 11 uA | 1 % | 4.5 V | 4.455 V | 4.545 V | 370 ms | ||
![]() R3119N055E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 5.5 V | 5.418 V | 5.582 V | 15 us | ||
![]() R3119N035A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 3.5 V | 3.448 V | 3.552 V | 85 ms | ||
![]() R5105N431A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | 0.006893 oz | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4.3 V | 4.257 V | 4.343 V | 370 ms | ||
![]() R5105N301A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | 1 % | 3 V | 2.97 V | 3.03 V | 370 ms |