- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Output Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3119N070E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 7 V | 6.895 V | 7.105 V | 15 us | - | - | - | ||
![]() R5107G421A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | Reel | R5107G | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 4.2 V | 4.158 V | 4.242 V | 370 ms | - | - | - | ||
![]() R5107G431A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | MouseReel | R5107G | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 4.3 V | 4.257 V | 4.343 V | 370 ms | - | - | - | ||
![]() R3119N098E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 9.8 V | 9.654 V | 9.947 V | 15 us | - | - | - | ||
![]() R3119N042E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 4.2 V | 4.137 V | 4.263 V | 15 us | - | - | - | ||
![]() R5116S001A-E2-FE Nisshinbo | In Stock | - | - | HSOP-8E | No Backup | - | 1000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 2900 mW | - | - | Details | 42 V | 3.5 V | - | - | No Watchdog | Reel | R5116S | Voltage Detectors | Active High | 25 uA | 500 mA | 0.75 % | 5.3 V | - | - | 4 ms | - | - | - | ||
![]() R3119N088A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | - | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 8.8 V | 8.669 V | 8.932 V | 85 ms | - | - | - | ||
![]() R3118N211A-TR-KE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 660 mW | No | AEC-Q100 | Details | 6 V | 1 V | - | - | No Watchdog | MouseReel | R3118N | Voltage Detectors | Open Drain | 400 nA | - | 1.5 % | 2.1 V | 2.0685 V | 2.1315 V | 80 us | - | - | - | ||
![]() R5109G301C-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | No Watchdog | Reel | R5109G | Voltage Supervisory | CMOS | 11.5 uA | - | 1 % | 3 V | 2.97 V | 3.03 V | 370 ms | - | - | - | ||
![]() R5106N411A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 4.1 V | 4.059 V | 4.141 V | 370 ms | - | - | - | ||
![]() R3119N060E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | - | - | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | - | 1.5 % | 6 V | 5.91 V | 6.09 V | 15 us | - | - | - | ||
![]() R5105N301C-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | - | - | Watchdog | Reel | R5105N-J | Voltage Supervisory | CMOS | 11 uA | - | 1 % | 3 V | 2.97 V | 3.03 V | 370 ms | - | - | - | ||
![]() R3152N001A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 660 mW | No | - | Details | 42 V | 3 V | - | - | No Watchdog | Cut Tape | R3152N | Voltage Detectors | Open Drain | 1.5 uA | - | 0.5 % | 5.3 V | 5.2735 V | 5.3265 V | 4 ms | - | - | - | ||
![]() NJU7713F3-0613-TE1 Nisshinbo | In Stock | - | - | SC-88A-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 250 mW | - | - | Details | 9 V | 0.8 V | NJU7713 | - | No Watchdog | Reel | NJU7713 | Voltage Detectors | CMOS | - | - | - | 1.3 V, 6 V | 5.94 V, 1.287 V | 6.06 V, 1.313 V | - | 0.9 mm | 2 mm | 1.25 mm | ||
![]() NJU7701F03-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7701F0 | 0.000222 oz | No Watchdog | Reel | NJU7701F03 | Voltage Detectors | - | - | - | 1 % | 3 V | 2.97 V | 3.03 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F17-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7701F1 | - | - | Reel | NJU7701F17 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7705F3-22A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7705F3-2 | - | - | Reel | NJU7705F3-22 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7719U1-29-TE1 Nisshinbo | In Stock | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7700F4-45-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7700F4-4 | - | - | Reel | NJU7700F4-45 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7704F3-42A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | NJU7704F3-42 | - | - | MouseReel | NJU7704F3-42 | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - |