- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7700F25-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7700F2 | 0.000222 oz | No Watchdog | Reel | - | Voltage Detectors | - | - | 1 % | 2.5 V | 2.475 V | 2.525 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7713F4227-TE1 Nisshinbo | In Stock | - | - | SOT-89-3 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 350 mW | - | - | Details | 9 V | 0.8 V | NJU7713 | 0.004603 oz | No Watchdog | Reel | NJU7713 | Voltage Detectors | CMOS | - | - | 2.7 V, 4.2 V | 4.158 V, 2.673 V | 4.242 V, 2.727 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F45-TE1 Nisshinbo | In Stock | - | - | SC-82AB-4 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7700F4 | - | No Watchdog | Reel | NJU7700F45 | Voltage Detectors | - | - | 1 % | 4.5 V | 4.455 V | 4.545 V | - | 1.1 mm | 2 mm | 1.6 mm | ||
![]() NJU7701F36-TE2 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | - | - | Details | 9 V | 0.8 V | NJU7701F3 | 0.000222 oz | No Watchdog | Reel | NJU7701F36 | Voltage Detectors | - | - | 1 % | 3.6 V | 3.564 V | 3.636 V | - | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() RP300K30DA8-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K29DC3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K16AA-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K28AC-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K43DC8-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K28DC-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K43AA8-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K26DA3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K29DA3-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | No Backup | - | 10000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | - | - | - | Details | 5.5 V | - | - | - | No Watchdog | Cut Tape | RP300K | Voltage Detectors | Active Low, Open Drain | - | 0.8 % | 2.93 V | - | - | 200 ms | - | - | - | ||
![]() RP300K43DA8-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K27DC-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RP300K46AA-TR Nisshinbo | In Stock | - | - | DFN-PLP-1010-4B-4 | - | - | 10000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | RP300K | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112Q381A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | Backup | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | 6 V | 700 mV | - | 0.001411 oz | No Watchdog | MouseReel | R3112Q | Voltage Detectors | Open Drain | 1.2 uA | 2 % | 3.8 V | 3.724 V | 3.876 V | 100 ms | - | - | - | ||
![]() R5114S071B-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | - | - | AEC-Q100 | Details | 42 V | - | - | - | Watchdog | Cut Tape | R5114S | Voltage Detectors | Active Low, Open Drain | - | 1.6 % | 2.7 V | - | - | 220 ms | - | - | - | ||
![]() R3160N290A-TR-YE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 125 C | - 50 C | SMD/SMT | 1 Input | 420 mW | No | - | Details | 60 V | 2.7 V | - | - | No Watchdog | Cut Tape | R3160N | Voltage Detectors | Open Drain | 1.8 uA | 1.75 % | 29 V | - | - | 18 ms | - | - | - | ||
![]() R5115S012C-E2-KE Nisshinbo | In Stock | - | - | HSOP-18 | No Backup | No Chip Enable | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3.9 W | No | AEC-Q100 | Details | 42 V | 3.5 V | - | - | Watchdog | Cut Tape | R5115S | Voltage Detectors | Active Low, Open Drain | 8.5 uA | 1.6 % | 4.6 V | 4.5724 V | 4.6276 V | 220 ms | - | - | - |