- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Output Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3112N151A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | 6 V | 700 mV | - | 0.000222 oz | No Watchdog | MouseReel | R3112N | Voltage Detectors | Open Drain | 700 nA | - | 2 % | 1.5 V | 1.47 V | 1.53 V | 100 ms | - | - | - | ||
![]() R5107G381A-TR-FE Nisshinbo | In Stock | - | - | SSOP-8G-8 | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 380 mW | No | - | Details | 6 V | 900 mV | - | - | Watchdog | MouseReel | R5107G | Voltage Supervisory | Open Drain | 11 uA | - | 1 % | 3.8 V | 3.762 V | 3.838 V | 370 ms | - | - | - | ||
![]() R3200K001A-TR Nisshinbo | In Stock | - | - | DFN-PLP-2020-8B-8 | No Backup | - | 5000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 880 mW | No | - | Details | 5.5 V | 1.65 V | - | - | No Watchdog | Reel | R3200K | Voltage Sequencers | Active Low, Open Drain | 280 nA | - | 10 % | - | - | - | 11.25 s | - | - | - | ||
![]() R3111H511C-T1-FE Nisshinbo | In Stock | - | - | SOT-89-3 | Backup | No Chip Enable | 1000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 900 mW | Yes | - | Details | 10 V | 0.7 V | - | - | No Watchdog | MouseReel | R3111H | Voltage Detectors | CMOS | 1.4 uA | - | 2 % | 5.1 V | 4.998 V | 5.202 V | 100 us | - | - | - | ||
![]() R3134N26EA3-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 525 mW | No | - | Details | 6 V | 750 mV | - | - | No Watchdog | MouseReel | R3134N | Voltage Supervisory | Open Drain | 800 nA | - | 1.8 % | 2.63 V | 2.583 V | 2.677 V | 240 ms | - | - | - | ||
![]() RP300N26DA3-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | - | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | - | Details | 5.5 V | 720 mV | - | 0.000222 oz | No Watchdog | MouseReel | RP300N | Voltage Detectors | CMOS, Open Drain | 950 nA | - | 0.8 % | 2.63 V | - | - | 200 ms | - | - | - | ||
![]() R5114S012C-E2-KE Nisshinbo | In Stock | - | - | HSOP-18 | No Backup | - | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | - | - | AEC-Q100 | Details | 42 V | - | - | - | Watchdog | Cut Tape | R5114S | Voltage Detectors | Active Low, Open Drain | - | - | 1.6 % | 4.6 V | - | - | 220 ms | - | - | - | ||
![]() R5110S111A-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E-8 | No Backup | - | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3600 mW | No | AEC-Q100 | Details | 36 V | 3.5 V | - | - | Watchdog | Cut Tape | R5110S | Voltage Detectors | Active Low, Open Drain | 25 uA | - | 1.8 % | 2.7 V | 2.652 V | 2.748 V | 242 ms | - | - | - | ||
![]() R5116S002A-E2-KE Nisshinbo | In Stock | - | - | HSOP-8E | No Backup | - | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 3600 mW | - | AEC-Q100 | Details | 42 V | 3.5 V | - | - | No Watchdog | Reel | R5116S | Voltage Detectors | Active Low | 25 uA | 500 mA | 0.75 % | 3.54 V | - | - | 4 ms | - | - | - | ||
![]() R3201L004A-E2 Nisshinbo | In Stock | - | - | QFN014018-10 | No Backup | - | 5000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 625 mW | - | - | Details | 5.5 V | - | - | - | No Watchdog | Cut Tape | R3201L | Voltage Detectors | Active Low, Open Drain | 400 nA | - | 10 % | - | - | - | 16 s | - | - | - | ||
![]() R3116K131A-TR Nisshinbo | In Stock | - | - | DFN1010-4 | Backup | No Chip Enable | 10000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | 6 V | 0.5 V | - | - | No Watchdog | Cut Tape | R3116K | Voltage Detectors | Open Drain | 350 nA | - | 0.8 % | 1.3 V | 1.278 V | 1.323 V | 100 ms | - | - | - | ||
![]() NJU7296F1-A-TE1 Nisshinbo | In Stock | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU7712F3-4227-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | - | - | 3000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 2 Input | 250 mW | - | - | Details | 9 V | 0.8 V | NJU7712 | 0.000222 oz | No Watchdog | Reel | NJU7712 | Voltage Detectors | Open Drain | - | - | - | 2.7 V, 4.2 V | 4.158 V, 2.673 V | 4.242 V, 2.727 V | - | 0.9 mm | 2 mm | 1.25 mm |