- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Battery Backup Switching | Chip Enable Signals | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supply Voltage-Max | Supply Voltage-Min | Watchdog Timers | Packaging | Series | Type | Output Type | Operating Supply Current | Accuracy | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reset Delay Time |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3119N068A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 6.8 V | 6.698 V | 6.902 V | 85 ms | ||
![]() R5106N281C-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | MouseReel | R5106N | Voltage Supervisory | CMOS | 11 uA | 1 % | 2.8 V | 2.772 V | 2.828 V | 370 ms | ||
![]() R5106N171A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | 1 % | 1.7 V | 1.683 V | 1.717 V | 370 ms | ||
![]() R5106N471A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5106N | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4.7 V | 4.653 V | 4.747 V | 370 ms | ||
![]() R5108G301A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | MouseReel | R5108G | Voltage Supervisory | Open Drain | 11 uA | 1 % | 3 V | 2.97 V | 3.03 V | 370 ms | ||
![]() R3150N001F-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 3.6 V | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.5 uA | 1.5 % | 6.4 V | 6.304 V | 6.496 V | 10 ms | ||
![]() R3119N082A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 8.2 V | 8.078 V | 8.323 V | 85 ms | ||
![]() R5111S011A-E2-KE Nisshinbo | In Stock | - | - | QFN014018-10 | No Backup | No Chip Enable | 1000 | No Manual Reset | + 125 C | - 40 C | SMD/SMT | 1 Input | 625 mW | No | AEC-Q100 | Details | 36 V | 2.2 V | Watchdog | Cut Tape | R3116K-Y | Voltage Detectors | Active Low, Open Drain | 400 nA | 1.8 % | 4.6 V | 2.652 V | 2.748 V | 242 ms | ||
![]() R3119N080A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 8 V | 7.88 V | 8.12 V | 85 ms | ||
![]() R3150N008B-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 36 V | 1.4 V | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.8 uA | 1.5 % | 7.5 V | 7.388 V | 7.612 V | 10 ms | ||
![]() R5105N311C-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5105N-J | Voltage Supervisory | CMOS | 11 uA | 1 % | 3.1 V | 3.069 V | 3.131 V | 370 ms | ||
![]() R3150N001E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 3.6 V | No Watchdog | Reel | R3150N | Voltage Detectors | Open Drain | 3.5 uA | 1.5 % | 6.4 V | 6.304 V | 6.496 V | 10 ms | ||
![]() R5105N441A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4.4 V | 4.356 V | 4.444 V | 370 ms | ||
![]() R3119N043E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 4.3 V | 4.236 V | 4.364 V | 15 us | ||
![]() R5105N401A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-6 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 830 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5105N-J | Voltage Supervisory | Open Drain | 11 uA | 1 % | 4 V | 3.96 V | 4.04 V | 370 ms | ||
![]() R5107G291A-TR-JE Nisshinbo | In Stock | - | - | SSOP-8G | No Backup | No Chip Enable | 3000 | Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 475 mW | No | AEC-Q100 | Details | 6 V | 0.9 V | Watchdog | Reel | R5107G | Voltage Supervisory | Open Drain | 11 uA | 1 % | 2.9 V | 2.871 V | 2.929 V | 370 ms | ||
![]() R3119N046E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 4.6 V | 4.531 V | 4.669 V | 15 us | ||
![]() R3118K211A-TR Nisshinbo | In Stock | - | - | DFN1212-6 | Backup | No Chip Enable | 5000 | No Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 450 mW | Yes | - | Details | 6 V | 1 V | No Watchdog | Reel | R3118K | Voltage Detectors | Open Drain | 400 nA | 1.5 % | 2.1 V | 2.0685 V | 2.1315 V | 100 ms | ||
![]() R3119N078E-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 6 V | 2.1 V | No Watchdog | MouseReel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 7.8 V | 7.684 V | 7.917 V | 15 us | ||
![]() R3119N038A-TR-JE Nisshinbo | In Stock | - | - | SOT-23-5 | No Backup | No Chip Enable | 3000 | No Manual Reset | + 105 C | - 40 C | SMD/SMT | 1 Input | 420 mW | No | AEC-Q100 | Details | 36 V | 1.2 V | No Watchdog | Reel | R3119N | Voltage Detectors | Open Drain | 3.3 uA | 1.5 % | 3.8 V | 3.743 V | 3.857 V | 85 ms |