- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | For Use With | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Pole Throw Configuration | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Configuration | Switching Regulator | Termination Method | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Type | Color | Gender | Capacitance | Power Rating | Pitch | Pin Count | Number of Outputs | Output Voltage | Housing Color | Output Type | Operating Supply Voltage | Interface | Operating Supply Current | Number of Ports | Output Current | Program Memory Size | Accuracy | Family | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Cable Diameter | Reset Delay Time | Input Voltage | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3116K381A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | - | No Chip Enable | - | 10000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 400 mW | - | Yes | - | Details | - | 6 V | 500 mV | - | - | - | - | - | No Watchdog | - | Reel | R3116K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1.6 uA | - | - | - | 0.8 % | - | - | 3.8 V | 3.743 V | 3.857 V | - | 100 ms | - | - | - | - | ||
![]() R3118N131C-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | Copper Alloy | 3000 | - | No Manual Reset | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | SPST | Yes | - | Details | - | 6 V | 1 V | OFF (ON) | - | - | 0.000222 oz | - | No Watchdog | - | Reel | R3118N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | - | 480 nA | - | - | - | 1.5 % | - | - | 1.3 V | - | - | - | 100 ms | - | - | - | - | ||
![]() R3118Q272A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | MIL-PRF-20 | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | Reel | R3118Q | - | Voltage Detectors | - | - | 680 pF | - | - | - | - | - | - | CMOS, Open Drain | - | - | 480 nA | - | - | - | 1.5 % | - | - | 2.7 V | - | - | - | 100 ms | - | 7.37 mm | 7.37 x 2.29 x 7.37 | - | ||
![]() R3118Q292A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | Fiber | Backup | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | 12 V | No Watchdog | -20 to 70 °C | MouseReel | R3118Q | Lead Wire | Voltage Detectors | - | - | - | 5.0000 W | - | - | - | - | - | Open Drain | - | - | 400 nA | - | - | - | 1.5 % | - | - | 2.9 V | 600 mV | 5 V | - | 80 us | - | 119 mm | - | - | ||
![]() R3117Q294C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | - | MouseReel | R3117Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | - | 1 % | - | - | 2.9 V | 2.8492 V | 2.9754 V | - | 40 us | - | - | - | - | ||
![]() R3117Q074C-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 1 V | - | - | - | - | - | No Watchdog | -55 to 135 °C | Reel | R3117Q | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | CMOS | - | - | 310 nA | - | - | - | 1 % | - | - | 700 mV | 674 mV | 739 mV | - | - | - | 25.4 mm | - | - | ||
![]() R3112N161A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | - | 0.000222 oz | - | No Watchdog | - | MouseReel | R3112N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | Open Drain | - | CAN/SCI/SPI | 1 uA | - | - | 128 KB | 2 % | - | 32 Bit | 1.6 V | 1.568 V | 1.632 V | - | 100 ms | - | - | - | e200 | ||
![]() R3112Q301A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Irradiated PO (Polyolefin) | - | - | Backup | - | - | - | - | 3000 | Cables | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | - | No Watchdog | -55 to 90 °C | MouseReel | R3112Q | - | Heat Shrinkable Tubing | Black | - | - | - | - | - | - | - | - | Open Drain | - | - | 1 uA | - | - | - | 2 % | - | - | 3 V | 2.94 V | 3.06 V | - | 100 ms | - | - | - | - | ||
![]() R3118N271A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | SMD | 6 V | 1 V | - | Yes | - | 0.000222 oz | - | No Watchdog | -40 to 105 °C | Reel | R3118N | - | Step Down | - | - | - | - | - | 10 | 1 | 0.59 to 5.5 V | - | Open Drain | - | - | 480 nA | - | 3 A | - | 1.5 % | - | - | 2.7 V | - | - | - | 80 us | 4.5 to 14 V | - | - | - | ||
![]() R3116K301C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | - | No Chip Enable | - | 10000 | - | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 400 mW | - | Yes | - | Details | SSOP | 6 V | 500 mV | - | - | - | - | - | No Watchdog | -40 to 125 °C | MouseReel | R3116K | - | Voltage Detectors | - | - | - | - | - | 8 | - | 0.2 to 4.8 V | - | CMOS | 5 V | - | 1.5 uA | - | - | - | - | - | - | 3 V | 2.955 V | 3.045 V | - | 100 ms | - | - | - | - | ||
![]() R3116Q171A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 500 mV | - | - | - | - | - | No Watchdog | - | Reel | R3116Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | - | 1.7 V | 1.675 V | 1.726 V | - | 100 ms | - | - | - | - | ||
![]() R3111Q271B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | Elastomer | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | No Watchdog | -55 to 120 °C | MouseReel | R3111Q | - | Transition | - | - | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | 2 % | - | - | 2.7 V | 2.646 V | 2.754 V | - | - | - | - | - | - | ||
![]() R5107G441A-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8G-8 | - | - | Aluminum | No Backup | - | - | No Chip Enable | - | 3000 | - | Manual Reset | + 105 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | No | - | Details | - | 6 V | 900 mV | - | - | - | - | 12 V | Watchdog | -20 to 72 °C | Reel | R5107G | Terminals | Voltage Supervisory | - | - | - | 12.0000 W | - | - | - | - | - | CMOS, Open Drain | - | - | 11 uA | - | - | - | 1 % | - | - | 4.4 V | 4.356 V | 4.444 V | - | 370 ms | - | 172 mm | - | - | ||
![]() R3112Q441C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | - | 0.001411 oz | - | No Watchdog | - | MouseReel | R3112Q | - | Voltage Detectors | - | - | 10 pF | - | - | - | - | - | - | CMOS | - | - | 1.5 uA | - | - | - | 2 % | - | - | 4.4 V | 4.312 V | 4.488 V | - | 100 ms | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | ||
![]() R3112Q451C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 380 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | - | 0.005046 oz | - | No Watchdog | - | MouseReel | R3112Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | I2C/SPI/UART | 1.5 uA | - | - | 64 Kb | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | ARM Cortex M0+ | ||
![]() R3134N28EA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | 4 | - | Backup | Straight | - | No Chip Enable | - | 3000 | - | Manual Reset | + 85 C | - 40 C | Flange Mount | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 750 mV | - | - | Solder Lug | 0.000222 oz | - | No Watchdog | - | Reel | R3134N | - | Telephone Jack | - | Receptacle | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 900 nA | 1 | - | - | 1.8 % | - | - | 2.8 V | 2.75 V | 2.85 V | - | 240 ms | - | - | - | - | ||
![]() RN5VD31CA-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | Polyamide 6T | Backup | Straight | - | No Chip Enable | Phosphor Bronze | 3000 | - | Manual Reset | + 85 C | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 10 V | 700 mV | - | - | Solder | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | - | Voltage Detectors | - | Receptacle | - | - | 1.0000 mm | - | - | - | Black | CMOS | - | - | 4 uA | - | - | - | 2.5 % | - | - | 3.1 V | 3.023 V | 3.177 V | - | - | - | - | - | - | ||
![]() R3114K201A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | - | Backup | - | Display Port to LVDS Bridge IC | No Chip Enable | - | 10000 | - | No Manual Reset | + 85 C | - 40 C | Surface Mount | SMD/SMT | 1 Input | 400 mW | - | Yes | - | Details | HVQFN EP | 6 V | 500 mV | - | - | - | - | - | No Watchdog | 0 to 70 °C | Reel | R3114K | - | Voltage Detectors | - | - | - | - | - | 56 | - | - | - | Open Drain | - | - | 1.5 uA | - | - | - | 0.8 % | - | - | 2 V | 1.97 V | 2.03 V | - | 40 us | - | - | - | - | ||
![]() R3112N451C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | No Chip Enable | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 6 V | 700 mV | - | - | - | 0.000222 oz | - | No Watchdog | -65 to 150 °C | MouseReel | R3112N | - | High Performance Cable | White | - | - | - | - | - | - | - | - | CMOS | - | - | 1.5 uA | - | - | - | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | 2.54 mm | 100 ms | - | - | - | - | ||
![]() RN5VD27CA-TR-FE Nisshinbo | 84000 | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | 3000 | - | No Manual Reset | + 85 C | - 40 C | - | SMD/SMT | 1 Input | 420 mW | - | Yes | - | Details | - | 10 V | 700 mV | - | - | - | 0.000222 oz | - | No Watchdog | - | MouseReel | RN5VD | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | CMOS | - | - | 3.5 uA | - | - | - | 2.5 % | AMPMODU Board-to-Boad & Wire-to-Board Connectors | - | 2.7 V | 2.633 V | 2.767 V | - | 100 ms | - | - | - | - |