- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack Quantity | Manual Reset | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Watchdog Timers | Packaging | Series | Type | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJU7707F42B2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F4 | 0.000222 oz | No Watchdog | Reel | NJU7707F42 | Voltage Detectors | 4.2 V | 4.158 V | 4.242 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F4-36-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-3 | - | - | Reel | NJU7701F4-36 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7719U29-TE1 Nisshinbo | In Stock | - | - | - | 2000 | - | - | - | - | - | - | Details | - | - | NJU7719 | - | - | Reel | NJU7719 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7707F45A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F4 | 0.000222 oz | No Watchdog | Reel | NJU7707F45 | Voltage Detectors | 4.5 V | 4.455 V | 4.545 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F27A1-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F27 | Voltage Detectors | 1.5 V to 6 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F25A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F25 | Voltage Detectors | 2.5 V | 2.475 V | 2.525 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F27B3-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F2 | 0.000222 oz | No Watchdog | Reel | NJU7707F27 | Voltage Detectors | 2.7 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7707F19A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7707F1 | 0.000222 oz | No Watchdog | Reel | NJU7707F19 | Voltage Detectors | 1.9 V | 1.881 V | 1.919 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F27B1-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 200 mW | Details | 9 V | 0.8 V | NJU7706F2 | 0.000222 oz | No Watchdog | Reel | NJU7706F27 | Voltage Detectors | 1.5 V to 6 V | 2.673 V | 2.727 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7706F43A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | Reel | NJU7706F43 | Voltage Detectors | 4.3 V | 4.257 V | 4.343 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7700F4-13-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-1 | - | - | Reel | NJU7700F4-13 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-02-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4 | - | - | Reel | NJU7701F4-02 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7706F45A2-TE1 Nisshinbo | In Stock | - | - | SOT-23-5 | 3000 | Manual Reset | + 85 C | - 40 C | SMD/SMT | 1 Input | 350 mW | Details | 9 V | 0.8 V | NJU7706F4 | 0.000222 oz | No Watchdog | Reel | NJU7706F45 | Voltage Detectors | 4.5 V | 4.455 V | 4.545 V | 1.1 mm | 2.9 mm | 1.6 mm | ||
![]() NJU7701F4-55-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4-5 | - | - | Reel | NJU7701F4-55 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7701F4-03-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7701F4 | - | - | Reel | NJU7701F4-03 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7709F06-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7709 | - | - | Reel | NJU7709 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F4-04-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4 | - | - | Reel | NJU7700F4-04 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7700F4-28-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7700F4-2 | - | - | Reel | NJU7700F4-28 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7705F19B-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7705F1 | - | - | Reel | NJU7705F19 | Voltage Detectors | - | - | - | - | - | - | ||
![]() NJU7702F42-TE1 Nisshinbo | In Stock | - | - | - | 3000 | - | - | - | - | - | - | Details | - | - | NJU7702 | - | - | Reel | NJU7702 | Voltage Detectors | - | - | - | - | - | - |