- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Body Material | Number of Terminals | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | CoilResistance | Contact Materials | Factory Pack Quantity | For Use With | Insert Arrangement | Manual Reset | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | Relay Construction | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Tab Size | Termination Method | Typical Operating Supply Voltage | Unit Weight | Usage Level | Voltage, Rating | Watchdog Timers | Wire Size | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Contact Gender | Housing Color | Output Type | Interface | Plating | Operating Supply Current | Number of Ports | Output Current | Program Memory Size | Quiescent Current | Accuracy | Data Bus Width | Threshold Voltage | Operate Time | Undervoltage Threshold | Overvoltage Threshold | Screening Level | Resistance Tolerance | Ethernet | GPIO | Reset Delay Time | Contact Arrangement | Power Supply Type | Strain Relief | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3116N221C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | - | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 500 mV | - | - | - | 0.000222 oz | - | - | No Watchdog | - | - | MouseReel | R3116N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | CAN/I2C/I2S/SPI/UART | - | 1.5 uA | - | - | 128 Kb | - | 0.8 % | 32 Bit | 2.2 V | - | 2.167 V | 2.233 V | - | - | - | - | 100 ms | - | - | - | - | - | ARM Cortex M4 | ||
![]() R3111N091A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | 25 | Nylon/Polyester | Backup | Right Angle | - | - | No Chip Enable | - | Brass | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | Solder | - | - | - | - | No Watchdog | - | -55 to 105 °C | MouseReel | R3111N | - | D-Subminiature | - | Pin | - | - | 2.7700 mm | - | - | 25 POS | - | - | Open Drain | - | - | 1 uA | 1 | - | - | - | 2 % | - | 900 mV | - | 0.882 V | 0.918 V | - | - | - | - | - | - | - | - | 53.04 mm | - | - | ||
![]() R3111N452C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | 0.000282 oz | - | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.3 uA | - | - | - | - | 2 % | - | 4.5 V | - | 4.41 V | 4.59 V | - | - | - | - | - | - | - | - | - | 3.2 x 2.5 x 0.94 | - | ||
![]() R3117Q084A-TR-FE Nisshinbo | In Stock | - | - | - | SC-88A-5 | - | - | - | Backup | - | - | - | No Chip Enable | 3.2 kOhm | Gold Flash/Silver | 3000 | - | - | No Manual Reset | - | + 105 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | Non-Latching | Details | - | 6 V | 1 V | - | - | - | - | - | - | No Watchdog | - | -40 to 70 °C | Reel | R3117Q | - | Signal Relay | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 310 nA | - | - | - | - | 1 % | - | 800 mV | 7.5 ms | 774 mV | 839 mV | - | - | - | - | - | DPDT | - | - | 19 mm | - | - | ||
![]() R3130N18EA-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 150 mW | Yes | MIL-PRF-55681 | - | Details | - | 6 V | 1 V | - | - | - | 0.000282 oz | - | - | No Watchdog | - | - | Reel | R3130N | - | Voltage Supervisory | - | - | 0.0022 uF | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 1.4 uA | - | - | - | - | 1.5 % | - | 1.8 V | - | 1.773 V | 1.827 V | - | - | - | - | 240 ms | - | - | - | 2.03 mm | 2.03 x 1.27 x 1.4 | - | ||
![]() R3111N321C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | Microcontroller Tools | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | 0.000222 oz | - | - | No Watchdog | - | - | MouseReel | R3111N | - | Microcontroller Tools | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.2 uA | - | - | - | - | 2 % | - | 3.2 V | - | 3.136 V | 3.264 V | - | - | No | No | - | - | - | - | - | - | - | ||
![]() R3111N181A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | 15 | Thermoplastic | Backup | Straight | - | - | No Chip Enable | - | Phosphor Bronze | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | Solder | - | - | - | - | No Watchdog | - | -55 to 105 °C | MouseReel | R3111N | - | D-Subminiature | - | Receptacle | - | - | 2.7400 mm | - | - | 15 POS | - | - | Open Drain | - | - | 1 uA | 1 | - | - | - | 2 % | - | 1.8 V | - | 1.764 V | 1.836 V | - | - | - | - | 100 us | - | - | - | 39.14 mm | - | - | ||
![]() R3111N262A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-3 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | 0.000282 oz | - | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | 82 pF | - | - | - | - | - | - | - | Open Drain | - | - | 1.1 uA | - | - | - | - | 2 % | - | 2.6 V | - | 2.548 V | 2.652 V | - | - | - | - | - | - | - | - | 1.6 mm | 1.6 x 0.81 x 0.9 | - | ||
![]() R1150H005B-T1-FE Nisshinbo | In Stock | - | - | Tin | SOT-89-5 | - | - | PBT (Polybutylene Terephthalate)/PPO (Polyphenylene Oxide) | No Backup | Right Angle | - | - | - | - | Brass | 1000 | - | - | Manual Reset | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 900 mW | - | - | - | Details | - | 24 V | - | - | Solder | - | - | - | - | No Watchdog | - | -25 to 75 °C | MouseReel | R1150H | - | Voltage Detectors | - | Receptacle | - | - | - | - | - | 3 POS | - | - | Open Drain | - | - | 7 uA | - | 200 mA | - | 14 uA | 2 % | - | 2 V to 15 V | - | - | - | - | - | - | - | 500 us | - | - | - | 16 mm | - | - | ||
![]() R3117K251A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | Brass | - | - | Backup | - | - | - | No Chip Enable | - | - | 10000 | - | - | No Manual Reset | - | + 105 C | - | - 40 C | - | SMD/SMT | 1 Input | 400 mW | Yes | - | - | Details | - | 6 V | 1 V | 2.42 mm² | - | - | - | - | - | No Watchdog | 16 to 14, 16 AWG | - | MouseReel | R3117K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | Open Drain | - | Tin | 310 nA | - | - | - | - | 1 % | - | 2.5 V | - | 2.4562 V | 2.565 V | - | - | - | - | 40 us | - | - | - | - | - | - | ||
![]() R3118N081A-TR-FE Nisshinbo | In Stock | - | - | Gold | SOT-23-5 | - | - | - | Backup | Straight | - | - | - | - | Copper Alloy | 3000 | - | 24-43 | No Manual Reset | - | + 85 C | - | - 40 C | Cable Mount | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 1 V | - | Crimp | - | 0.000222 oz | - | - | No Watchdog | - | -55 to 200 °C | MouseReel | R3118N | - | Voltage Detectors | - | Plug | - | - | - | - | - | - | Pin | - | Open Drain | - | - | 480 nA | 1 | - | - | - | 1.5 % | - | 800 mV | - | - | - | - | - | - | - | 80 us | - | - | No | - | - | - | ||
![]() R3112N461A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | 0.25pF | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 700 mV | - | - | - | 0.000222 oz | - | - | No Watchdog | - | - | MouseReel | R3112N | - | Voltage Detectors | - | - | 2 pF | - | - | - | - | - | - | - | Open Drain | - | - | 1.5 uA | - | - | - | - | 2 % | - | 4.6 V | - | 4.508 V | 4.692 V | - | - | - | - | 100 ms | - | - | - | 1.6 mm | 1.6 x 0.81 mm | - | ||
![]() R3111N211C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | Cables | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | MouseReel | R3111N | - | Tinel Lock Adapter | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | 1.1 uA | - | - | - | - | 2 % | - | 2.1 V | - | 2.058 V | 2.142 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3111Q281C-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | 150 V | No Watchdog | - | - | MouseReel | R3111Q | ± 25ppm/°C | Voltage Detectors | 2.87 kOhm | - | - | 250 mW | - | Precision High Power | - | - | - | - | CMOS | - | - | 1.1 uA | - | - | - | - | 2 % | - | 2.8 V | - | 2.744 V | 2.856 V | - | ± 0.1% | - | - | 100 us | - | - | - | 2 mm | 1.25 mm | - | ||
![]() R5108G301A-TR-FE Nisshinbo | In Stock | - | - | - | SSOP-8G-8 | - | - | - | No Backup | Right Angle | - | - | No Chip Enable | - | - | 3000 | - | - | Manual Reset | - | + 105 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | No | - | - | Details | - | 6 V | 1.5 V | - | Solder | - | - | - | - | Watchdog | - | - | Reel | R5108G | - | Voltage Supervisory | - | Header | - | - | 3.9600 mm | - | - | - | - | - | CMOS, Open Drain | - | - | 11 uA | - | - | - | - | 1 % | - | 3 V | - | 2.97 V | 3.03 V | - | - | - | - | 370 ms | - | - | - | - | - | - | ||
![]() R3111N601A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | 5% | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | 0.000222 oz | - | - | No Watchdog | - | - | MouseReel | R3111N | - | Voltage Detectors | - | - | 0.0039 uF | - | - | - | - | - | - | - | Open Drain | - | - | 1.4 uA | - | - | - | - | 2 % | - | 6 V | - | 5.88 V | 6.12 V | - | - | - | - | 100 us | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | ||
![]() R3111Q411B-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | 20% | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | - | - | - | - | - | No Watchdog | - | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | 0.1 uF | - | - | - | - | - | - | - | Open Drain | - | - | 1.3 uA | - | - | - | - | 2 % | - | 4.1 V | - | 4.018 V | 4.182 V | - | - | - | - | 100 us | - | - | - | 3.2 mm | 3.2 x 1.6 x 0.94 mm | - | ||
![]() R3111Q461A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | - | Backup | - | - | High-Speed CAN/LIN Core System Basis Chip | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | 28 V | + 85 C | 4.5 V | - 40 C | Surface Mount | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | HTSSOP | 10 V | 0.7 V | - | - | 5, 9, 12, 15, 18, 24 V | - | Automotive grade | - | No Watchdog | - | -40 to 125 °C | MouseReel | R3111Q | - | High-Speed CAN/LIN Core System Basis Chip | - | - | - | - | - | - | 32 | - | - | - | Open Drain | - | - | 0.083 mA | - | - | - | - | 2 % | - | 4.6 V | - | 4.508 V | 4.692 V | Automotive | - | - | - | - | - | Analog | - | - | - | - | ||
![]() R3111Q301B-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-82AB-4 | - | - | Thermoplastic | Backup | Straight | - | - | No Chip Enable | - | Copper Alloy | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | Through Hole | SMD/SMT | 1 Input | 380 mW | Yes | - | - | Details | - | 10 V | 0.7 V | - | Solder | - | - | - | - | No Watchdog | - | -65 to 105 °C | MouseReel | R3111Q | - | Voltage Detectors | - | Header | - | - | 2.5400 mm | - | - | - | - | Black | Open Drain | - | - | 1.2 uA | - | - | - | - | 2 % | - | 3 V | - | 2.94 V | 3.06 V | - | - | - | - | 100 us | - | - | - | 25.4 mm | - | - | ||
![]() R3118N341A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | - | Backup | - | - | - | No Chip Enable | - | - | 3000 | - | - | No Manual Reset | - | + 85 C | - | - 40 C | - | SMD/SMT | 1 Input | 420 mW | Yes | - | - | Details | - | 6 V | 1 V | - | - | - | 0.000222 oz | - | - | No Watchdog | - | - | Reel | R3118N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | 480 nA | - | - | - | - | 1.5 % | - | 3.4 V | - | - | - | - | - | - | - | 100 ms | - | - | - | - | - | - |