- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Base/Housing Material | Battery Backup Switching | Body Orientation | Capacitance Tolerance | Category | Chip Enable Signals | Factory Pack Quantity | Input Voltage Range | Intensity | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Airflow | Maximum Forward Current | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Inputs Monitored | Pd - Power Dissipation | Power Fail Detection | Qualification | RoHS | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Termination | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Number of Contacts | Housing Color | Output Type | Interface | Operating Supply Current | Viewing Angle | Program Memory Size | Accuracy | Family | Data Bus Width | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Dominant Wavelength | Reset Delay Time | Product Length | Product Width | Device Core | Bearings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() R3500S010A-E2-KE Nisshinbo | In Stock | - | - | HSOP-18 | - | Backup | - | - | - | - | 1000 | - | - | - | - | Manual Reset | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | 4 Input | - | - | - | Details | - | 42 V | 3 V | - | - | No Watchdog | - | Reel | R3500S | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | 10 uA | - | - | 0.75 % | - | - | - | - | - | - | - | - | - | - | - | 4 ms | - | - | - | - | ||
![]() R3118K101C-TR Nisshinbo | In Stock | - | - | DFN-PLP-1212-6 | - | Backup | - | 5% | - | No Chip Enable | 5000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 400 mW | Yes | - | Details | - | 6 V | 1 V | - | - | No Watchdog | - | MouseReel | R3118K | - | - | Voltage Detectors | - | - | - | - | 18 pF | - | - | - | - | - | - | CMOS | - | 480 nA | - | - | 1.5 % | - | - | 1 V | - | - | - | - | - | - | - | - | 80 us | 0.6 mm | 0.6 x 0.3 x 0.3 mm | - | - | ||
![]() R3119N099A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 105 C | - | - 40 C | Surface Mount | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | SOP | 36 V | 1.2 V | 0.000222 oz | - | No Watchdog | -40 to 125 °C | Reel | R3119N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | 8 | - | - | CMOS, Open Drain | - | 3.3 uA | - | - | 1.5 % | - | - | 9.9 V | - | - | - | - | - | - | - | - | 85 ms | - | - | - | - | ||
![]() RN5VD27AA-TR-ME Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | - | - | Voltage Detectors | - | - | - | - | 0.27 uF | - | - | - | - | - | - | CMOS, Open Drain | - | 3.5 uA | - | - | 2.5 % | - | - | 2.7 V | 2.633 V | 2.767 V | - | - | - | - | - | - | - | 4.5 mm | 4.5 x 6.4 x 1.27 | - | - | ||
![]() R3114N301A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 500 mV | 0.000222 oz | - | No Watchdog | - | MouseReel | R3114N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | CAN/I2C/SCI/SPI | 1.5 uA | - | 1.5 MB | 0.8 % | - | 32 Bit | 3 V | 2.955 V | 3.045 V | - | - | - | - | - | - | 40 us | - | - | e200 | - | ||
![]() RN5VD43CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | Application Tooling | No Chip Enable | 3000 | - | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | - | - | Application Tooling | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | 5 uA | - | - | 2.5 % | 456409 | - | 4.3 V | 4.193 V | 4.407 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RN5VD20AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | 10% | - | No Chip Enable | 3000 | - | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | - | MouseReel | RN5VD | - | - | Voltage Detectors | - | - | - | - | 22 pF | - | - | - | - | - | - | CMOS, Open Drain | - | 3 uA | - | - | 2.5 % | - | - | 2 V | 1.95 V | 2.05 V | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | - | ||
![]() RN5VD42AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | PBT (Polybutylene Terephthalate) | Backup | - | - | AC Fan | - | 3000 | 200 to 240 V | - | - | - | No Manual Reset | 347.3 (590.06 m3/hr) CFM | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | 230 V | No Watchdog | -25 to 75 °C | Reel | RN5VD | Lead Wire | - | AC Fan | - | - | - | - | - | 70.0000 W | - | - | - | - | - | Open Drain | - | 5 uA | - | - | 2.5 % | - | - | 4.2 V | 4.095 V | 4.305 V | - | - | - | - | - | - | 100 ms | - | - | - | Ball | ||
![]() RN5VD25AA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | Nylon | Backup | Straight | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | 600 | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | - | - | Housing | - | - | 1 | Plug | - | - | 6.3500 mm | - | - | 3 POS | White | CMOS, Open Drain | - | 3.5 uA | - | - | 2.5 % | - | - | 2.5 V | 2.438 V | 2.562 V | - | - | - | - | - | - | - | 20.32 mm | - | - | - | ||
![]() RN5VD42AA-TL-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | -45 to 70 °C | Reel | RN5VD | - | - | Marker | - | White | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | 5 uA | - | - | 2.5 % | - | - | 4.2 V | 4.095 V | 4.305 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3119N068A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 36 V | 1.2 V | 0.000222 oz | - | No Watchdog | - | Reel | R3119N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | CAN/I2C/SCI/SPI | 3.3 uA | - | 768 KB | 1.5 % | - | 32 Bit | 6.8 V | - | - | - | - | - | - | - | - | 85 ms | - | - | e200 | - | ||
![]() R3118N161C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 1 V | - | - | No Watchdog | - | MouseReel | R3118N | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | 400 nA | - | - | 1.5 % | - | - | 1.6 V | 600 mV | 5 V | - | - | - | - | - | - | 80 us | - | - | - | - | ||
![]() RN5VD39CA-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 700 mV | 0.000222 oz | - | No Watchdog | - | Reel | RN5VD | - | - | Voltage Detectors | - | - | - | - | 6 uF | - | - | - | - | - | - | CMOS | - | 4.5 uA | - | - | 2.5 % | - | - | 3.9 V | 3.803 V | 3.997 V | - | - | - | - | - | - | - | 32 mm | 32 x 21 x 31 | - | - | ||
![]() R3118N451A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | IrLED | - | 3000 | - | 780 mW/sr | 2.76 x 1.74 mm | Domed | No Manual Reset | - | 1500 mA | + 85 C | - | - 40 C | Surface Mount | Top Mount | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | SMT | 6 V | 1 V | 0.000222 oz | - | No Watchdog | -40 to 125 °C | Reel | R3118N | - | - | IrLED | - | - | - | - | - | - | - | - | 3 | - | - | CMOS, Open Drain | - | 480 nA | 90 ° | - | 1.5 % | - | - | 4.5 V | - | - | 1 V | Extended Industrial | 1 | - | 860 nm | 850 nm | 80 us | - | - | - | - | ||
![]() R3112N091A-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | 10% | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 6 V | 700 mV | 0.000222 oz | - | No Watchdog | - | MouseReel | R3112N | - | - | Voltage Detectors | - | - | - | - | 0.15 uF | - | - | - | - | - | - | CMOS, Open Drain | - | 600 nA | - | - | 2 % | - | - | 900 mV | 882 mV | 918 mV | - | - | - | - | - | - | - | 4.58 mm | 4.5 x 3.2 x 1.02 mm | - | - | ||
![]() R3118Q202A-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 6 V | 1 V | - | - | No Watchdog | - | MouseReel | R3118Q | - | - | Voltage Detectors | - | - | - | - | 0.0039 uF | - | - | - | - | - | - | Open Drain | - | 480 nA | - | - | 1.5 % | - | - | 2 V | - | - | - | - | - | - | - | - | 80 us | 4.57 mm | 4.57 x 2.03 x 2.03 | - | - | ||
![]() R3116Q301A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | Backup | - | 10% | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 6 V | 500 mV | - | - | No Watchdog | - | Reel | R3116Q | - | - | Voltage Detectors | - | - | - | - | 0.0027 uF | - | - | - | - | - | - | CMOS, Open Drain | - | 1.5 uA | - | - | 0.8 % | - | - | 3 V | 2.955 V | 3.045 V | - | - | - | - | - | - | 100 ms | 2.01 mm | 2.01 x 1.25 x 0.71 mm | - | - | ||
![]() R3111N201C-TR-FE Nisshinbo | In Stock | - | - | SOT-23-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 420 mW | Yes | - | Details | - | 10 V | 0.7 V | 0.000222 oz | - | No Watchdog | - | MouseReel | R3111N | - | - | Finger Guard | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | 1.1 uA | - | - | 2 % | - | - | 2 V | 1.96 V | 2.04 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() R3112Q451A-TR-FE Nisshinbo | In Stock | - | - | SC-82AB-4 | - | Backup | - | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | AEC-Q200 | Details | - | 6 V | 700 mV | 0.001411 oz | 50 V | No Watchdog | - | MouseReel | R3112Q | - | 25 ppm/°C | Voltage Detectors | 10 Ohm | - | - | - | - | 0.0625 W | - | Precision | - | - | - | CMOS, Open Drain | - | 1.5 uA | - | - | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | 0.1 | - | - | - | 1.55 mm | 0.8 mm | - | - | ||
![]() R3117Q104A-TR-FE Nisshinbo | In Stock | - | - | SC-88A-5 | - | Backup | - | - | - | No Chip Enable | 3000 | - | - | - | - | No Manual Reset | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | 1 Input | 380 mW | Yes | - | Details | - | 6 V | 1 V | - | - | No Watchdog | - | MouseReel | R3117Q | - | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | Open Drain | Ethernet/I2C/I2S/SPI | 310 nA | - | 1 Kb | 1 % | - | 32 Bit | 1 V | 974 mV | 1.039 V | - | - | - | - | - | - | 80 us | - | - | ARM Cortex M4/ARM Cortex M0 | - |