- Factory Pack Quantity
- Packaging
- RoHS
- Series
- Package / Case
- Type
- Mounting Styles
- Maximum Operating Temperature
- Minimum Operating Temperature
- Supply Voltage-Max
- Manual Reset
- Watchdog Timers
Attribute column
Manufacturer
Nisshinbo PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Package / Case | Actuator Style | Base/Housing Material | Battery Backup Switching | Body Orientation | Bus Type | Capacitance Tolerance | Category | Chip Enable Signals | Contact Materials | Factory Pack Quantity | Intensity | LED Material | Lens Dimensions | Lens Shape Type | Manual Reset | Maximum Data Rate | Maximum Forward Current | Maximum Operating Supply Voltage | Maximum Operating Temperature | Minimum Operating Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Orientation | Mounting Styles | Number of Channels per Chip | Number of Inputs Monitored | Pd - Power Dissipation | Pole Throw Configuration | Power Fail Detection | Qualification | RoHS | Standard Supported | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Suppression Class | Switch Configuration | Termination Method | Total Thickness | Transmitter and Receiver FIFO Counter | Unit Weight | Usage Level | Viewing Area Height | Viewing Area Length | Voltage, Rating | Watchdog Timers | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Capacitance | Power Rating | Pitch | Resistor Type | Pin Count | Function | Number of Contacts | Housing Color | Output Type | Operating Supply Voltage | Lead Spacing | Interface | Operating Supply Current | Viewing Angle | Program Memory Size | Accuracy | Data Bus Width | Number of Turns | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Reverse Voltage | Screening Level | Number of LEDs | Resistance Tolerance | Peak Wavelength | Time Format | Dominant Wavelength | Reset Delay Time | Product Length | Product Width | Device Core |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RN5VD36AA-TR-FE Nisshinbo | In Stock | - | - | Tin-Lead | SOT-23-5 | - | Polyester | Backup | Right Angle | - | - | - | No Chip Enable | Brass | 3000 | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - 40 C | Through Hole | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 10 V | 700 mV | - | - | Solder | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | Reel | RN5VD | - | DIN 41612 | - | - | 3 | Pin | - | - | 2.5400 mm | - | - | - | 120 POS | Gray | CMOS, Open Drain | - | - | - | 4.5 uA | - | - | 2.5 % | - | - | 3.6 V | 3.51 V | 3.69 V | - | - | - | - | - | - | - | - | 114.3 mm | - | - | ||
![]() R3111H211A-T1-FE Nisshinbo | In Stock | - | - | - | SOT-89-3 | - | - | Backup | - | - | 0.5pF | - | No Chip Enable | - | 1000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 900 mW | - | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111H | - | Voltage Detectors | - | - | - | - | 10 pF | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.1 uA | - | - | 2 % | - | - | 2.1 V | 2.058 V | 2.142 V | - | - | - | - | - | - | - | - | 1.02 mm | 1 x 0.5 x 0.56 mm | - | ||
![]() R3132Q13EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | - | Yes | - | Details | - | - | 6 V | 750 mV | - | - | - | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3132Q | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | CMOS, Open Drain | - | - | SCI/SPI | 800 nA | - | 256 KB | 2 % | 32 Bit | - | 1.3 V | 1.274 V | 1.326 V | - | - | - | - | - | - | - | 240 ms | - | - | ColdFire | ||
![]() R3112Q311A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | Chip LED | - | - | 3000 | - | AlGaInP | 1.5x1x0.71 mm | Rectangular | No Manual Reset | - | 20 mA | - | + 85 C | - | - 40 C | Surface Mount | Top Mount | SMD/SMT | - | 1 Input | 380 mW | - | Yes | - | Details | - | SMT | 6 V | 700 mV | - | - | - | - | - | 0.001411 oz | - | - | - | - | No Watchdog | -40 to 100 °C | MouseReel | R3112Q | - | Uni-Color | - | Green | - | - | - | - | - | - | 2 | - | - | - | CMOS, Open Drain | - | - | - | 1.2 uA | 120 ° | - | 2 % | - | - | 3.1 V | 3.038 V | 3.162 V | 12 V | - | 1 | - | 572 nm | - | 570 nm | - | - | - | - | ||
![]() R3111N451A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | I2C/SPI/UART | 1.3 uA | - | 8 Kb | 2 % | - | - | 4.5 V | 4.41 V | 4.59 V | - | - | - | - | - | - | - | 100 us | - | - | ARM Cortex M0+ | ||
![]() R3118N301C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 6 V | 1 V | - | - | - | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | MouseReel | R3118N | - | Backshell Kit | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 480 nA | - | - | 1.5 % | - | - | 3 V | - | - | - | - | - | - | - | - | - | 80 us | 84.46 mm | - | - | ||
![]() R3111Q291A-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | - | Yes | - | Details | - | - | 10 V | 0.7 V | - | - | - | - | - | - | - | - | - | - | No Watchdog | - | MouseReel | R3111Q | - | Voltage Detectors | - | - | - | - | 15 pF | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.1 uA | - | - | 2 % | - | - | 2.9 V | 2.842 V | 2.958 V | - | - | - | - | - | - | - | 100 us | 3.2 mm | 3.2 x 1.6 x 0.94 | - | ||
![]() R3111N281A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | 2000 ucd | - | - | - | No Manual Reset | - | 25 mA | - | + 85 C | - | - 40 C | Through Hole | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | DIP | 10 V | 0.7 V | - | - | - | 6.1 mm | - | - | - | 7 mm | 4.85 mm | - | No Watchdog | -35 to 85 °C | MouseReel | R3111N | - | Panel | - | - | - | - | - | - | - | - | 16 | - | - | - | Open Drain | - | - | - | 1.1 uA | - | - | 2 % | - | - | 2.8 V | 2.744 V | 2.856 V | - | - | - | - | 565 nm | - | 569 nm | 100 us | - | - | - | ||
![]() R3116N081C-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 6 V | 500 mV | - | - | - | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | MouseReel | R3116N | 100 ppm/°C | Voltage Detectors | - | - | - | - | - | 0.5 W | - | - | - | - | - | - | CMOS | - | - | - | 1.4 uA | - | - | 0.8 % | - | 15(Elec)/18(Mech) Turns | 800 mV | 778 mV | 823 mV | - | - | - | 10 | - | - | - | 100 ms | 9.6 | 4.8 | - | ||
![]() R3119N080A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | 5 Mbps | - | - | + 105 C | - | - 40 C | Surface Mount | - | SMD/SMT | 1 | 1 Input | 420 mW | - | Yes | - | Details | IrDA/RS232/RS485 | TSSOP | 36 V | 1.2 V | - | - | - | - | No | 0.000222 oz | Industrial grade | - | - | - | No Watchdog | -40 to 95 °C | Reel | R3119N | - | Voltage Detectors | - | - | - | - | - | - | - | - | 16 | - | - | - | CMOS, Open Drain | 5.25, 2.7, 3.3 V | - | - | 6 mA | - | - | 1.5 % | - | - | 8 V | - | - | - | Industrial | - | - | - | - | - | 85 ms | - | - | - | ||
![]() R3116K271A-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1010-4 | - | - | Backup | Straight | - | - | - | No Chip Enable | - | 10000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | Cable Mount | - | SMD/SMT | - | 1 Input | 400 mW | - | Yes | - | Details | - | - | 6 V | 500 mV | - | - | Crimp | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3116K | - | Rack and Panel ARINC 600 | - | - | - | Receptacle | - | - | - | - | - | - | 163 POS | - | CMOS, Open Drain | - | - | - | 1.5 uA | - | - | 0.8 % | - | - | 2.7 V | 2.66 V | 2.741 V | - | - | - | - | - | - | - | 100 ms | 176.78 mm | - | - | ||
![]() R3134N28EC-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | - | - | 3000 | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 6 V | 750 mV | - | - | - | - | - | 0.000222 oz | - | - | - | - | No Watchdog | - | MouseReel | R3134N | - | Voltage Supervisory | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 900 nA | - | - | 1.8 % | - | - | 2.8 V | - | - | - | - | - | - | - | - | - | 240 ms | - | - | - | ||
![]() R3111Q422A-TR-FE Nisshinbo | In Stock | - | - | Gold | SC-88A-5 | Recessed Slide | PPS (Polyphenylene Sulfide) | Backup | - | - | - | - | No Chip Enable | Copper Alloy | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | Surface Mount | - | SMD/SMT | - | 1 Input | 380 mW | DPDT | Yes | - | Details | - | - | 10 V | 0.7 V | - | N.O./N.C. | - | - | - | - | - | - | - | - | No Watchdog | -40 to 85 °C | MouseReel | R3111Q | - | Compact | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 1.3 uA | - | - | 2 % | - | - | 4.2 V | 4.116 V | 4.284 V | - | - | - | - | - | - | - | 100 us | - | - | - | ||
![]() R3132Q33EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | 10% | - | No Chip Enable | - | 3000 | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | - | Yes | - | Details | - | - | 6 V | 750 mV | X2 | - | - | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3132Q | - | Voltage Detectors | - | - | - | - | 1 uF | - | - | - | - | - | - | - | CMOS, Open Drain | - | 35 mm | - | 900 nA | - | - | 2 % | - | - | 3.3 V | 3.234 V | 3.366 V | - | - | - | - | - | - | - | 240 ms | - | - | - | ||
![]() R3118K201C-TR Nisshinbo | In Stock | - | - | - | DFN-PLP-1212-6 | - | - | Backup | - | - | - | - | No Chip Enable | - | 5000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 400 mW | - | Yes | - | Details | - | - | 6 V | 1 V | - | - | - | - | - | - | - | - | - | - | No Watchdog | - | Reel | R3118K | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | - | - | - | 480 nA | - | - | 1.5 % | - | - | 2 V | - | - | - | - | - | - | - | - | - | 100 ms | - | 1.6 x 0.81 | - | ||
![]() R3132Q25EA-TR-FE Nisshinbo | In Stock | - | - | - | SC-82AB-4 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 380 mW | - | Yes | - | Details | - | - | 6 V | 750 mV | - | - | - | - | - | - | - | - | - | 150 V | No Watchdog | - | Reel | R3132Q | ± 25ppm/°C | Voltage Detectors | 35.7 kOhm | - | - | - | - | 250 mW | - | Precision High Power | - | - | - | - | CMOS, Open Drain | - | - | - | 800 nA | - | - | 2 % | - | - | 2.5 V | 2.45 V | 2.55 V | - | - | - | ± 0.1% | - | - | - | 240 ms | 2 mm | 1.25 mm | - | ||
![]() R3111N291A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | Serial I2C | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | - | 5.5 V | + 85 C | 0.9 V | - 40 C | Surface Mount | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | SOIC | 10 V | 0.7 V | - | - | - | - | - | - | Industrial grade | - | - | - | No Watchdog | -40 to 85 °C | MouseReel | R3111N | - | Voltage Detectors | - | - | - | - | - | - | - | - | 8 | Clock/Calendar/Alarm/Timer/Interrupt | - | - | Open Drain | 1.8, 2.5, 3.3, 5 V | - | - | 1.1 uA | - | - | 2 % | - | - | 2.9 V | 2.842 V | 2.958 V | - | Industrial | - | - | - | HH:MM:SS | - | 100 us | - | - | - | ||
![]() R5106N291A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-6 | - | - | No Backup | - | - | - | - | - | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 105 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | - | MIL-PRF-20 | Details | - | - | 6 V | 900 mV | - | - | - | - | - | - | - | - | - | - | Watchdog | - | MouseReel | R5106N | - | Voltage Supervisory | - | - | - | - | 24 pF | - | - | - | - | - | - | - | Open Drain | - | - | - | 11 uA | - | - | 1 % | - | - | 2.9 V | 2.8188 V | 2.9435 V | - | - | - | - | - | - | - | 370 ms | 4.83 mm | 4.83 x 2.29 x 4.83 | - | ||
![]() R3118N151A-TR-FE Nisshinbo | In Stock | - | - | - | SOT-23-5 | - | - | Backup | - | - | - | - | No Chip Enable | - | 3000 | - | - | - | - | No Manual Reset | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 1 Input | 420 mW | - | Yes | - | Details | - | - | 6 V | 1 V | - | - | - | - | - | 0.000222 oz | - | - | - | - | No Watchdog | -20 to 60 °C | MouseReel | R3118N | - | Voltage Detectors | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain | - | - | - | 480 nA | - | - | 1.5 % | - | - | 1.5 V | - | - | - | - | - | - | - | - | - | 80 us | 138.7 mm | - | - | ||
![]() R5108G271A-TR-FE Nisshinbo | In Stock | - | - | Gold | SSOP-8G-8 | - | Polyester | No Backup | Right Angle | - | - | - | No Chip Enable | Brass | 3000 | - | - | - | - | Manual Reset | - | - | - | + 105 C | - | - 40 C | Through Hole | - | SMD/SMT | - | 1 Input | 380 mW | - | No | - | Details | - | - | 6 V | 1.5 V | - | - | Solder | - | - | - | - | - | - | - | Watchdog | - | Reel | R5108G | - | Box Connector | - | - | 2 | Pin | - | - | 2.5400 mm | - | - | - | - | Blue | CMOS, Open Drain | - | - | - | 11 uA | - | - | 1 % | - | - | 2.7 V | 2.673 V | 2.727 V | - | - | - | - | - | - | - | 370 ms | 136.01 mm | - | - |